- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Depth | Construction | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Hole Diameter | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B0502AFB2-8 MS Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.02lb 9.07g | - | - | - | 5VDC | - | - | 2002 | - | Square - 25mm Lx25mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 600mW | - | - | 0.120A | - | - | - | - | - | CE, CUR, TUV, UL | - | 10000 RPM | - | Ball | Blower | 30.0 dB(A) | - | 0.250 in H2O (62.3 Pa) | - | - | - | - | - | 9.80mm | Non-RoHS Compliant | - | - | ||
![]() GB1205PHV2-8AY.GN Sunon Fans | In Stock | - | Datasheet | - | Wire | - | Polybutylene | 0.066lb 29.94g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | Box | - | MagLev® GB | Square/Rounded - 50mm Lx50mm H | yes | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 700mW | 12V | 0.060A | 700mW | 15mm | RADIAL | - | 60mA | CE, CUR, TUV, UL | 12V | 4000 RPM | 4.5 mm | Vapo-Bearing™ | Blower | 33.4 dB(A) | 6V~13.8VDC | 0.400 in H2O (99.6 Pa) | - | 0.7W | - | 51.6mm | 50mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() KD0505PHB2.(2).GN.C1500 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | Thermoplastic | - | Polybutylene Terephthalate (PBT) | - | - | 5VDC | - | - | - | KD | Square - 50mm Lx50mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 800mW | - | - | 0.161A | - | - | - | - | - | - | - | 4700 RPM | - | Ball | Tubeaxial | 30.0 dB(A) | - | 0.170 in H2O (42.3 Pa) | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() KDE0502PFB3-8 V Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.015lb 6.8g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | - | 1999 | KDE | Square - 25mm Lx25mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 300mW | - | - | 0.060A | - | - | - | - | - | CE, CUR, TUV, UL | - | 6500 RPM | - | Ball | Tubeaxial | 23.0 dB(A) | 4V~6VDC | 0.090 in H2O (22.4 Pa) | - | - | - | - | - | 10.00mm | Non-RoHS Compliant | - | - | ||
![]() KDE1203PFB3-8(V) Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | 0.017lb 7.71g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | 2000 | KDE | Square - 30mm Lx30mm H | - | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 600mW | 600mW | 12V | 0.050A | 600mW | - | - | - | 50mA | CE, CUR, TUV, UL | - | 5000 RPM | - | Ball | Tubeaxial | 18.5 dB(A) | 10.2V~13.8VDC | 0.060 in H2O (14.9 Pa) | - | - | - | - | - | 10.00mm | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() KDE0501PDB1-8(2)(V) Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | 0.011lb 4.99g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | - | 2000 | KDE | Square - 20mm Lx20mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 550mW | 5V | 0.200A | 1W | - | - | - | 200mA | CE, CUR, TUV, UL | - | 15000 RPM | - | Ball | Tubeaxial | 29.0 dB(A) | 4V~6VDC | 0.260 in H2O (64.8 Pa) | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() B0502PFB2-8 Sunon Fans | In Stock | - | Datasheet | - | Wire | - | - | 0.013lb 5.9g | - | - | - | 5VDC | - | - | 2002 | - | Square - 25mm Lx25mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 650mW | 650mW | 5V | 0.120A | 650mW | - | - | - | 120mA | - | - | 10000 RPM | - | Ball | Blower | 32.0 dB(A) | - | 0.230 in H2O (57.3 Pa) | - | - | - | - | - | 9.80mm | Non-RoHS Compliant | - | - | ||
![]() GB0545AFV1-8.B1824.GN Sunon Fans | In Stock | - | Datasheet | - | Wire | - | - | 0.048lb 21.77g | Aluminum | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~194°F -10°C~90°C | Box | - | MagLev® GB | Square - 45mm Lx45mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | 194°C | 14°C | 350mW | - | - | 0.070A | 350mW | - | - | - | 70mA | CE, CUR, TUV, UL | - | 5500 RPM | - | Vapo-Bearing™ | Blower | 29.0 dB(A) | 3V~6VDC | 0.260 in H2O (64.8 Pa) | - | - | - | - | - | 9.30mm | ROHS3 Compliant | - | Lead Free | ||
![]() KD1205PHB3.(2).GN.C1500 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT) | - | - | 12VDC | - | - | - | KD | Square - 50mm Lx50mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 700mW | - | - | 0.055A | - | - | - | - | - | - | - | 3700 RPM | - | Ball | Tubeaxial | 22.0 dB(A) | - | 0.120 in H2O (29.9 Pa) | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KDE1235PFB3-8 MS Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.02lb 9.07g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | 2000 | KDE | Square - 35mm Lx35mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 700mW | - | - | 0.060A | - | - | - | - | - | CE, CUR, TUV, UL | - | 4500 RPM | - | Ball | Tubeaxial | 18.0 dB(A) | 5V~13.8VDC | 0.050 in H2O (12.4 Pa) | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() KDE2408PTB1-6A (318) Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.22lb 99.79g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 24VDC | 14~158°F -10°C~70°C | - | - | KDE | Square - 80mm Lx80mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 2.6W | - | - | 0.110A | - | - | - | - | - | CE, CUR, TUV, UL | - | 3200 RPM | - | Ball | Tubeaxial | 36.5 dB(A) | 20.4V~27.6VDC | 0.230 in H2O (57.3 Pa) | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() KD0545PFB1(OC) Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | 0.044lb 19.96g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | - | 2001 | KD | Square - 45mm Lx45mm H | - | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 1W | 1W | 5V | 0.210A | 1W | - | - | - | 210mA | CE, CUR, TUV, UL | - | 7000 RPM | - | Ball | Tubeaxial | 32.0 dB(A) | 3.5V~6VDC | 0.160 in H2O (39.8 Pa) | - | - | - | - | - | 10.50mm | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() GM0501PDV1-8.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | 0.01lb 4.54g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | - | - | MagLev® GM | Square - 20mm Lx20mm H | yes | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 900mW | 5V | 0.170A | 900mW | - | - | unknown | 170mA | CE, CUR, TUV, UL | - | 15000 RPM | - | Vapo-Bearing™ | Tubeaxial | 23.0 dB(A) | 3V~6VDC | 0.127 in H2O (31.6 Pa) | DC FAN | 0.9W | - | - | 20mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() GB1206PHV3-AY.GN Sunon Fans | In Stock | - | Datasheet | - | Wire | - | Polybutylene | 0.099lb 44.91g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® GB | Square/Rounded - 60mm Lx60mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 500mW | - | 0.040A | 500mW | - | RADIAL | - | 40mA | CE, CUR, TUV, UL | - | 3200 RPM | - | Vapo-Bearing™ | Blower | 29.0 dB(A) | 6V~13.8VDC | 0.180 in H2O (44.8 Pa) | - | 0.5W | - | 15.4mm | 60mm | 15mm | ROHS3 Compliant | - | - | ||
![]() KD2406PTS1.13.A.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() KD0505PHB3.(2).GN.C1500 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT) | - | - | 5VDC | - | - | - | KD | Square - 50mm Lx50mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 500mW | - | - | 0.102A | - | - | - | - | - | - | - | 3700 RPM | - | Ball | Tubeaxial | 23.0 dB(A) | - | 0.120 in H2O (29.9 Pa) | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KDE1203PFB3-8 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | 2000 | KDE | Square - 30mm Lx30mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 600mW | 12V | - | 600mW | - | - | - | - | CE, CUR, TUV, UL | - | 5500 RPM | - | Ball | Tubeaxial | 18.5 dB(A) | - | 0.070 in H2O (17.4 Pa) | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MF40060V1-1000U-A99 Sunon Fans | 847 |
| Datasheet | 2 Weeks | - | - | Thermoplastic | 0.015lb 6.8g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | - | MagLev® MF | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 440mW | - | - | 0.087A | - | - | - | - | - | CE, CUR, TUV, UL | - | 7000 RPM | - | Vapo-Bearing™ | Tubeaxial | 29.3 dB(A) | 2.5V~6VDC | 0.100 in H2O (24.9 Pa) | - | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | ||
![]() KD0506PHB2.(2).GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT) | - | - | 5VDC | - | - | - | KD | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1W | - | - | 0.195A | - | - | - | - | - | - | - | 3800 RPM | - | Ball | Tubeaxial | 32.0 dB(A) | - | 0.140 in H2O (34.9 Pa) | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PF80201V2-000U-A99 Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | - | 0.188lb 85.28g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2016 | MagLev® PF | Square - 80mm Lx80mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.230A | 2.76W | - | - | - | 230mA | CE, CUR, TUV, UL | - | 4200 RPM | - | Vapo-Bearing™ | Tubeaxial | 45.0 dB(A) | 6V~12.6VDC | 0.310 in H2O (77.2 Pa) | - | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - |