- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Construction | Current Rating | Approval Agency | Operating Supply Voltage | Speed | Cable Length | Rated Current | RPM | Hole Diameter | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Rated Voltage | Thermal Support Device Type | Rated Power | Features | Pressure | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMD1207PTV3-A.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | 90g | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4200 rpm | - | 0.25A | - | - | VAPO | - | 40 CFM | 38 dB | - | - | 12V | DC FAN | 3W | - | 6.35 mmH2O | 25mm | 70mm | 70mm | - | ROHS3 Compliant | - | - | ||
![]() ME70151V3-000U-A99 Sunon Fans | 19 |
| - | 14 Weeks | - | - | Thermoplastic | 0.091lb 41.28g | - | - | - | 12VDC | - | 2013 | MagLev® ME | Square - 70mm Lx70mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.047A | 570mW | - | - | - | 47mA | CE, CUR, TUV, UL | - | - | 300mm | - | 2300 RPM | - | Vapo-Bearing™ | Tubeaxial | - | 21.5 dB(A) | - | 0.070 in H2O (17.4 Pa) | - | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MF60201V3-1000U-A99 Sunon Fans | 3956 |
| - | 14 Weeks | - | - | Thermoplastic | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | MagLev® MF | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | 480mW | - | - | 0.040A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 3100 RPM | - | Vapo-Bearing™ | Tubeaxial | - | 21.0 dB(A) | 4.5V~13.8VDC | 0.100 in H2O (24.9 Pa) | - | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PF80251B1-000U-S99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | Thermoplastic | 0.201lb 91.17g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2016 | PF | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | 14°C | 4.1W | 4.1W | - | 0.341A | 4.1W | - | 80mm | - | 341mA | CE, CUR, TUV, UL | - | - | 300mm | - | 4800 RPM | - | Ball | Tubeaxial | - | 47.5 dB(A) | 10.8V~13.8VDC | 0.410 in H2O (102.1 Pa) | - | - | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 25mm | 80mm | 25.00mm | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() UB3H3-700B Sunon Fans | 55 |
| - | 14 Weeks | - | - | - | 0.003lb 1.36g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | 2015 | MagLev® UB, Mighty Mini | Square - 17mm Lx17mm H | Active | Not Applicable | 2 Wire Leads | - | - | 100mW | - | - | 0.037A | - | IP58 - Dust Protected, Waterproof | - | - | - | CE | - | - | - | - | 12500 RPM | - | Vapo-Bearing™ | Blower | - | 32.0 dB(A) | 2V~3.5VDC | 0.162 in H2O (40.3 Pa) | - | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KDE1207PHV2.MS.A.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | Flanges | Axial | Polybutylene | - | - | - | - | 12V | - | - | - | - | Active | 1 (Unlimited) | Lead Wire | - | - | - | 1.1W | - | - | - | - | - | - | - | - | - | 2800 rpm | - | 0.09A | - | - | VAPO | - | - | 26.5 dB | - | - | - | DC FAN | - | - | 2.29 mmH2O | 15mm | 70mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() UF3A3-700B Sunon Fans | 43 |
| - | 14 Weeks | - | - | - | 0.002lb 0.91g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | - | MagLev® UF, Mighty Mini | Square - 10mm Lx10mm H | Active | Not Applicable | 2 Wire Leads | - | - | 290mW | - | - | 0.096A | - | IP58 - Dust Protected, Waterproof | - | - | - | CE | - | - | - | - | 17000 RPM | - | Vapo-Bearing™ | Tubeaxial | - | 21.0 dB(A) | 2V~3.5VDC | 0.042 in H2O (10.4 Pa) | - | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() UF3H3-500B Sunon Fans | 116 |
| - | 14 Weeks | - | - | - | 0.003lb 1.36g | Magnesium | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | 2015 | MagLev® UF, Mighty Mini | Square - 17mm Lx17mm H | Active | Not Applicable | 3 Wire Leads | - | - | 100mW | - | - | 0.037A | - | IP58 - Dust Protected, Waterproof | - | - | - | CE | - | - | - | - | 13000 RPM | - | Vapo-Bearing™ | Tubeaxial | - | 32.0 dB(A) | 2V~3.5VDC | 0.085 in H2O (21.2 Pa) | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PSD1204PBB1-A(2).Z.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMB4897PYB1-AY.(2).GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | Flanges | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | - | PMB | Rectangular - 97.2mm Lx94.4mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 8.2W | 48V | 0.170A | - | - | 33mm | RADIAL | - | CUR, TUV, UL | 48V | - | - | 0.17A | 3600 RPM | 4.5 mm | Ball | Blower | - | 55.8 dB(A) | 24V~55.2VDC | 0.920 in H2O (229.2 Pa) | - | - | - | Auto Restart | - | 97.2mm | 94.4mm | - | - | ROHS3 Compliant | - | - | ||
![]() KDE2408PTB3-6 A (318) Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.22lb 99.79g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 24VDC | 14~158°F -10°C~70°C | - | KDE | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 1.5W | - | - | 0.060A | - | - | - | - | - | - | - | - | - | - | 2500 RPM | - | Ball | Tubeaxial | - | 28.5 dB(A) | 20.4V~27.6VDC | 0.140 in H2O (34.9 Pa) | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() KDE1206PFB2-8 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | 0.048lb 21.77g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | 1998 | KDE | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 1W | 12V | 0.100A | 1.2W | - | - | - | 100mA | cUR, UL | - | - | - | - | 4400 RPM | - | Ball | Tubeaxial | - | 29.4 dB(A) | 10.2V~13.8VDC | 0.110 in H2O (27.4 Pa) | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MB50152V1-000U-A99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | Flanges | - | Plastic | 0.083lb 37.65g | - | - | - | 24VDC | - | 2013 | MagLev® MB | Square - 50mm Lx50mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 1.32W | - | 0.055A | 1.32W | - | - | - | 55mA | CE, CUR, TUV, UL | - | - | - | - | 5800 RPM | - | Vapo-Bearing™ | Tubeaxial | - | 33.0 dB(A) | - | 0.230 in H2O (57.3 Pa) | - | - | - | Auto Restart | - | 15mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() KDE0501PFB2-8.N(2)(V) Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | 0.015lb 6.8g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | - | KDE | Square - 20mm Lx20mm H | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 600mW | 600mW | 5V | 0.120A | 600mW | - | - | - | 120mA | CE, CUR, TUV, UL | - | - | - | - | 10000 RPM | - | Ball | Tubeaxial | - | 22.0 dB(A) | 4V~6VDC | 0.150 in H2O (37.4 Pa) | - | - | - | - | - | - | - | 10.00mm | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() KDE0504PEB2-8 (MS) Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.017lb 7.71g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | 2005 | KDE | Square - 40mm Lx40mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 550mW | - | - | 0.110A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 6000 RPM | - | Ball | Tubeaxial | - | 28.0 dB(A) | 3V~6VDC | 0.070 in H2O (17.4 Pa) | - | - | - | - | - | - | - | 6.90mm | - | Non-RoHS Compliant | - | - | ||
![]() KD1205PHS2 H Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.081lb 36.74g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | 2001 | KD | Square - 50mm Lx50mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 1W | - | - | 0.080A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 4700 RPM | - | Sleeve | Tubeaxial | - | 29.0 dB(A) | 5V~13.8VDC | 0.170 in H2O (42.3 Pa) | - | - | - | - | - | - | - | 15.00mm | - | Non-RoHS Compliant | - | - | ||
![]() KD1205PFB3 H Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.051lb 23.13g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | 2001 | KD | Square - 50mm Lx50mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 800mW | - | - | 0.070A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 4200 RPM | - | Ball | Tubeaxial | - | 24.3 dB(A) | 5V~13.8VDC | 0.080 in H2O (19.9 Pa) | - | - | - | - | - | - | - | 10.50mm | - | Non-RoHS Compliant | - | - | ||
![]() KD1245PFB3 H Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.044lb 19.96g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | 2001 | KD | Square - 45mm Lx45mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 700mW | - | - | 0.060A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 4400 RPM | - | Ball | Tubeaxial | - | 23.0 dB(A) | 5V~13.8VDC | 0.100 in H2O (24.9 Pa) | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() KDE0517PDB2-8(2)(V) Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | 0.009lb 4.08g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | 2000 | KDE | Square - 17mm Lx17mm H | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 600mW | 600mW | 5V | 0.120A | 600mW | - | - | - | 120mA | CE, CUR, TUV, UL | - | - | - | - | 15000 RPM | - | Ball | Tubeaxial | - | 27.0 dB(A) | 4V~6VDC | 0.200 in H2O (49.8 Pa) | - | - | - | - | - | - | - | 8.00mm | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() KD1204PFS1 H Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.034lb 15.42g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | 2001 | KD | Square - 40mm Lx40mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 1.4W | - | - | 0.120A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 7400 RPM | - | Sleeve | Tubeaxial | - | 30.3 dB(A) | 5V~13.8VDC | 0.170 in H2O (42.3 Pa) | - | - | - | - | - | - | - | 10.50mm | - | Non-RoHS Compliant | - | - |