- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Construction | Current Rating | Approval Agency | Operating Supply Voltage | Speed | Rated Current | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Rated Voltage | Thermal Support Device Type | Rated Power | Features | Pressure | Height | Length | Width | Thickness | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KD1206PHB1 H Sunon Fans | In Stock | - | Datasheet | - | - | - | 0.086lb 39.01g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | 2001 | KD | Square - 60mm Lx60mm H | - | Obsolete | Not Applicable | 2 Wire Leads | 1.8W | - | - | 0.150A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | 4300 RPM | Ball | Tubeaxial | - | 37.5 dB(A) | 5V~13.8VDC | 0.180 in H2O (44.8 Pa) | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GB1205PHV2-8AY Sunon Fans | In Stock | - | Datasheet | - | - | - | 0.088lb 39.92g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | 2002 | GB | Square/Rounded - 51.6mm Lx51.6mm H | yes | Obsolete | Not Applicable | 2 Wire Leads | - | - | 12V | 0.060A | 700mW | - | - | RADIAL | 60mA | CE, CUR, TUV, UL | - | - | - | 4000 RPM | Vapo-Bearing™ | Blower | - | 33.4 dB(A) | 5V~13.8VDC | 0.400 in H2O (99.6 Pa) | - | - | 0.7W | - | - | 51.6mm | 50mm | - | 15mm | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() GB0545AFV1-8 Sunon Fans | In Stock | - | Datasheet | - | - | - | 0.048lb 21.77g | Aluminum | Polybutylene Terephthalate (PBT) | - | - | 14~194°F -10°C~90°C | 2000 | GB | Square - 45mm Lx45mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 5V | 0.070A | 350mW | - | - | - | 70mA | CE, CUR, TUV, UL | - | - | - | 5500 RPM | Vapo-Bearing™ | Blower | - | 29.0 dB(A) | 3V~6VDC | 0.260 in H2O (64.8 Pa) | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() KD1208PTB1 (2) H Sunon Fans | In Stock | - | Datasheet | - | - | - | 0.204lb 92.53g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | KD | Square - 80mm Lx80mm H | - | Obsolete | Not Applicable | 2 Wire Leads | 2.3W | - | - | 0.190A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | 3000 RPM | Ball | Tubeaxial | - | 33.0 dB(A) | 5V~13.8VDC | 0.180 in H2O (44.8 Pa) | - | - | - | - | - | - | - | 25.00mm | - | Non-RoHS Compliant | - | - | ||
![]() KD1206PTB1 (2).F.GN Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | - | - | 12VDC | - | - | KD | Square - 60mm Lx60mm H | - | Obsolete | Not Applicable | 3 Wire Leads | 1.4W | - | - | - | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MB40201V2-000U-G99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | Axial | - | 0.068lb 30.84g | - | - | - | 12VDC | - | 2012 | MagLev® MB | Square - 40mm Lx40mm H | - | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.050A | 600mW | - | - | - | 50mA | CE, CUR, TUV, UL | - | - | - | 6200 RPM | Vapo-Bearing™ | Tubeaxial | - | 21.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMD1208PKB3-A.(2).GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | Axial | - | 85g | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 3900 rpm | 0.26A | - | BALL | - | - | 44 dB | - | - | 12V | DC FAN | 3.1W | - | 6.6 mmH2O | 80mm | 80mm | 20mm | - | ROHS3 Compliant | - | - | ||
![]() PMD1207PTB3-A (2).GN.IP55 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMD1206PKV4-A.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMD2406PKVX-A.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | Axial | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20mm | - | - | - | 24V | - | - | - | - | - | 3.6W | - | - | - | - | - | - | - | - | 60mm | - | 60mm | - | ROHS3 Compliant | - | - | ||
![]() KD1206PTS1 H Sunon Fans | In Stock | - | Datasheet | - | - | - | 0.13lb 58.97g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | 2001 | KD | Square - 60mm Lx60mm H | - | Obsolete | Not Applicable | 2 Wire Leads | 1.9W | - | - | 0.160A | - | - | - | - | - | CE, CSA, TUV, UL | - | - | - | 4300 RPM | Sleeve | Tubeaxial | - | 33.5 dB(A) | 5V~13.8VDC | 0.200 in H2O (49.8 Pa) | - | - | - | - | - | - | - | 25.50mm | - | Non-RoHS Compliant | - | - | ||
![]() PMD4809PTB1-A.(2).GN Sunon Fans | In Stock | - | Datasheet | - | Axial | - | 0.265lb 120.2g | - | - | - | - | 14~158°F -10°C~70°C | - | PMD | Square - 92mm Lx92mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | 6.7W | 48V | 0.140A | 6.7W | - | - | - | 140mA | CE, CUR, TUV, UL | - | - | - | 4200 RPM | Ball | Tubeaxial | - | 48.0 dB(A) | 24V~56VDC | 0.370 in H2O (92.2 Pa) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() KD2406PTS3.13.A.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | Axial | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF40100V1-1000U-G99 Sunon Fans | 295 |
| - | 14 Weeks | - | Thermoplastic | 0.035lb 15.88g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | MagLev® MF | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 680mW | - | - | 0.136A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | 7000 RPM | Vapo-Bearing™ | Tubeaxial | - | 27.3 dB(A) | 3.5V~6VDC | 0.190 in H2O (47.3 Pa) | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMD1208PMB1-A (2).GN.IP55 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMD2406PMB1-A (2).GN.IP55 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | 0.199lb 90.26g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 24VDC | 14~158°F -10°C~70°C | - | PMD | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.430A | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE, CUR, TUV, UL | - | - | - | 8000 RPM | Ball | Tubeaxial | - | 56.0 dB(A) | 10V~27.6VDC | 0.920 in H2O (229.2 Pa) | - | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMD1238PQB3-A.(2).GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | Axial | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KDE0503PEB3-8 MS.N Sunon Fans | In Stock | - | Datasheet | - | - | - | 0.013lb 5.9g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | - | KDE | Square - 30mm Lx30mm H | - | Obsolete | Not Applicable | 2 Wire Leads | 350mW | - | - | 0.070A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | 5500 RPM | Ball | Tubeaxial | - | 16.5 dB(A) | 3.5V~6VDC | 0.060 in H2O (14.9 Pa) | - | - | - | - | - | - | - | 6.90mm | - | Non-RoHS Compliant | - | - | ||
![]() KDE0535PFB2-8 (MS.OC) Sunon Fans | In Stock | - | Datasheet | - | - | - | 0.022lb 9.98g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | - | KDE | Square - 35mm Lx35mm H | - | Obsolete | Not Applicable | 2 Wire Leads | 700mW | - | - | 0.140A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | 6000 RPM | Ball | Tubeaxial | - | 21.0 dB(A) | 3.5V~6VDC | 0.080 in H2O (19.9 Pa) | - | - | - | - | - | - | - | 10.00mm | - | Non-RoHS Compliant | - | - | ||
![]() KDE1204PFB1 ( MS.M ) Sunon Fans | In Stock | - | Datasheet | - | - | - | 0.035lb 15.88g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | KDE | Square - 40mm Lx40mm H | - | Obsolete | Not Applicable | 3 Wire Leads | 1W | - | - | 0.080A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | 7400 RPM | Ball | Tubeaxial | - | 31.0 dB(A) | 5V~13.8VDC | 0.180 in H2O (44.8 Pa) | - | - | - | Speed Sensor (Tach) | - | - | - | 10.00mm | - | Non-RoHS Compliant | - | - |