- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Construction | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | Cable Length | Rated Current | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Rated Power | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KD2406PTB2.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | 0.123lb 55.79g | - | - | - | 24VDC | - | - | - | KD | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | - | - | 0.056A | 1.3W | - | - | - | 56mA | CE, CUR, TUV, UL | - | - | - | - | 3800 RPM | Ball | Tubeaxial | - | 30.0 dB(A) | - | 0.150 in H2O (37.4 Pa) | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() KDE0505PHS3 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | 2000 | KDE | Square - 52mm Lx52mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 1.2W | 5V | - | 1.2W | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 4000 RPM | Sleeve | Tubeaxial | - | 24.0 dB(A) | - | 0.120 in H2O (29.9 Pa) | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() UB393-500B Sunon Fans | 48 |
| - | 14 Weeks | - | - | - | 0.002lb 0.91g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | - | - | MagLev® UB, Mighty Mini | Square - 9mm Lx9mm H | Active | Not Applicable | 3 Wire Leads | - | - | 280mW | - | - | 0.092A | - | IP58 - Dust Protected, Waterproof | - | - | - | CE | - | - | - | - | 17400 RPM | Vapo-Bearing™ | Blower | - | 25.0 dB(A) | 2V~3.5VDC | 0.065 in H2O (16.2 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() EE80202S3-000U-999 Sunon Fans | In Stock | - | - | - | - | - | - | 0.146lb 66.22g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 35000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | Bulk | - | EE | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 1.06W | - | - | 0.044A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 2600 RPM | Sleeve | Tubeaxial | - | 30.0 dB(A) | 8V~27.6VDC | 0.120 in H2O (29.9 Pa) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EE70202S3-000U-999 Sunon Fans | In Stock | - | - | - | - | - | - | 0.133lb 60.33g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 35000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | Bulk | - | EE | Square - 70mm Lx70mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 1.06W | - | - | 0.044A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 2600 RPM | Sleeve | Tubeaxial | - | 26.0 dB(A) | 8V~27.6VDC | 0.090 in H2O (22.4 Pa) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EE80201S2-000U-999 Sunon Fans | In Stock | - | - | - | - | - | - | 0.146lb 66.22g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 35000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | EE | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 1.32W | - | - | 0.110A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 3000 RPM | Sleeve | Tubeaxial | - | 35.0 dB(A) | 4.5V~13.8VDC | 0.160 in H2O (39.8 Pa) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EE80152S2-000U-999 Sunon Fans | In Stock | - | - | - | - | - | - | 0.154lb 69.85g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 35000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | Bulk | 2016 | EE | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 1.56W | - | - | 0.650A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 2700 RPM | Sleeve | Tubeaxial | - | 32.0 dB(A) | 8V~27.6VDC | 0.110 in H2O (27.4 Pa) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() UF3F3-700B Sunon Fans | 457 |
| - | 14 Weeks | - | - | - | 0.003lb 1.36g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | - | - | MagLev® UF, Mighty Mini | Square - 15mm Lx15mm H | Active | Not Applicable | 2 Wire Leads | - | - | 100mW | - | - | 0.036A | - | IP58 - Dust Protected, Waterproof | - | - | - | CE | - | - | - | - | 14500 RPM | Vapo-Bearing™ | Tubeaxial | - | 30.0 dB(A) | 2V~3.5VDC | 0.082 in H2O (20.4 Pa) | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | ||
![]() PF40281B1-000U-S99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | Thermoplastic | 0.093lb 42.18g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2015 | PF | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | 0.510A | 6.12W | - | - | - | 510mA | CE, CUR, TUV, UL | - | - | 150mm | - | 17600 RPM | Ball | Tubeaxial | - | 56.0 dB(A) | 6.5V~13.2VDC | 1.950 in H2O (485.7 Pa) | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() ME70151V2-000U-A99 Sunon Fans | 66 | - | - | 14 Weeks | - | - | Thermoplastic | 0.091lb 41.28g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2013 | MagLev® ME | Square - 70mm Lx70mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 890mW | - | - | - | 890mW | - | - | - | 74mA | CE, CUR, TUV, UL | - | - | 300mm | - | 2800 RPM | Vapo-Bearing™ | Tubeaxial | - | 26.5 dB(A) | 4.5V~13.8VDC | 0.090 in H2O (22.4 Pa) | - | Auto Restart | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MF20080V1-1000U-A99 Sunon Fans | 362 |
| Datasheet | 14 Weeks | - | - | Thermoplastic | 0.009lb 4.08g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | Bulk | - | MagLev® MF | Square - 20mm Lx20mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 450mW | - | - | 0.090A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 15000 RPM | Vapo-Bearing™ | Tubeaxial | - | 23.0 dB(A) | 2.8V~6VDC | 0.240 in H2O (59.8 Pa) | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | ||
![]() PE60252B1-000U-A99 Sunon Fans | 2780 |
| - | 14 Weeks | Flanges | - | Plastic | 0.167lb 75.75g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2013 | PE | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 3.72W | - | 0.155A | 3.72W | - | - | - | 155mA | CE, CUR, TUV, UL | - | - | 300mm | - | 6900 RPM | Ball | Tubeaxial | - | 44.0 dB(A) | 10V~27.6VDC | 0.540 in H2O (134.5 Pa) | - | Auto Restart | 25mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MB50151V2-000U-A99 Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | Plastic | 0.086lb 39.01g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2013 | MagLev® MB | Square - 50mm Lx50mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 650mW | - | 0.054A | 650mW | - | 50mm | - | 54mA | CE, CUR, TUV, UL | 12V | 70000 hours | - | - | 4700 RPM | Vapo-Bearing™ | Tubeaxial | 650mW | 29.0 dB(A) | 6V~13.8VDC | 0.170 in H2O (42.3 Pa) | - | Auto Restart | 15mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PMB2475PNB2-AY.(2).GN Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 24VDC | 14~158°F -10°C~70°C | - | - | PMB | Square/Rounded - 75.7mm Lx75.7mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 3.4W | - | - | 0.140A | - | - | - | RADIAL | - | CE, CUR, TUV, UL | - | - | - | 0.14A | 3000 RPM | Ball | Blower | - | 40.5 dB(A) | 10V~27.6VDC | 0.480 in H2O (119.6 Pa) | 3.4W | Auto Restart | - | 75.7mm | 30mm | ROHS3 Compliant | - | - | ||
![]() KDE0504PFS2-8 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | 0.044lb 19.96g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | - | 2000 | KDE | Square - 40mm Lx40mm H | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 600mW | 600mW | 5V | 0.110A | 600mW | - | - | - | 110mA | cUR, UL | - | - | - | - | 6000 RPM | Sleeve | Tubeaxial | - | 24.0 dB(A) | 4V~6VDC | 0.130 in H2O (32.4 Pa) | - | - | - | - | 10.50mm | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HA40101V4-000U-C99 Sunon Fans | In Stock | - | - | 14 Weeks | Flanges | Axial | - | 0.032lb 14.51g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2008 | MagLev® HA | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 430mW | 800mW | - | 0.031A | 800mW | - | - | - | 65mA | CE, CUR, TUV, UL | - | 60000 hours | - | - | 5000 RPM | Vapo-Bearing™ | Tubeaxial | - | 15.7 dB(A) | 4.5V~13.8VDC | 0.090 in H2O (22.4 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() MB40201V1-000U-F99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.068lb 30.84g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® MB | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.070A | 840mW | - | - | - | 70mA | CE, CUR, TUV, UL | - | - | - | - | 7200 RPM | Vapo-Bearing™ | Tubeaxial | - | 25.5 dB(A) | 4.5V~13.8VDC | 0.210 in H2O (52.3 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF60101V1-1000U-F99 Sunon Fans | 226 |
| - | 14 Weeks | - | - | - | 0.051lb 23.13g | - | - | - | 12VDC | - | - | - | MagLev® MF | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 1.3W | - | - | 0.108A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 4000 RPM | Vapo-Bearing™ | Tubeaxial | - | 28.5 dB(A) | - | 0.120 in H2O (29.9 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() PF92251V1-1000U-F99 Sunon Fans | 48 |
| - | 14 Weeks | - | - | - | 0.234lb 106.14g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® PF | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 4.44W | - | - | 0.370A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | 4500 RPM | Vapo-Bearing™ | Tubeaxial | - | 45.5 dB(A) | 6V~13.8VDC | 0.350 in H2O (87.2 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() PF97331BX-B00U-G99 Sunon Fans | 49 |
| - | 14 Weeks | - | - | - | 0.406lb 184.16g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2015 | PF | Rectangular/Rounded - 97mm Lx95mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 42W | - | - | 3.50A | 4.2W | - | - | - | 3.5A | CE, CUR, TUV, UL | - | - | - | - | 6800 RPM | Ball | Blower | - | 63.2 dB(A) | 6V~12.6VDC | 5.220 in H2O (1300.3 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - |