- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Construction | Current Rating | Approval Agency | Cable Length | Rated Current | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF92251V3-000U-F99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.227lb 102.97g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2016 | MagLev® PF | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.260A | 3.1W | - | - | 260mA | CE, CUR, TUV, UL | - | - | 3900 RPM | Vapo-Bearing™ | Tubeaxial | 42.0 dB(A) | 6V~13.8VDC | 0.250 in H2O (62.3 Pa) | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() KDE0545PFS2-8 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | - | 2000 | KDE | Square - 45mm Lx45mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 600mW | 600mW | 5V | - | 600mW | - | - | - | - | - | - | - | Sleeve | Tubeaxial | - | - | - | - | - | - | - | - | 10.00mm | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() KDE0504PEB3-8 MS Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.017lb 7.71g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | 2000 | KDE | Square - 40mm Lx40mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 450mW | - | - | 0.090A | - | - | - | - | CE, CUR, TUV, UL | - | - | 5000 RPM | Ball | Tubeaxial | 23.0 dB(A) | 3V~6VDC | 0.060 in H2O (14.9 Pa) | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() B0503AFB1-8 MS Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.023lb 10.43g | - | - | - | 5VDC | - | 2002 | - | Square - 30mm Lx30mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 950mW | - | - | 0.190A | - | - | - | - | - | - | - | 10000 RPM | Ball | Blower | 36.0 dB(A) | - | 0.350 in H2O (87.2 Pa) | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() KD1204PFB3 H Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.034lb 15.42g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | 2001 | KD | Square - 40mm Lx40mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 600mW | - | - | 0.050A | - | - | - | - | CE, CUR, TUV, UL | - | - | 5200 RPM | Ball | Tubeaxial | 24.0 dB(A) | 5V~13.8VDC | 0.100 in H2O (24.9 Pa) | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PMB1297PYB1- A . Y (2) Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.408lb 185.07g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | PMB | Rectangular/Rounded - 97.2mm Lx94.4mm H | yes | Obsolete | Not Applicable | 2 Wire Leads | - | - | 8.6W | - | - | 0.720A | - | - | RADIAL | - | CE, CUR, TUV, UL | - | 0.72A | 3600 RPM | Ball | Blower | 55.8 dB(A) | 10.2V~13.8VDC | 0.920 in H2O (229.2 Pa) | - | 8.6W | - | - | 94.4mm | 33mm | Non-RoHS Compliant | - | - | ||
![]() KDE0503PEB1-8 ( MS.N ) Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.013lb 5.9g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | - | KDE | Square - 30mm Lx30mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 900mW | - | - | 0.180A | - | - | - | - | CE, CUR, TUV, UL | - | - | 9500 RPM | Ball | Tubeaxial | 28.0 dB(A) | 3V~6VDC | 0.140 in H2O (34.9 Pa) | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() EEC0254B1-000U-G99 Sunon Fans | 49 |
| - | 14 Weeks | - | - | - | 0.346lb 156.94g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | EEC | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 5.7W | - | - | 0.119A | 5.8W | - | - | 120mA | CE, CUR, TUV, UL | - | - | 3100 RPM | Ball | Tubeaxial | 44.5 dB(A) | 24V~56VDC | 0.280 in H2O (69.7 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMB1275PNB4-AY (2).GN.IP55 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | PMB | Square/Rounded - 75.7mm Lx75.7mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1W | - | - | 0.080A | - | IP55 - Dust Protected, Water Resistant | - | - | CE, CUR, TUV, UL | - | - | 1900 RPM | Ball | Blower | 28.0 dB(A) | 6V~13.8VDC | 0.150 in H2O (37.3 Pa) | - | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | ||
![]() PSD48H0AZBX-A(2).Z.F.GN Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | Aluminium | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ME40100V1-000U-G99 Sunon Fans | 350 | - | Datasheet | 14 Weeks | - | Axial | Thermoplastic | 0.03lb 13.61g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 2016 | MagLev® ME | Square - 40mm Lx40mm H | - | Obsolete | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 1.08W | - | - | 0.215A | 1.08W | - | - | 215mA | CE, CUR, TUV, UL | - | - | 7000 RPM | Vapo-Bearing™ | Tubeaxial | 32.0 dB(A) | 3.5V~6VDC | 0.190 in H2O (47.3 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | 10.00mm | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() B0502AFB2-8 Sunon Fans | In Stock | - | Datasheet | - | Wire | - | - | 0.02lb 9.07g | - | - | - | - | - | 2002 | - | Square - 25mm Lx25mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 650mW | 5V | 0.120A | 650mW | - | - | 120mA | CE, CUR, TUV, UL | - | - | 10000 RPM | Ball | Blower | 32.0 dB(A) | - | 0.230 in H2O (57.3 Pa) | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MC30100V1-000U-F99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.019lb 8.62g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | MagLev® MC | Square - 30mm Lx30mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.120A | 600mW | - | - | 120mA | CE, CUR, TUV, UL | - | - | 9500 RPM | Vapo-Bearing™ | Tubeaxial | 23.0 dB(A) | 2.5V~6VDC | 0.150 in H2O (37.3 Pa) | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() EE80252B1-000U-G99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | Thermoplastic | 0.165lb 74.84g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2016 | EE | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.073A | 1.8W | - | - | 73mA | CE, CUR, TUV, UL | 300mm | - | 3200 RPM | Ball | Tubeaxial | 33.0 dB(A) | 10V~27.6VDC | 0.180 in H2O (44.8 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() PF92251V1-000U-G99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | Thermoplastic | 0.227lb 102.97g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2011 | MagLev® PF | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.393A | 4.7W | - | - | 393mA | CE, CUR, TUV, UL | - | - | 4500 RPM | Vapo-Bearing™ | Tubeaxial | 46.0 dB(A) | 6V~13.8VDC | 0.350 in H2O (87.2 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMD1208PMB1-A (2) Sunon Fans | In Stock | - | - | - | - | - | - | 0.386lb 175.09g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | 2002 | PMD | Square - 80mm Lx80mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 9.1W | - | - | 0.760A | - | - | - | - | CE, CUR, TUV, UL | - | 0.76A | 5700 RPM | Ball | Tubeaxial | 55.2 dB(A) | 10.2V~13.8VDC | 0.740 in H2O (184.3 Pa) | DC FAN | 9.1W | - | - | 80mm | 38mm | Non-RoHS Compliant | - | - | ||
![]() GB1205PKV3-8AY Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.073lb 33.11g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | 2008 | GB | Square/Rounded - 50mm Lx50mm H | yes | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 1W | 12V | 0.090A | 1.1W | - | RADIAL | 90mA | CE, CUR, TUV, UL | - | - | 4400 RPM | Vapo-Bearing™ | Blower | 30.0 dB(A) | 5V~13.8VDC | 0.460 in H2O (114.6 Pa) | - | - | - | - | 50mm | 20mm | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() ME80251V1-000U-G99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | Thermoplastic | 0.171lb 77.56g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2011 | MagLev® ME | Square - 80mm Lx80mm H | - | Obsolete | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 1.7W | - | - | 0.145A | 1.7W | - | - | 145mA | CE, CUR, TUV, UL | - | - | 3200 RPM | Vapo-Bearing™ | Tubeaxial | 33.0 dB(A) | 4.5V~13.8VDC | 0.180 in H2O (44.8 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | 25.00mm | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() PMD1208PTB1-A.(2).GN Sunon Fans | In Stock | - | - | - | - | Axial | - | 0.22lb 99.79g | - | - | - | - | 14~158°F -10°C~70°C | - | PMD | Square - 80mm Lx80mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 4.8W | 12V | 0.400A | 4.8W | - | - | 400mA | CE, CUR, TUV, UL | - | - | 4700 RPM | Ball | Tubeaxial | 47.0 dB(A) | 6V~13.8VDC | 0.430 in H2O (107.1 Pa) | - | - | - | 25mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MB60101V1-000U-F99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.064lb 29.03g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | MagLev® MB | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.120A | 1.44W | - | - | 120mA | CE, CUR, TUV, UL | - | - | 4000 RPM | Vapo-Bearing™ | Tubeaxial | 28.5 dB(A) | 4.5V~13.8VDC | 0.120 in H2O (29.9 Pa) | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - |