- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Mounting Hole Spacing | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Construction | Current Rating | Approval Agency | Operating Supply Voltage | Rated Current | RPM | Hole Diameter | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MB40200V1-000U-G99 Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | Thermoplastic | 0.066lb 29.94g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | 2010 | MagLev® MB | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.190A | 950mW | - | - | - | 190mA | CE, CUR, TUV, UL | - | - | 7200 RPM | - | Vapo-Bearing™ | Tubeaxial | 25.5 dB(A) | 3.5V~6VDC | 0.210 in H2O (52.3 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() PF92251V1-000U-G99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | Thermoplastic | 0.227lb 102.97g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2011 | MagLev® PF | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.393A | 4.7W | - | - | - | 393mA | CE, CUR, TUV, UL | - | - | 4500 RPM | - | Vapo-Bearing™ | Tubeaxial | 46.0 dB(A) | 6V~13.8VDC | 0.350 in H2O (87.2 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMD1208PMB1-A (2) Sunon Fans | In Stock | - | - | - | - | - | - | 0.386lb 175.09g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2002 | PMD | Square - 80mm Lx80mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 9.1W | - | - | 0.760A | - | - | - | - | - | CE, CUR, TUV, UL | - | 0.76A | 5700 RPM | - | Ball | Tubeaxial | 55.2 dB(A) | 10.2V~13.8VDC | 0.740 in H2O (184.3 Pa) | DC FAN | 9.1W | - | - | 80mm | 38mm | Non-RoHS Compliant | - | - | ||
![]() GB1205PKV3-8AY Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.073lb 33.11g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 14~158°F -10°C~70°C | - | 2008 | GB | Square/Rounded - 50mm Lx50mm H | yes | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 1W | 12V | 0.090A | 1.1W | - | - | RADIAL | 90mA | CE, CUR, TUV, UL | - | - | 4400 RPM | - | Vapo-Bearing™ | Blower | 30.0 dB(A) | 5V~13.8VDC | 0.460 in H2O (114.6 Pa) | - | - | - | - | 50mm | 20mm | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() ME80251V1-000U-G99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | Thermoplastic | 0.171lb 77.56g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2011 | MagLev® ME | Square - 80mm Lx80mm H | - | Obsolete | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 1.7W | - | - | 0.145A | 1.7W | - | - | - | 145mA | CE, CUR, TUV, UL | - | - | 3200 RPM | - | Vapo-Bearing™ | Tubeaxial | 33.0 dB(A) | 4.5V~13.8VDC | 0.180 in H2O (44.8 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | 25.00mm | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MB60251V1-000U-G99 Sunon Fans | In Stock | - | - | - | - | - | Thermoplastic | 0.126lb 57.15g | - | - | - | - | 12VDC | - | - | 2010 | MagLev® MB | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 1.5W | - | - | 0.125A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | 4500 RPM | - | Vapo-Bearing™ | Tubeaxial | 33.5 dB(A) | - | 0.210 in H2O (52.3 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() PMB1275PNB2-AY (2).GN.IP55 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 12VDC | 14~158°F -10°C~70°C | - | - | PMB | Square/Rounded - 75.7mm Lx75.7mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.8W | - | - | 0.230A | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE, CUR, TUV, UL | - | - | 3000 RPM | - | Ball | Blower | 40.5 dB(A) | 6V~13.8VDC | 0.480 in H2O (119.6 Pa) | - | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | ||
![]() MC30101V1-000U-F99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.019lb 8.62g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® MC | Square - 30mm Lx30mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.048A | 580mW | - | - | - | 48mA | CE, CUR, TUV, UL | - | - | 9500 RPM | - | Vapo-Bearing™ | Tubeaxial | 23.0 dB(A) | 4.5V~13.8VDC | 0.150 in H2O (37.3 Pa) | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() MC35101V1-000U-G99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | Thermoplastic | 0.024lb 10.89g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | MagLev® MC | Square - 35mm Lx35mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.060A | 720mW | - | - | - | 60mA | CE, CUR, TUV, UL | - | - | 9500 RPM | - | Vapo-Bearing™ | Tubeaxial | 28.0 dB(A) | 4.5V~13.8VDC | 0.180 in H2O (44.8 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() EE50101S2-1000U-999 Sunon Fans | 10 |
| - | 14 Weeks | - | - | Thermoplastic | 0.043lb 19.5g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 35000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | EE | Square - 50mm Lx50mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 900mW | - | - | 0.075A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | 4700 RPM | - | Sleeve | Tubeaxial | 25.6 dB(A) | 6V~13.8VDC | 0.110 in H2O (27.4 Pa) | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PF80251V1-1000U-F99 Sunon Fans | 279 |
| - | 14 Weeks | - | - | - | 0.201lb 91.17g | - | - | - | - | 12VDC | - | - | - | MagLev® PF | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 3.72W | - | - | 0.310A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | 4800 RPM | - | Vapo-Bearing™ | Tubeaxial | 44.7 dB(A) | 6V~13.8VDC | 0.410 in H2O (102.1 Pa) | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() HA30101V3-1000U-A99 Sunon Fans | 4595 |
| Datasheet | 14 Weeks | - | - | Thermoplastic | 0.018lb 8.16g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® HA | Square - 30mm Lx30mm H | - | Active | Not Applicable | 2 Wire Leads | - | - | 300mW | - | - | 0.025A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | 7000 RPM | - | Vapo-Bearing™ | Tubeaxial | 15.1 dB(A) | 6V~13.8VDC | 0.100 in H2O (24.9 Pa) | - | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF30101V1-1000U-A99 Sunon Fans | 2607 |
| Datasheet | 14 Weeks | - | - | Thermoplastic | 0.018lb 8.16g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | Bulk | - | MagLev® MF | Square - 30mm Lx30mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 660mW | - | - | 0.055A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | 11500 RPM | - | Vapo-Bearing™ | Tubeaxial | 23.0 dB(A) | 6V~13.8VDC | 0.250 in H2O (62.3 Pa) | - | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMB4812PLB3-A.(2).GN Sunon Fans | In Stock | - | - | 14 Weeks | Flanges | 120 | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 105 mm | - | - | 14~158°F -10°C~70°C | - | - | PMB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 5.8W | 48V | 0.120A | - | - | 32mm | RADIAL | - | CUR, TUV, UL | 48V | 0.12A | 2100 RPM | 4.3 mm | Ball | Blower | 49.6 dB(A) | 24V~55.2VDC | 0.640 in H2O (160.0 Pa) | - | - | Auto Restart | 120mm | - | - | ROHS3 Compliant | - | - | ||
![]() KDE0535PFB3-8 MS.OC Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.022lb 9.98g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 5VDC | 14~158°F -10°C~70°C | - | - | KDE | Square - 35mm Lx35mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 350mW | - | - | 0.070A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | 4500 RPM | - | Ball | Tubeaxial | 18.0 dB(A) | 3.5V~6VDC | 0.050 in H2O (12.4 Pa) | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GF80251B3-000U-AC9 Sunon Fans | 26 |
| - | 14 Weeks | - | - | - | 0.232lb 105.23g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2014 | GF | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.4W | - | - | 0.200A | - | IP56 - Dust Protected, Water Resistant | - | - | - | CE, CUR, TUV, UL | - | - | 4200 RPM | - | Ball | Tubeaxial | 44.5 dB(A) | 6V~13.8VDC | 0.300 in H2O (74.7 Pa) | - | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | ||
![]() KDE0502PFB3-8 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 2000 | KDE | Square - 25mm Lx25mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 350mW | 5V | - | 350mW | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() KDE2408PTB2-6A ( 318 ) Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.22lb 99.79g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 24VDC | 14~158°F -10°C~70°C | - | - | KDE | Square - 80mm Lx80mm H | - | Obsolete | Not Applicable | 2 Wire Leads | - | - | 1.9W | - | - | 0.080A | - | - | - | - | - | - | - | - | 2800 RPM | - | Ball | Tubeaxial | 32.5 dB(A) | 20.4V~27.6VDC | 0.200 in H2O (49.8 Pa) | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() KDE2406PHV1 MS.A.GN Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.093lb 42.18g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 24VDC | 14~158°F -10°C~70°C | - | - | MagLev® KDE | Square - 60mm Lx60mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 1.9W | - | - | 0.080A | - | - | - | - | - | CE, CUR, TUV, UL | - | 0.077A | 4300 RPM | - | Vapo-Bearing™ | Tubeaxial | 36.0 dB(A) | 13.8V~27.6VDC | 0.180 in H2O (44.8 Pa) | DC FAN | 1.9W | - | - | 60mm | 15mm | ROHS3 Compliant | - | - | ||
![]() MF25060V1-1000U-A99 Sunon Fans | 1975 | - | - | 14 Weeks | - | - | - | 0.012lb 5.44g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | Bulk | - | MagLev® MF | Square - 25mm Lx25mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 580mW | - | - | 0.115A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | 13000 RPM | - | Vapo-Bearing™ | Tubeaxial | 24.8 dB(A) | 2.5V~6VDC | 0.230 in H2O (57.3 Pa) | - | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - |