- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | Life (Hours) | Speed | Rated Current | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Rated Voltage | Thermal Support Device Type | Rated Power | Features | Pressure | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GB0535ADV3-8 Sunon Fans | In Stock | - | Datasheet | - | Wire | - | - | 0.026lb 11.79g | Aluminum | Polybutylene Terephthalate (PBT) | - | - | 14~194°F -10°C~90°C | 2000 | GB | Square - 34.8mm Lx34.8mm H | Obsolete | Not Applicable | 2 Wire Leads | - | 800mW | 5V | 0.050A | 250mW | - | 50mA | CE, CUR, TUV, UL | - | - | - | 5000 RPM | Vapo-Bearing™ | Blower | 19.5 dB(A) | 3V~6VDC | 0.130 in H2O (32.4 Pa) | - | - | - | - | - | 34.8mm | - | - | Non-RoHS Compliant | ||
![]() KD1206PKB1.(2).GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | 52g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | - | - | KD | Square - 60mm Lx60mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 1.9W | - | - | 0.154A | - | - | - | CE, CUR, TUV, UL | - | - | 0.154A | 4500 RPM | Ball | Tubeaxial | 34.5 dB(A) | 4.5V~13.8VDC | 0.180 in H2O (44.8 Pa) | - | DC FAN | 1.9W | - | - | 60mm | 60mm | 20mm | ROHS3 Compliant | ||
![]() PMD4812PMB2-A (2).GN.IP55 Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SG38281B1-000U-S99 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | 0.077lb 34.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2012 | SG | Square - 38mm Lx38mm H | Obsolete | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.520A | 6.24W | - | 520mA | CUR, TUV, UL | 70000 hours | - | - | 19000 RPM | Ball | Tubeaxial | 56.2 dB | 10.2V~13.8VDC | 1.470 in H2O (366.2 Pa) | - | DC FAN | - | PWM Control, Speed Sensor (Tach) | - | - | 38mm | 28mm | ROHS3 Compliant | ||
![]() SG38281B1-000U-F99 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | Thermoplastic | 0.077lb 34.93g | - | - | 70000 Hrs @ 40°C | 12VDC | - | 2012 | SG | Square - 38mm Lx38mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.520A | 6.24W | - | 520mA | CUR, TUV, UL | - | - | - | 19000 RPM | Ball | Tubeaxial | 56.2 dB | - | 1.470 in H2O (366.2 Pa) | - | DC FAN | - | Auto Restart, Locked Rotor Sensor | - | - | 38mm | 28mm | ROHS3 Compliant | ||
![]() GB0535ACB1-8.C883.GN Sunon Fans | In Stock | - | Datasheet | - | Wire | - | - | - | - | - | - | 5VDC | - | - | MagLev® GB | Square - 34.8mm Lx34.8mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | - | 800mW | - | - | CE, CUR, TUV, UL | - | - | - | - | Ball | Blower | - | - | - | - | - | - | - | - | 34.8mm | - | - | ROHS3 Compliant | ||
![]() KDE1208PTB1-6AR Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 2000 | KDE | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 2.6W | 12V | - | 2.6W | - | - | CE, CUR, TUV, UL | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | Locked Rotor Sensor | - | - | - | - | Non-RoHS Compliant | ||
![]() GB0545AFB1-8 Sunon Fans | In Stock | - | Datasheet | - | Wire | - | - | 0.048lb 21.77g | Aluminum | Polybutylene Terephthalate (PBT) | - | - | 14~194°F -10°C~90°C | 2001 | GB | Square - 45mm Lx45mm H | Obsolete | Not Applicable | 2 Wire Leads | - | 350mW | 5V | 0.070A | 350mW | - | 70mA | CE, CUR, TUV, UL | - | - | - | 5500 RPM | Ball | Blower | 30.0 dB(A) | 3V~6VDC | 0.260 in H2O (64.8 Pa) | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KDE0502PEV1-8(MS.N) Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | 0.011lb 4.99g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | - | KDE | Square - 25mm Lx25mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 5V | 0.160A | 800mW | - | 160mA | CE, CUR, TUV, UL | - | - | - | 13000 RPM | Vapo-Bearing™ | Tubeaxial | 31.0 dB(A) | 3V~6VDC | 0.220 in H2O (54.8 Pa) | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() GB0535ADB3-8 Sunon Fans | In Stock | - | Datasheet | - | Wire | - | - | 0.026lb 11.79g | Aluminum | Polybutylene Terephthalate (PBT) | - | - | 14~194°F -10°C~90°C | 2001 | GB | Square - 34.8mm Lx34.8mm H | Obsolete | Not Applicable | 2 Wire Leads | - | 800mW | 5V | 0.050A | 250mW | - | 50mA | CE, CUR, TUV, UL | - | - | - | 5000 RPM | Ball | Blower | 20.0 dB(A) | 3V~6VDC | 0.130 in H2O (32.4 Pa) | - | - | - | - | - | 34.8mm | - | - | Non-RoHS Compliant | ||
![]() KD1208PTS3 H Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.204lb 92.53g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | 2000 | KD | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | 1.6W | - | - | 0.130A | - | - | - | CE, CSA, TUV, UL | - | - | - | 2300 RPM | Sleeve | Tubeaxial | 25.0 dB(A) | 5V~13.8VDC | 0.120 in H2O (29.9 Pa) | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MF50100V2-1000U-A99 Sunon Fans | 1662 |
| Datasheet | - | - | - | - | 0.043lb 19.5g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | MagLev® MF | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | 430mW | - | - | 0.085A | - | - | - | CE, cURus, TUV, UL | - | - | - | 4800 RPM | Vapo-Bearing™ | Tubeaxial | 25.6 dB(A) | 3.5V~6VDC | 0.110 in H2O (27.4 Pa) | - | - | - | Auto Restart | - | - | - | - | ROHS3 Compliant | ||
![]() PE60201BX-000U-A99 Sunon Fans | 49 |
| - | 14 Weeks | - | Axial | Plastic | 0.115lb 52.16g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2013 | MagLev® PE | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 2.76W | - | 0.230A | 2.76W | - | 230mA | CE, CUR, TUV, UL | - | - | - | 5500 RPM | Ball | Tubeaxial | 41.0 dB(A) | 6V~13.8VDC | 0.350 in H2O (87.2 Pa) | - | - | - | Auto Restart | - | 20mm | - | - | ROHS3 Compliant | ||
![]() KD1206PTS3.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 12VDC | - | - | MagLev® KD | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | Sleeve | Tubeaxial | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HA40201V4-000U-C99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | MagLev® HA | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | 600mW | - | - | 0.046A | - | - | - | CE, CUR, TUV, UL | - | - | - | 4700 RPM | Vapo-Bearing™ | Tubeaxial | 12.8 dB(A) | 4.5V~13.8VDC | 0.080 in H2O (19.9 Pa) | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | ||
![]() GB1206AHV1-A.V1.B2170.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Aluminum | - | - | 12VDC | - | - | GB | Square/Rounded - 60mm Lx60mm H | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Vapo-Bearing™ | Blower | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PSD1204PBB1-A(2).Z.R.PWM.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMD2409PMB2-A (2).GN.IP55 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMD4808PMB1-A (2).GN.IP55 Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMD2406PTB2-A.(2).U.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | 75g | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 6100 rpm | 0.121A | - | BALL | - | 42 dB | - | - | 24V | DC FAN | 2.9W | - | 10.67 mmH2O | 60mm | 60mm | 25mm | ROHS3 Compliant |