- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GB1206PHV2-AY.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | MagLev® GB | Square/Rounded - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 800mW | - | - | 0.070A | - | - | - | CE, CUR, TUV, UL | 4200 RPM | Vapo-Bearing™ | Blower | 36.0 dB(A) | 6V~13.8VDC | 0.320 in H2O (79.7 Pa) | - | Auto Restart, Locked Rotor Protection | - | - | - | ROHS3 Compliant | - | ||
![]() KD2405PHS2.GN.C1500 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | - | MagLev® KD | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.3W | - | - | 0.054A | - | - | - | CUR, TUV, UL | 4700 RPM | Sleeve | Tubeaxial | 29.0 dB(A) | 14.4V~27.6VDC | 0.170 in H2O (42.3 Pa) | - | Auto Restart | - | - | - | ROHS3 Compliant | - | ||
![]() GB0535ADV1-8.B2336.GN Sunon Fans | In Stock | - | Datasheet | - | Wire | - | - | Aluminum | Polybutylene Terephthalate (PBT) | - | 5VDC | - | - | MagLev® GB | Square - 34.8mm Lx34.8mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | - | 500mW | - | - | CE, CUR, TUV, UL | - | Vapo-Bearing™ | Blower | - | - | - | - | - | 34.8mm | - | - | ROHS3 Compliant | - | ||
![]() ME50101VX-000U-A99 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | - | - | 12VDC | - | 2012 | MagLev® ME | Square - 50mm Lx50mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | Vapo-Bearing™ | Tubeaxial | 20.0 dB(A) | - | - | - | Auto Restart | - | - | - | ROHS3 Compliant | - | ||
![]() SG40281B1-000U-H99 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | 0.077lb 34.93g | - | - | 80000 Hrs @ 40°C | 12VDC | - | 2012 | SG | Square - 40mm Lx40mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.520A | 6.24W | - | 520mA | CUR, TUV, UL | 19000 RPM | Ball | Tubeaxial | 58.5 dB | - | 1.450 in H2O (361.2 Pa) | DC FAN | Auto Restart, PWM Control | - | 40mm | 28mm | ROHS3 Compliant | - | ||
![]() SG40281B1-000U-Q99 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | 0.077lb 34.93g | - | - | 80000 Hrs @ 40°C | 12VDC | - | 2012 | SG | Square - 40mm Lx40mm H | Obsolete | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.520A | 6.24W | - | 520mA | CUR, TUV, UL | 19000 RPM | Ball | Tubeaxial | 58.5 dB | - | 1.450 in H2O (361.2 Pa) | DC FAN | Locked Rotor Sensor, PWM Control | - | 40mm | 28mm | ROHS3 Compliant | - | ||
![]() KDE2408PTS3-6 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | 0.265lb 120.2g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | 2000 | KDE | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | - | 2.4W | 24V | 0.100A | 2.4W | - | 100mA | cUR, UL | 2200 RPM | Sleeve | Tubeaxial | 24.5 dB(A) | 20.4V~27.6VDC | 0.110 in H2O (27.4 Pa) | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() KDE2412PMB3-6A Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 2000 | KDE | Square - 120mm Lx120mm H | Obsolete | Not Applicable | 2 Wire Leads | - | 4W | 24V | - | 4W | - | - | CE, CUR, TUV, UL | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() KDE1208PTB3-6AR Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 2000 | KDE | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 1.4W | 12V | - | 1.4W | - | - | CE, CUR, TUV, UL | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Sensor | - | - | - | Non-RoHS Compliant | - | ||
![]() KDE1212PTB1-6AF Sunon Fans | In Stock | - | Datasheet | - | - | Axial | 0.452lb 205.02g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | 2000 | KDE | Square - 119.5mm Lx119.5mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 4.6W | 12V | 0.400A | 4.8W | - | 400mA | CE, CUR, TUV, UL | 3100 RPM | Ball | Tubeaxial | 44.5 dB(A) | 10.2V~13.8VDC | 0.280 in H2O (69.7 Pa) | - | Speed Sensor (Tach) | 119.5mm | - | - | Non-RoHS Compliant | - | ||
![]() KDE1212PTB1-6AR Sunon Fans | In Stock | - | Datasheet | - | - | Axial | 0.452lb 205.02g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | 1999 | KDE | Square - 119.5mm Lx119.5mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 4.6W | 12V | 0.400A | 4.8W | - | 400mA | CUR, TUV, UL | 3100 RPM | Ball | Tubeaxial | 44.5 dB(A) | 10.2V~13.8VDC | 0.280 in H2O (69.7 Pa) | - | Locked Rotor Sensor | 119.5mm | - | - | Non-RoHS Compliant | - | ||
![]() PMD4812PMB1-A (2).GN.IP55 Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMD1204PPBX-A(2).Z.R.PWM.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMD1204PPBX-A(2).Z.F.PWM.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSD1206PWB1-A(2).Z.F.PWM.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GF92251B3-000U-SE9 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | 2016 | GF | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KD2406PTBX.13.(2).A.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KD2445PFSX.11.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3249/UB5U3-500 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | 0.005lb 2.27g | Thermoplastic | - | 40000 Hrs @ 60°C | 5VDC | 14~158°F -10°C~70°C | 2015 | Mighty Mini | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.072A | 360mW | IP55 - Dust Protected, Water Resistant | 72mA | CE | 9500 RPM | Vapo-Bearing™ | Blower | 39.2 dB(A) | 2V~6V | 0.354 in H2O (88.2 Pa) | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() PMD1212PTB1-A (2).GN.IP55 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |