- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | Cable Length | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Height | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B0503AFB2-8 Sunon Fans | In Stock | - | Datasheet | - | Wire | - | - | 0.023lb 10.43g | - | - | - | - | - | 2002 | - | Square - 30mm Lx30mm H | Obsolete | Not Applicable | 2 Wire Leads | 650mW | 5V | 0.130A | 650mW | - | - | 130mA | - | - | - | - | 7500 RPM | Ball | Blower | - | 29.0 dB(A) | - | 0.250 in H2O (62.3 Pa) | - | - | Non-RoHS Compliant | - | - | ||
![]() B0503PFB2-8 Sunon Fans | In Stock | - | Datasheet | - | Wire | - | - | 0.02lb 9.07g | - | - | - | - | - | 2002 | - | Square - 30mm Lx30mm H | Obsolete | Not Applicable | 2 Wire Leads | 650mW | 5V | 0.130A | 650mW | - | - | 130mA | - | - | - | - | 7500 RPM | Ball | Blower | - | 29.0 dB(A) | - | 0.250 in H2O (62.3 Pa) | - | - | Non-RoHS Compliant | - | - | ||
![]() KDE1205PHV1.MS.GN.C1500 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GB0504AFV3-8B1289.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Aluminum | - | - | 5VDC | - | - | MagLev® GB | Square/Rounded - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | CE, cURus, TUV | - | - | - | - | Vapo-Bearing™ | Blower | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMD4807PTB2-A.(2).U.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMD2407PTB2-A (2).GN.IP55 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PSD1204PQBX-A(2).Z.F.PWM.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMD1209PMB3-A (2).GN.IP55 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMD1206PMB3-A (2).GN.IP55 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMD1209PMB2-A (2).GN.IP55 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMD1208PMB2-A (2).GN.IP55 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PMD1208PMB3-A (2).GN.IP55 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GC054006VH-8 Sunon Fans | In Stock | - | - | - | - | Axial | - | - | - | - | - | - | - | - | MagLev® GC | Square - 40mm Lx40mm H | Obsolete | Not Applicable | 2 Wire Leads | 5W | 5V | - | 5W | - | - | - | CE, CUR, TUV, UL | - | - | - | - | Vapo-Bearing™ | Tubeaxial | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() HA30101V3-000U-A99 Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | Thermoplastic | 0.019lb 8.62g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2008 | MagLev® HA | Square - 30mm Lx30mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 0.036A | 440mW | - | 10mm | 36mA | CE, CUR, TUV, UL | 12V | 60000 hours | 150mm | 7000 RPM | Vapo-Bearing™ | Tubeaxial | 440mW | 17.6 dB(A) | 4.5V~13.8VDC | 0.080 in H2O (19.9 Pa) | Auto Restart | 30mm | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() EF40201BX-000U-A99 Sunon Fans | 59 |
| - | 14 Weeks | - | Axial | Thermoplastic | 0.072lb 32.66g | - | - | - | 12VDC | - | 2013 | EF | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.053A | 640mW | - | - | 53mA | CE, CUR, TUV, UL | - | - | 305mm | 6800 RPM | Ball | Tubeaxial | - | 28.5 dB(A) | - | 0.270 in H2O (67.3 Pa) | Auto Restart | - | ROHS3 Compliant | - | - | ||
![]() KD4812PMB1-6A Sunon Fans | In Stock | - | - | - | - | Axial | - | 0.705lb 319.78g | - | - | - | - | 14~158°F -10°C~70°C | 2000 | KD | Square - 120mm Lx120mm H | Obsolete | Not Applicable | 2 Wire Leads | 9.1W | 48V | 0.190A | 9.1W | - | - | 190mA | CE, CUR, TUV, UL | - | - | - | 3000 RPM | Ball | Tubeaxial | - | 47.0 dB(A) | 20V~55VDC | 0.300 in H2O (74.7 Pa) | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() EE80252BX-000U-G99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.196lb 88.9g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | EE | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.080A | 1.9W | - | - | 80mA | CE, CUR, TUV, UL | - | - | - | 3600 RPM | Ball | Tubeaxial | - | 38.0 dB(A) | 10V~27.6VDC | 0.230 in H2O (57.3 Pa) | Auto Restart, Speed Sensor (Tach) | - | ROHS3 Compliant | - | - | ||
![]() GB0504ADB2-8 Sunon Fans | In Stock | - | Datasheet | - | Wire | - | - | 0.033lb 14.97g | Aluminum | Polybutylene Terephthalate (PBT) | - | - | 14~194°F -10°C~90°C | 2008 | GB | Square - 40mm Lx40mm H | Obsolete | Not Applicable | 2 Wire Leads | - | 5V | 0.050A | 250mW | - | - | 50mA | CE, CUR, TUV, UL | - | - | - | 6000 RPM | Ball | Blower | - | 26.0 dB(A) | 3V~6VDC | 0.230 in H2O (57.3 Pa) | - | - | Non-RoHS Compliant | - | - | ||
![]() KD1212PMBX-6A Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 2008 | KD | Square - 120mm Lx120mm H | Obsolete | Not Applicable | 2 Wire Leads | 7.5W | 12V | - | 7.5W | - | - | - | CE, CUR, TUV, UL | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MC25101V1-000U-F99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.017lb 7.71g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | MagLev® MC | Square - 25mm Lx25mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.057A | 690mW | - | - | 57mA | CE, CUR, TUV, UL | - | - | - | 13000 RPM | Vapo-Bearing™ | Tubeaxial | - | 23.0 dB(A) | 4.5V~13.8VDC | 0.250 in H2O (62.3 Pa) | Auto Restart, Locked Rotor Sensor | - | ROHS3 Compliant | - | - |