- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSD48H0AZBX-A (2).Z.GN.IP55 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EF40201B3-000U-A99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | 0.072lb 32.66g | - | - | - | 12VDC | - | - | 2013 | EF | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.034A | 410mW | - | 34mA | CE, CUR, TUV, UL | 5000 RPM | Ball | Tubeaxial | 19.0 dB(A) | - | 0.140 in H2O (34.9 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() PF80321B2-000U-AB9 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMB2412PLB3-A (2).GN.IP55 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PF92251V1-000U-F99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | 0.227lb 102.97g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2016 | MagLev® PF | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.393A | 4.7W | - | 393mA | CE, CUR, TUV, UL | 4500 RPM | Vapo-Bearing™ | Tubeaxial | 46.0 dB(A) | 6V~13.8VDC | 0.350 in H2O (87.2 Pa) | Auto Restart, Locked Rotor Sensor | ROHS3 Compliant | ||
![]() PSD24H0AZBX-A(2).Z.F.GN Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMD2412PTB3-A (2).GN.IP55 Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KDE0505PHB3 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | 2000 | KDE | Square - 52mm Lx52mm H | Obsolete | Not Applicable | 2 Wire Leads | - | 1.2W | 5V | - | 1.2W | - | - | CE, CUR, TUV, UL | 4300 RPM | Ball | Tubeaxial | 25.4 dB(A) | - | 0.140 in H2O (34.9 Pa) | - | Non-RoHS Compliant | ||
![]() KDE1212PMB1-6AF Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | 2000 | KDE | Square - 120mm Lx120mm H | Obsolete | Not Applicable | 3 Wire Leads | - | 6.8W | 12V | - | 6.8W | - | - | CE, CUR, TUV, UL | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | Non-RoHS Compliant | ||
![]() KDE2408PTS2-6 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | 2000 | KDE | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | - | 2.9W | 24V | - | 1.9W | - | - | CE, CUR, TUV, UL | 2650 RPM | Sleeve | Tubeaxial | 30.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | - | Non-RoHS Compliant | ||
![]() MB50151V1-000U-F99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | 0.085lb 38.56g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® MB | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.087A | 1.05W | - | 87mA | CE, CUR, TUV, UL | 5800 RPM | Vapo-Bearing™ | Tubeaxial | 33.0 dB(A) | 4.5V~13.8VDC | 0.230 in H2O (57.3 Pa) | Auto Restart, Locked Rotor Sensor | ROHS3 Compliant | ||
![]() MC25100V1-000U-F99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | 0.017lb 7.71g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | - | MagLev® MC | Square - 25mm Lx25mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.120A | 600mW | - | 120mA | CE, CUR, TUV, UL | 13000 RPM | Vapo-Bearing™ | Tubeaxial | 23.0 dB(A) | 2.5V~6VDC | 0.250 in H2O (62.3 Pa) | Auto Restart, Locked Rotor Sensor | ROHS3 Compliant | ||
![]() GB0504AFB1-8 Sunon Fans | In Stock | - | Datasheet | - | Wire | - | 0.04lb 18.14g | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | - | 2008 | GB | Square - 40mm Lx40mm H | Obsolete | Not Applicable | 2 Wire Leads | - | 300mW | 5V | 0.060A | 300mW | - | 60mA | CE, CUR, TUV, UL | 6500 RPM | Ball | Blower | 31.0 dB(A) | - | 0.300 in H2O (74.7 Pa) | - | Non-RoHS Compliant | ||
![]() KDE1205PHV1 MS.A.GN.C1500 Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KDE2405PHV2.MS.A.GN.C1500 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MB40202VX-000U-F99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | 0.068lb 30.84g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | - | MagLev® MB | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | 1.54W | - | - | - | 1.54W | - | 64mA | CE, CUR, TUV, UL | 8200 RPM | Vapo-Bearing™ | Tubeaxial | 27.5dB(A) | 8V~27.6VDC | 0.270 in H2O (67.3 Pa) | Auto Restart, Locked Rotor Sensor | ROHS3 Compliant | ||
![]() PSD24H0AZBX-A(2).Z.R.PWM.GN Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PSD48H0AZBX-A(2).Z.F.PWM.GN Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PF80252V3-1000U-A99 Sunon Fans | 42 |
| - | 14 Weeks | - | - | 0.201lb 91.17g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | Bulk | - | MagLev® PF | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 2.64W | - | - | 0.110A | - | - | - | CE, CUR, TUV, UL | 4200 RPM | Vapo-Bearing™ | Tubeaxial | 41.5 dB(A) | 10V~27.6VDC | 0.300 in H2O (74.7 Pa) | Auto Restart | ROHS3 Compliant | ||
![]() GE80254B2-000U-AE9 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | 2014 | GE | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |