- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Features | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF80252V2-1000U-A99 Sunon Fans | 44 |
| - | 14 Weeks | - | - | - | 0.201lb 91.17g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | Bulk | - | MagLev® PF | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 3.03W | - | - | 0.126A | - | - | - | CE, CUR, TUV, UL | 4500 RPM | Vapo-Bearing™ | Tubeaxial | - | 43.1 dB(A) | 10V~27.6VDC | 0.350 in H2O (87.2 Pa) | Auto Restart | ROHS3 Compliant | - | ||
![]() MF50100V1-1000U-A99 Sunon Fans | 561 |
| Datasheet | 2 Weeks | - | - | Thermoplastic | 0.706oz 20.01g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | - | MagLev® MF | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | 780mW | - | - | 0.155A | - | - | - | CE, CUR, TUV, UL | 5800 RPM | Vapo-Bearing™ | Tubeaxial | - | 30.7 dB(A) | 3.5V~6VDC | 0.150 in H2O (37.4 Pa) | Auto Restart | ROHS3 Compliant | - | ||
![]() PF80251B3-000U-A99 Sunon Fans | 96816218 |
| - | 14 Weeks | - | Axial | - | 0.201lb 91.17g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2016 | PF | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.223A | 2.7W | - | 223mA | CE, CUR, TUV, UL | 4200 RPM | Ball | Tubeaxial | 4.1W | 44.5 dB(A) | 6V~13.8VDC | 0.300 in H2O (74.7 Pa) | Auto Restart | ROHS3 Compliant | - | ||
![]() MF50152V2-1000U-A99 Sunon Fans | 31 |
| - | 14 Weeks | - | - | Thermoplastic | 0.073lb 33.11g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | - | MagLev® MF | Square - 50mm Lx50mm H | Active | Not Applicable | 2 Wire Leads | 650mW | - | - | 0.027A | - | - | - | CE, CUR, TUV, UL | 5000 RPM | Vapo-Bearing™ | Tubeaxial | - | 29.0 dB(A) | 8V~27.6VDC | 0.170 in H2O (42.3 Pa) | Auto Restart | ROHS3 Compliant | - | ||
![]() PF80321B3-000U-AB9 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PF92251B3-000U-F99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.228lb 103.42g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2016 | PF | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.260A | 3.1W | - | 260mA | CE, CUR, TUV, UL | 3900 RPM | Ball | Tubeaxial | - | 43.0 dB(A) | 6V~13.8VDC | 0.250 in H2O (62.3 Pa) | Auto Restart, Locked Rotor Sensor | ROHS3 Compliant | - | ||
![]() EE80252BX-000U-F99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.196lb 88.9g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | - | EE | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.080A | 1.9W | - | 80mA | CE, CUR, TUV, UL | 3600 RPM | Ball | Tubeaxial | - | 38.0 dB(A) | 10V~27.6VDC | 0.230 in H2O (57.3 Pa) | Auto Restart, Locked Rotor Sensor | ROHS3 Compliant | - | ||
![]() PF80251V3-000U-F99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.201lb 91.17g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2016 | MagLev® PF | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.223A | 2.7W | - | 223mA | CE, CUR, TUV, UL | 4200 RPM | Vapo-Bearing™ | Tubeaxial | - | 43.5 dB(A) | 6V~13.8VDC | 0.300 in H2O (74.7 Pa) | Auto Restart, Locked Rotor Sensor | ROHS3 Compliant | - | ||
![]() PF80251V1-000U-F99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.201lb 91.17g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2016 | MagLev® PF | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.341A | 4.1W | - | 341mA | CE, CUR, TUV, UL | 4800 RPM | Vapo-Bearing™ | Tubeaxial | - | 46.5 dB(A) | 6V~13.8VDC | 0.410 in H2O (102.1 Pa) | Auto Restart, Locked Rotor Sensor | ROHS3 Compliant | - | ||
![]() GB0545AFB2-8 Sunon Fans | In Stock | - | Datasheet | - | Wire | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | - | 2008 | GB | Square - 45mm Lx45mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | 5V | - | 250mW | - | - | CE, CUR, TUV, UL | - | Ball | Blower | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() KDE0504PFB2-8 A MS. Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | - | - | - | KDE | Square - 40mm Lx40mm H | Obsolete | Not Applicable | 2 Wire Leads | 350mW | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() KD1204PFB1 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | 0.034lb 15.42g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 14~158°F -10°C~70°C | - | 2008 | KD | Square - 40mm Lx40mm H | Obsolete | Not Applicable | 2 Wire Leads | - | 1.4W | 12V | 0.120A | 1.4W | - | 120mA | CE, CUR, TUV, UL | 8400 RPM | Ball | Tubeaxial | - | 34.4 dB(A) | 5V~13.8VDC | 0.190 in H2O (47.3 Pa) | - | Non-RoHS Compliant | - | ||
![]() MB40201V1-000U-G99 Sunon Fans | In Stock | - | - | - | - | Axial | Thermoplastic | 0.068lb 30.84g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | MagLev® MB | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | 840mW | - | - | 0.070A | - | - | - | CE, CUR, TUV, UL | 7200 RPM | Vapo-Bearing™ | Tubeaxial | 800mW | 25.5 dB(A) | 4.5V~13.8VDC | 0.210 in H2O (52.3 Pa) | Auto Restart, Speed Sensor (Tach) | ROHS3 Compliant | UL94 V-0 | ||
![]() PMB2475PNB3-AY (2).GN.IP55 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 24VDC | 14~158°F -10°C~70°C | - | - | PMB | Square/Rounded - 75.7mm Lx75.7mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.9W | - | - | 0.080A | - | IP55 - Dust Protected, Water Resistant | - | CE, CUR, TUV, UL | 2400 RPM | Ball | Blower | - | 33.9 dB(A) | 10V~27.6VDC | 0.270 in H2O (67.3 Pa) | Auto Restart | ROHS3 Compliant | - | ||
![]() PMB2475PNB1-AY (2).GN.IP55 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 24VDC | 14~158°F -10°C~70°C | - | - | PMB | Square/Rounded - 75.7mm Lx75.7mm H | Active | 1 (Unlimited) | 2 Wire Leads | 4.1W | - | - | 0.170A | - | IP55 - Dust Protected, Water Resistant | - | CE, CUR, TUV, UL | 3400 RPM | Ball | Blower | - | 43.5 dB(A) | 10V~27.6VDC | 0.600 in H2O (149.5 Pa) | Auto Restart | ROHS3 Compliant | - | ||
![]() PSD24H0AZBX-A(2).Z.F.PWM.GN Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSD24H0AZBX-A(2).Z.PWN.GN Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSD48H0AZBX-A(2).Z.PWN.GN Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSD48H0AZBX-A(2).Z.GN Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSD48H0AZBX-A(2).Z.R.PWM.GN Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |