- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | Cable Length | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMD2412PMB1-A (2).GN.IP55 Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3301HQ/MC30101V2-000U-A99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | MagLev® MC | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MB40202VX-000U-G99 Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | - | 0.068lb 30.84g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | - | MagLev® MB | Square - 40mm Lx40mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | 1.54W | - | - | - | 1.54W | - | 64mA | CE, CUR, TUV, UL | - | 8200 RPM | Vapo-Bearing™ | Tubeaxial | 27.5dB(A) | 8V~27.6VDC | 0.270 in H2O (67.3 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() KDE2406PTS2 Sunon Fans | In Stock | - | Datasheet | - | - | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | 2000 | KDE | Square - 60mm Lx60mm H | Obsolete | Not Applicable | 2 Wire Leads | - | 1.9W | 24V | - | 1.9W | - | - | CE, CUR, TUV, UL | - | - | Sleeve | Tubeaxial | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() GF80251B3-000U-SE9 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | 2014 | GF | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GB0535ACB1-8.B2208.GN Sunon Fans | In Stock | - | - | - | Wire | - | - | 0.022lb 9.98g | - | - | - | 5VDC | 14~158°F -10°C~70°C | - | - | MagLev® GB | Square - 34.8mm Lx34.8mm H | Obsolete | Not Applicable | 2 Wire Leads | - | - | - | 0.132A | 700mW | - | 132mA | CE, CUR, TUV, UL | - | 9500 RPM | Ball | Blower | 31.0 dB(A) | 3V~6VDC | 0.310 in H2O (77.2 Pa) | - | 34.8mm | - | ROHS3 Compliant | - | ||
![]() GM0535PFV2-8.F.GN Sunon Fans | In Stock | - | - | - | - | Axial | - | 0.023lb 10.43g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | - | Box | - | MagLev® GM | Square - 35mm Lx35mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.100A | 500mW | - | 100mA | CE, CUR, TUV, UL | - | 7500 RPM | Vapo-Bearing™ | Tubeaxial | 22.0 dB(A) | - | 0.120 in H2O (29.9 Pa) | Speed Sensor (Tach) | - | - | ROHS3 Compliant | Lead Free | ||
![]() HA30101V3-000U-F99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() ME40101VX-000U-F99 Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | - | 0.033lb 14.97g | - | - | - | 12VDC | - | - | 2016 | MagLev® ME | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.130A | 1.6W | - | 130mA | CE, CUR, TUV, UL | - | 8500 RPM | Vapo-Bearing™ | Tubeaxial | 36.1 dB(A) | - | 0.240 in H2O (59.8 Pa) | Auto Restart, Locked Rotor Sensor | - | - | ROHS3 Compliant | Lead Free | ||
![]() PMB1275PNB3-AY (2).GN.IP55 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | - | PMB | Square/Rounded - 75.7mm Lx75.7mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.6W | - | - | 0.130A | - | IP55 - Dust Protected, Water Resistant | - | CE, CUR, TUV, UL | - | 2400 RPM | Ball | Blower | 33.9 dB(A) | 6V~13.8VDC | 0.270 in H2O (67.3 Pa) | Auto Restart | - | - | ROHS3 Compliant | - | ||
![]() PMB2475PNB4-AY (2).GN.IP55 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 24VDC | 14~158°F -10°C~70°C | - | - | PMB | Square/Rounded - 75.7mm Lx75.7mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.2W | - | - | 0.050A | - | IP55 - Dust Protected, Water Resistant | - | CE, CUR, TUV, UL | - | 1900 RPM | Ball | Blower | 28.0 dB(A) | 10V~27.6VDC | 0.150 in H2O (37.4 Pa) | Auto Restart | - | - | ROHS3 Compliant | - | ||
![]() PMB2475PNB2-AY (2).GN.IP55 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 24VDC | 14~158°F -10°C~70°C | - | - | PMB | Square/Rounded - 75.7mm Lx75.7mm H | Active | 1 (Unlimited) | 2 Wire Leads | 3.4W | - | - | 0.140A | - | IP55 - Dust Protected, Water Resistant | - | CE, CUR, TUV, UL | - | 3000 RPM | Ball | Blower | 40.5 dB(A) | 10V~27.6VDC | 0.480 in H2O (119.6 Pa) | Auto Restart | - | - | ROHS3 Compliant | - | ||
![]() PSD24H0AZBX-A(2).Z.R.GN Sunon Fans | In Stock | - | - | 14 Weeks | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSD24H0AZBX-A (2).Z.GN.IP55 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PE60251B3-000U-G99 Sunon Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PF92252V3-1000U-A99 Sunon Fans | 274 |
| Datasheet | 14 Weeks | - | - | Thermoplastic | 0.234lb 106.14g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | Bulk | - | MagLev® PF | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 3.03W | - | - | 0.126A | - | - | - | CE, CUR, TUV, UL | 305mm | 3900 RPM | Vapo-Bearing™ | Tubeaxial | 41.6 dB(A) | 10V~27.6VDC | 0.250 in H2O (62.3 Pa) | Auto Restart | - | - | ROHS3 Compliant | - | ||
![]() KDE0502PEB3-8 (MS.N) Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.011lb 4.99g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~158°F -10°C~70°C | - | - | KDE | Square - 25mm Lx25mm H | Obsolete | Not Applicable | 2 Wire Leads | 400mW | - | - | 0.080A | - | - | - | CE, CUR, TUV, UL | - | 7000 RPM | Ball | Tubeaxial | 16.0 dB(A) | 3V~6VDC | 0.070 in H2O (17.4 Pa) | - | - | 6.90mm | Non-RoHS Compliant | - | ||
![]() KD1208PHB1- A.H. Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.157lb 71.21g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | - | KD | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | 2.9W | - | - | 0.240A | - | - | - | CE, CUR, TUV, UL | - | 3300 RPM | Ball | Tubeaxial | 39.5 dB(A) | 5V~13.8VDC | 0.170 in H2O (42.3 Pa) | - | - | - | Non-RoHS Compliant | - | ||
![]() KDE1202PFB3-8(V) Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.015lb 6.8g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | 2000 | KDE | Square - 25mm Lx25mm H | Obsolete | Not Applicable | 2 Wire Leads | 500mW | - | - | 0.040A | - | - | - | CE, CUR, TUV, UL | - | 7000 RPM | Ball | Tubeaxial | 22.0 dB(A) | 10.2V~13.8VDC | 0.100 in H2O (24.9 Pa) | - | - | 10.00mm | Non-RoHS Compliant | - | ||
![]() ME92251V3-000U-999 Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 0.212lb 96.16g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2008 | MagLev® ME | Square - 92mm Lx92mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 1.3W | - | - | 0.105A | - | - | - | CUR, TUV, UL | - | 2400 RPM | Vapo-Bearing™ | Tubeaxial | 28.0 dB(A) | 4.5V~13.8VDC | 0.100 in H2O (24.9 Pa) | - | - | 25.00mm | ROHS3 Compliant | - |