- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | Cable Length | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KDE0503PEB2-8 MS.N Sunon Fans | In Stock | - | Datasheet | - | - | - | 0.013lb 5.9g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | 14~194°F -10°C~90°C | - | - | KDE | Square - 30mm Lx30mm H | Obsolete | Not Applicable | 2 Wire Leads | 750mW | 0.150A | - | - | - | CE, CUR, TUV, UL | - | 7500 RPM | Ball | Tubeaxial | 24.5 dB(A) | 3V~6VDC | 0.080 in H2O (19.9 Pa) | - | 6.90mm | Non-RoHS Compliant | - | ||
![]() ME80151V1-000U-A99 Sunon Fans | 50 |
| Datasheet | 14 Weeks | Axial | Thermoplastic | 0.15lb 68.04g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | MagLev® ME | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 0.163A | 1.96W | - | 163mA | CE, CUR, TUV, UL | 300mm | 3000 RPM | Vapo-Bearing™ | Tubeaxial | 34.7 dB(A) | 4.5V~13.8VDC | 0.140 in H2O (34.9 Pa) | Auto Restart | - | ROHS3 Compliant | UL94 V-0 | ||
![]() MF25100V1-1000U-A99 Sunon Fans | 1509 |
| Datasheet | 14 Weeks | - | - | 0.016lb 7.26g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | - | MagLev® MF | Square - 25mm Lx25mm H | Active | Not Applicable | 2 Wire Leads | 530mW | 0.105A | - | - | - | CE, CUR, TUV, UL | - | 13000 RPM | Vapo-Bearing™ | Tubeaxial | 23.0 dB(A) | 2.5V~6VDC | 0.250 in H2O (62.3 Pa) | Auto Restart | - | ROHS3 Compliant | - | ||
![]() ME80151V1-000U-G99 Sunon Fans | In Stock | - | - | 14 Weeks | - | Thermoplastic | 0.15lb 68.04g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | MagLev® ME | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.163A | 1.96W | - | 163mA | CE, CUR, TUV, UL | 300mm | 3000 RPM | Vapo-Bearing™ | Tubeaxial | 34.7 dB(A) | 4.5V~13.8VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() MF60201VX-1000U-A99 Sunon Fans | 30 |
| - | 14 Weeks | - | Thermoplastic | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® MF | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 1.71W | 0.142A | - | - | - | CE, CUR, TUV, UL | - | 5700 RPM | Vapo-Bearing™ | Tubeaxial | 39.0 dB(A) | 4.5V~13.8VDC | 0.270 in H2O (67.3 Pa) | Auto Restart | - | ROHS3 Compliant | - | ||
![]() KDE0506PHV3.MS.A.GN Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4129/HA40201V4-1000U-A99 Sunon Fans | 651 |
| Datasheet | 16 Weeks | - | - | 0.068lb 30.84g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | MagLev® HA | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Position Rectangular Connector | 380mW | 0.130A | - | - | - | CE, CUR, TUV, UL | - | 4500 RPM | Vapo-Bearing™ | Tubeaxial | 12.3 dB(A) | 4.5V~13.8VDC | 0.100 in H2O (24.9 Pa) | Auto Restart | - | ROHS3 Compliant | - | ||
![]() 4147/MF80252V1-1000U-A99 Sunon Fans | 361 |
| Datasheet | 16 Weeks | - | - | 0.167lb 75.75g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | - | MagLev® MF | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Position Rectangular Connector | 1.56W | 0.065A | - | - | - | CE, CUR, TUV, UL | - | 3200 RPM | Vapo-Bearing™ | Tubeaxial | 33.0 dB(A) | 8V~27.6VDC | 0.180 in H2O (44.8 Pa) | Auto Restart | - | ROHS3 Compliant | - | ||
![]() UB3H3-700TC Sunon Fans | 599 |
| Datasheet | 14 Weeks | - | - | 0.003lb 1.36g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | - | - | MagLev® UB, Mighty Mini | Square - 17mm Lx17mm H | Active | Not Applicable | 2 Wire Leads | 100mW | 0.037A | - | IP55 - Dust Protected, Water Resistant | - | CE | - | 12500 RPM | Vapo-Bearing™ | Blower | 32.0 dB(A) | 2V~3.5VDC | 0.162 in H2O (40.3 Pa) | Auto Restart | - | ROHS3 Compliant | - | ||
![]() VF60381B1-000U-A9H Sunon Fans | 19 |
| - | 14 Weeks | - | - | 0.265lb 120.2g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | VF | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 12W | 1.00A | - | - | - | CE, CUR, TUV, UL | - | 18300 RPM | Ball | Tubeaxial | 60.9 dB(A) | 6V~13.2VDC | 4.230 in H2O (1053.6 Pa) | Auto Restart | - | ROHS3 Compliant | - | ||
![]() UF3C3-700TC Sunon Fans | 1772 |
| Datasheet | 14 Weeks | - | - | 0.002lb 0.91g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | - | - | MagLev® UF, Mighty Mini | Square - 12mm Lx12mm H | Active | Not Applicable | 2 Wire Leads | 300mW | 0.097A | - | IP55 - Dust Protected, Water Resistant | - | CE | - | 16500 RPM | Vapo-Bearing™ | Tubeaxial | 28.3 dB(A) | 2V~3.5VDC | 0.076 in H2O (18.9 Pa) | Auto Restart | - | ROHS3 Compliant | - | ||
![]() UB3C3-500TC Sunon Fans | 475 |
| Datasheet | 14 Weeks | - | - | 0.002lb 0.91g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | - | - | MagLev® UB, Mighty Mini | Square - 12mm Lx12mm H | Active | Not Applicable | 3 Wire Leads | 100mW | 0.036A | - | IP55 - Dust Protected, Water Resistant | - | CE | - | 15500 RPM | Vapo-Bearing™ | Blower | 26.0 dB(A) | 2V~3.5VDC | 0.092 in H2O (23.0 Pa) | Auto Restart, Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() UF3F3-700TC Sunon Fans | 1282 |
| Datasheet | 14 Weeks | - | - | 0.003lb 1.36g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | - | - | MagLev® UF, Mighty Mini | Square - 15mm Lx15mm H | Active | Not Applicable | 2 Wire Leads | 100mW | 0.036A | - | IP55 - Dust Protected, Water Resistant | - | CE | - | 14500 RPM | Vapo-Bearing™ | Tubeaxial | 30.0 dB(A) | 2V~3.5VDC | 0.082 in H2O (20.4 Pa) | Auto Restart | - | ROHS3 Compliant | - | ||
![]() UF3A3-500TC Sunon Fans | 931 | - | Datasheet | 14 Weeks | - | - | 0.002lb 0.91g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | - | - | MagLev® UF, Mighty Mini | Square - 10mm Lx10mm H | Active | Not Applicable | 3 Wire Leads | 290mW | 0.096A | - | IP55 - Dust Protected, Water Resistant | - | CE | - | 17000 RPM | Vapo-Bearing™ | Tubeaxial | 21.0 dB(A) | 2V~3.5VDC | 0.042 in H2O (10.4 Pa) | Auto Restart, Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() UB3H3-500TC Sunon Fans | 232 |
| Datasheet | 14 Weeks | - | - | 0.003lb 1.36g | Thermoplastic | - | - | 3VDC | 14~158°F -10°C~70°C | - | - | MagLev® UB, Mighty Mini | Square - 17mm Lx17mm H | Active | Not Applicable | 3 Wire Leads | 100mW | 0.037A | - | IP55 - Dust Protected, Water Resistant | - | CE | - | 12500 RPM | Vapo-Bearing™ | Blower | 32.0 dB(A) | 2V~3.5VDC | 0.162 in H2O (40.3 Pa) | Auto Restart, Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() UB393-700TC Sunon Fans | 48 |
| Datasheet | 14 Weeks | - | - | 0.002lb 0.91g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 3VDC | 14~158°F -10°C~70°C | - | - | MagLev® UB, Mighty Mini | Square - 9mm Lx9mm H | Active | Not Applicable | 2 Wire Leads | 280mW | 0.092A | - | IP55 - Dust Protected, Water Resistant | - | CE | - | 15500 RPM | Vapo-Bearing™ | Blower | 25.0 dB(A) | 2V~3.5VDC | 0.065 in H2O (16.2 Pa) | Auto Restart | - | ROHS3 Compliant | - | ||
![]() KD1204PKB3.(2).GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | Polybutylene Terephthalate (PBT) | - | - | 12VDC | - | - | - | KD | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 500mW | 0.044A | - | - | - | - | - | 5200 RPM | Ball | Tubeaxial | 19.0 dB(A) | - | 0.110 in H2O (27.4 Pa) | - | - | ROHS3 Compliant | - | ||
![]() PMD1209PMB1-A (2) F Sunon Fans | In Stock | - | - | - | - | - | 0.419lb 190.06g | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | - | PMD | Square - 92mm Lx92mm H | Obsolete | Not Applicable | 3 Wire Leads | 12.5W | 1.04A | - | - | - | CE, CUR, TUV, UL | - | 4900 RPM | Ball | Tubeaxial | 57.6 dB(A) | 6V~13.8VDC | 0.710 in H2O (176.9 Pa) | Speed Sensor (Tach) | - | Non-RoHS Compliant | - | ||
![]() MF35060V1-1000U-A99 Sunon Fans | 26 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MF17080V2-1000U-A99 Sunon Fans | 675 |
| - | 14 Weeks | - | - | 0.009lb 4.08g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | Bulk | - | MagLev® MF | Square - 17mm Lx17mm H | Active | 1 (Unlimited) | 2 Wire Leads | 330mW | 0.066A | - | - | - | CE, CUR, TUV, UL | - | 16500 RPM | Vapo-Bearing™ | Tubeaxial | 14.2 dB(A) | 3.3V~6VDC | 0.170 in H2O (42.3 Pa) | Auto Restart | - | ROHS3 Compliant | - |