- Bearing Type
- Series
- Noise
- Height
- Width
- Depth
- Operating Supply Voltage
- Power Rating
- Fan Type
- Housing Material
- Current Type
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Sunon DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KD1245PFS1 H Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | 12VDC | - | 2008 | KD | Square - 45mm Lx45mm H | Obsolete | Not Applicable | 2 Wire Leads | 800mW | - | CE, CUR, TUV, UL | - | Sleeve | Tubeaxial | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 4131/MF50101V1-1000U-A99 Sunon Fans | 68 |
| Datasheet | 16 Weeks | 0.043lb 19.5g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | MagLev® MF | Square - 50mm Lx50mm H | Active | Not Applicable | 2 Position Rectangular Connector | 840mW | 0.070A | CE, CUR, TUV, UL | 5800 RPM | Vapo-Bearing™ | Tubeaxial | 30.7 dB(A) | 4.5V~13.8VDC | 0.150 in H2O (37.4 Pa) | Auto Restart | - | ROHS3 Compliant | ||
![]() GB0545ADV1-8.B1968.GN Sunon Fans | In Stock | - | Datasheet | - | - | Aluminum | - | - | 5VDC | - | - | GB | Square/Rounded - 45mm Lx45mm H | Obsolete | 1 (Unlimited) | - | - | - | - | - | Vapo-Bearing™ | Blower | - | - | - | - | - | ROHS3 Compliant | ||
![]() KD1245PFS3 H Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | 12VDC | - | 2008 | KD | Square - 45mm Lx45mm H | Obsolete | Not Applicable | 2 Wire Leads | 500mW | - | CE, CUR, TUV, UL | - | Sleeve | Tubeaxial | - | - | - | - | 10.50mm | Non-RoHS Compliant | ||
![]() KD1205PFS3 H Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | 12VDC | - | 2008 | KD | Square - 50mm Lx50mm H | Obsolete | Not Applicable | 2 Wire Leads | 500mW | - | CE, CUR, TUV, UL | - | Sleeve | Tubeaxial | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KD1205PHS3 H Sunon Fans | In Stock | - | Datasheet | - | - | - | - | - | 12VDC | - | 2008 | KD | Square - 52mm Lx52mm H | Obsolete | Not Applicable | 2 Wire Leads | 900mW | - | CE, CUR, TUV, UL | - | Sleeve | Tubeaxial | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 4132/MF30100V1-1000U-A99 Sunon Fans | 1121 |
| Datasheet | 16 Weeks | 0.017lb 7.71g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | MagLev® MF | Square - 30mm Lx30mm H | Active | Not Applicable | 2 Position Rectangular Connector | 600mW | 0.120A | CE, CUR, TUV, UL | 11000 RPM | Vapo-Bearing™ | Tubeaxial | 23.0 dB(A) | 2.5V~6VDC | 0.200 in H2O (49.8 Pa) | Auto Restart | - | ROHS3 Compliant | ||
![]() 4139/MF30101V2-1000U-A99 Sunon Fans | 302 |
| Datasheet | 16 Weeks | 0.017lb 7.71g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | MagLev® MF | Square - 30mm Lx30mm H | Active | Not Applicable | 2 Position Rectangular Connector | 390mW | 0.032A | CE, CUR, TUV, UL | 8600 RPM | Vapo-Bearing™ | Tubeaxial | 20.0 dB(A) | 6V~13.8VDC | 0.140 in H2O (34.9 Pa) | Auto Restart | - | ROHS3 Compliant | ||
![]() 4136/MF92251V1-1000U-A99 Sunon Fans | 84 |
| Datasheet | 16 Weeks | 0.203lb 92.08g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | MagLev® MF | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Position Rectangular Connector | 1.68W | 0.140A | CE, CUR, TUV, UL | 3000 RPM | Vapo-Bearing™ | Tubeaxial | 34.0 dB(A) | 4.5V~13.8VDC | 0.150 in H2O (37.3 Pa) | Auto Restart | - | ROHS3 Compliant | ||
![]() 4144/MF80252V3-1000U-A99 Sunon Fans | 178 |
| Datasheet | 16 Weeks | 0.167lb 75.75g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | MagLev® MF | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Position Rectangular Connector | 960mW | 0.040A | CE, CUR, TUV, UL | 2600 RPM | Vapo-Bearing™ | Tubeaxial | 28.0 dB(A) | 8V~27.6VDC | 0.110 in H2O (27.4 Pa) | Auto Restart | - | ROHS3 Compliant | ||
![]() 4148/MF60252V1-1000U-A99 Sunon Fans | In Stock | - | Datasheet | 16 Weeks | 0.101lb 45.81g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | MagLev® MF | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Position Rectangular Connector | 1.2W | 0.050A | CE, CUR, TUV, UL | 4500 RPM | Vapo-Bearing™ | Tubeaxial | 27.0 dB(A) | 8V~27.6VDC | 0.210 in H2O (52.3 Pa) | Auto Restart | - | ROHS3 Compliant | ||
![]() 4142/MF40202V1-1000U-A99 Sunon Fans | 303 |
| Datasheet | 16 Weeks | 0.064lb 29.03g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | MagLev® MF | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Position Rectangular Connector | 770mW | 0.032A | CE, CUR, TUV, UL | 7000 RPM | Vapo-Bearing™ | Tubeaxial | 25.5 dB(A) | 8V~27.6VDC | 0.220 in H2O (55.0 Pa) | Auto Restart | - | ROHS3 Compliant | ||
![]() 4143/MF60151VX-1000U-A99 Sunon Fans | 63 |
| Datasheet | 16 Weeks | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | MagLev® MF | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Position Rectangular Connector | 2.22W | 0.185A | CE, CUR, TUV, UL | 5400 RPM | Vapo-Bearing™ | Tubeaxial | 36.2 dB(A) | 4.5V~13.8VDC | 0.220 in H2O (55.0 Pa) | Auto Restart | - | ROHS3 Compliant | ||
![]() 4130/MF25100V1-1000U-A99 Sunon Fans | 5106 |
| Datasheet | 16 Weeks | 0.016lb 7.26g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | MagLev® MF | Square - 25mm Lx25mm H | Active | Not Applicable | 2 Position Rectangular Connector | 530mW | 0.105A | CE, CUR, TUV, UL | 13000 RPM | Vapo-Bearing™ | Tubeaxial | 23.0 dB(A) | 2.5V~6VDC | 0.250 in H2O (62.3 Pa) | Auto Restart | - | ROHS3 Compliant | ||
![]() 4145/MF30101V1-1000U-A99 Sunon Fans | 762 |
| Datasheet | 16 Weeks | 0.017lb 7.71g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | MagLev® MF | Square - 30mm Lx30mm H | Active | Not Applicable | 2 Position Rectangular Connector | 660mW | 0.055A | CE, CUR, TUV, UL | 11500 RPM | Vapo-Bearing™ | Tubeaxial | 23.0 dB(A) | 6V~13.8VDC | 0.250 in H2O (62.3 Pa) | Auto Restart | - | ROHS3 Compliant | ||
![]() HA60151V3-E01U-F99 Sunon Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 4507HQ/MF40101V1-1Q04A-G99 Sunon Fans | 51 |
| - | 14 Weeks | 0.035lb 15.88g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | -22~194°F -30°C~90°C | - | MagLev® MF | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 940mW | 0.078A | CE, TUV | 7700 RPM | Vapo-Bearing™ | Tubeaxial | 30.0 dB(A) | 6V~13.8VDC | 0.180 in H2O (44.8 Pa) | Auto Restart, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 4508HQ/MF40201V1-1D02A-G99 Sunon Fans | 338 |
| - | 14 Weeks | 0.064lb 29.03g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | -13~185°F -25°C~85°C | - | MagLev® MF | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 700mW | 0.058A | CE, CUR, TUV, UL | 7000 RPM | Vapo-Bearing™ | Tubeaxial | 27.4 dB(A) | 6V~13.8VDC | 0.220 in H2O (54.8 Pa) | Auto Restart, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() MF25101V1-1000U-G99 Sunon Fans | 1813 | - | - | 14 Weeks | 0.015lb 6.8g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | MagLev® MF | Square - 25mm Lx25mm H | Active | 1 (Unlimited) | 3 Wire Leads | 600mW | 0.050A | CE, CUR, TUV, UL | 14000 RPM | Vapo-Bearing™ | Tubeaxial | 26.0 dB(A) | 6V~13.8VDC | 0.270 in H2O (67.3 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() 4518HQ/EF50151B1-Q04A-A99 Sunon Fans | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |