- Width
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- RoHS
- Unit Weight
- Attachment Method
- Length
- Type
- Shape
- Material
- Part Status
Attribute column
Manufacturer
Sunon Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Shape | Package Cooled | Material Finish | Category | Factory Pack QuantityFactory Pack Quantity | Mfr | Mounting | Noise Level | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Series | Part Status | Termination | Type | Power Rating | Voltage | Attachment Method | Thermal Resistance @ Forced Air Flow | Dimensions - Overall | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Connection Type | Features | Power - Cooling | Power Input | Flow Rate | Fluid Capacity | Thermal Resistance @ GPM | Bearings | Diameter | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LA006-006B83DY Sunon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Details | 8.254107 oz | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | - | 86 mm | - | ||
![]() LA001-018A81DY Sunon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Details | 4 oz | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | - | 86 mm | - | ||
![]() LA003-013B82DY Sunon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Details | 5.749656 oz | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | - | 86 mm | - | ||
![]() LA004-025A83DY Sunon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Details | 6.843149 oz | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | - | 86 mm | - | ||
![]() LA001-018B81DY Sunon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Details | 4 oz | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | - | 86 mm | - | ||
![]() LA006-006A83DY Sunon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Details | 8.254107 oz | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | - | 86 mm | - | ||
![]() LA003-012A82DY Sunon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Details | 5.749656 oz | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | - | 86 mm | - | ||
![]() LA006-007A83DY Sunon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Details | 8.254107 oz | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | - | 86 mm | - | ||
![]() LA003-012B82DY Sunon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Details | 5.749656 oz | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | - | 86 mm | - | ||
![]() LA003-014B82DN Sunon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Details | 5.749656 oz | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | - | 86 mm | - | ||
![]() LA003-014A82DN Sunon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Details | 5.749656 oz | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | - | 86 mm | - | ||
![]() CM036-20001N Sunon | 2392 |
| - | - | - | - | - | - | - | 1 | Sunon Fans | - | - | Box | Active | Details | 6.349313 oz | - | - | CM036 | - | - | Thermal Module | - | - | Bolt On | - | 5.25 L x 2.25 W x 0.61 H (133.4mm x 57.2mm x 15.6mm) | - | - | Liquid Cold Plates | - | - | 500 W | - | - | - | - | - | - | 15.6 mm | 133.4 mm | 57.2 mm | - | ||
![]() CM036-20002N Sunon | 2051 |
| - | - | - | - | - | - | - | 1 | Sunon Fans | - | - | Box | Active | Details | 2.072 lbs | - | - | CM036 | - | - | Thermal Module | - | - | Bolt On | - | 9.00 L x 5.00 W x 0.66 H (228.6mm x 127.0mm x 16.8mm) | - | - | Liquid Cold Plates | - | - | 1000 W | - | - | - | - | - | - | 16.8 mm | 228.58 mm | 127 mm | - | ||
![]() LA003-015B82DN Sunon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Details | 5.749656 oz | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | - | 86 mm | - | ||
![]() SM316-20001Y Sunon | 29 |
| - | Aluminum, Copper | - | Rectangular, Fins | Intel LGA4189 1U Passive CPU Cooler | Nickel | - | - | Sunon Fans | - | - | Box | Active | - | - | - | - | - | - | - | Top Mount | - | - | Push Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.449 (113.00mm) | 3.071 (78.00mm) | - | ||
![]() BOM-HS-01 Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA001-019A81DY Sunon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Details | 4 oz | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | - | 86 mm | - | ||
![]() LA001-019B81DY Sunon | In Stock | - | - | - | - | - | - | - | Fan Cooler | 1 | - | Flange Mount | 17 dBA | - | - | Details | 4 oz | 12 V | -10 to 70 °C | LA | - | Lead Wire | - | 0.2800 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vapo | - | 86 mm | - | 86 mm | - | ||
![]() LA004-025B83DY Sunon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Details | 6.843149 oz | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | - | 86 mm | - | ||
![]() LA003-013A82DY Sunon | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Details | 5.749656 oz | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | - | 86 mm | - |