- Width
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- RoHS
- Unit Weight
- Attachment Method
- Length
- Type
- Shape
- Material
- Part Status
Attribute column
Manufacturer
Sunon Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Shape | Package Cooled | Material Finish | Factory Pack QuantityFactory Pack Quantity | Mfr | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Current Rating | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | RPM | Bearing Type | Air Flow | Dimensions - Overall | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Connection Type | Features | Power - Cooling | Power Input | Flow Rate | Fluid Capacity | Thermal Resistance @ GPM | Diameter | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LA004-024B83DY Sunon | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Details | 6.843149 oz | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | - | 86 mm | - | - | - | ||
![]() LA004-017B83DY Sunon | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Details | 9.453422 oz | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | - | 86 mm | - | - | - | ||
![]() CM036-20003N Sunon | 2945 |
| - | - | - | - | - | - | - | - | 1 | Sunon Fans | Box | Active | Details | 2.712 lbs | - | - | CM036 | - | - | - | Thermal Module | - | - | - | - | - | - | - | Bolt On | - | - | - | - | - | 9.19 L x 7.00 W x 0.61 H (233.4mm x 177.8mm x 15.6mm) | - | - | Liquid Cold Plates | - | - | 1000 W | - | - | - | - | - | 15.6 mm | 233.4 mm | 177.8 mm | - | - | - | ||
![]() LA003-015A82DN Sunon | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Details | 5.749656 oz | - | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 mm | - | 86 mm | - | - | - | ||
![]() SM420-20001Y Sunon | 153 |
| - | - | - | Aluminum, Copper | - | Rectangular, Fins | Intel LGA4189 2U Passive CPU Cooler | Nickel | - | Sunon Fans | Box | Active | - | - | - | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | Push Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.449 (113.00mm) | 3.071 (78.00mm) | - | - | - | ||
![]() SA000-12024 Sunon Fans | 227 |
| Datasheet | 14 Weeks | Push Pin | Aluminum | - | Rectangular, Fins | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.394 10.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.748 19.00mm | 1.457 37.00mm | ROHS3 Compliant | - | - | ||
![]() SA000-13007 Sunon Fans | 11 |
| Datasheet | 14 Weeks | Push Pin | Aluminum | - | Square, Fins | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.394 10.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.705 43.30mm | 1.713 43.50mm | ROHS3 Compliant | - | - | ||
![]() SA000-12016 Sunon Fans | 2025 |
| Datasheet | 14 Weeks | Push Pin | Aluminum | - | Square, Fins | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.394 10.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.236 31.40mm | 1.236 31.40mm | ROHS3 Compliant | - | - | ||
![]() SA000-12009 Sunon Fans | 521 |
| Datasheet | 14 Weeks | Adhesive | Aluminum | - | Square, Pin Fins | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Top Mount | - | - | - | - | - | - | - | Thermal Tape, Adhesive (Included) | 0.790 20.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.378 35.00mm | 1.378 35.00mm | ROHS3 Compliant | - | - | ||
![]() SA000-11003 Sunon Fans | 978 |
| Datasheet | 14 Weeks | Adhesive | Aluminum | - | Square, Pin Fins | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Top Mount | - | - | - | - | - | - | - | Thermal Tape, Adhesive (Included) | 0.709 18.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.060 26.92mm | 1.060 26.92mm | ROHS3 Compliant | - | - | ||
![]() TC014-06001 Sunon Fans | In Stock | - | - | - | - | - | 635.029318g | Square, Fins | - | - | - | - | - | - | - | - | - | 2012 | MagLev® TC | Obsolete | Not Applicable | 3 Wire Leads | Board Level | 158°C | -4°C | 4.8W | 12V | 4.9W | 410mA | - | Bolt On | 3.150 80.00mm | - | 3500 RPM | Ball | 56 CFM | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.858 98.00mm | 3.858 98.00mm | ROHS3 Compliant | Lead Free | - | ||
![]() GC123506BH-8DA.05.N.B515.GN Sunon Fans | In Stock | - | Datasheet | - | - | Aluminum, Plastic | - | Square, Fins | VGA | - | - | - | - | - | - | - | - | - | MagLev® GC | Obsolete | Not Applicable | - | Board Level | - | - | - | - | - | - | - | Bolt On | 0.535 13.60mm | - | - | - | - | - | 2.29°C/W | - | - | - | - | - | - | - | - | - | - | - | 1.504 38.20mm | 1.504 38.20mm | ROHS3 Compliant | - | - | ||
![]() GC123506BH-8 DA.05.N.B515 Sunon Fans | In Stock | - | Datasheet | - | - | Aluminum, Plastic | - | Square, Fins | VGA | - | - | - | - | - | - | - | - | - | GC | Obsolete | Not Applicable | - | Board Level | - | - | - | - | - | - | - | Bolt On | 0.535 13.60mm | - | - | - | - | - | 2.29°C/W | - | - | - | - | - | - | - | - | - | - | - | 1.504 38.20mm | 1.504 38.20mm | Non-RoHS Compliant | - | - |