- Continuous Drain Current (ID)
- Drain to Source Breakdown Voltage
- Drain to Source Resistance
- Element Configuration
- Gate to Source Voltage (Vgs)
- Max Operating Temperature
- Min Operating Temperature
- Power Dissipation
- RoHS
- Turn Off Delay Time
- Configuration
- DS Breakdown Voltage-Min
Attribute column
Manufacturer
Supertex Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Drain Current-Max (ID) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Turn Off Delay Time | JESD-609 Code | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Operating Mode | Power Dissipation | Transistor Application | Polarity/Channel Type | Continuous Drain Current (ID) | JEDEC-95 Code | Gate to Source Voltage (Vgs) | Drain-source On Resistance-Max | Drain to Source Breakdown Voltage | DS Breakdown Voltage-Min | FET Technology | Drain to Source Resistance | Feedback Cap-Max (Crss) | Power Dissipation Ambient-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VN0300LP002 Supertex | In Stock | - | - | NO | 3 | SILICON | 0.64 A | SUPERTEX INC | Supertex Inc | VN0300LP002 | 1 | 150 °C | PLASTIC/EPOXY | ROUND | CYLINDRICAL | Obsolete | NOT SPECIFIED | 5.64 | - | No | - | e0 | EAR99 | - | TIN LEAD | - | - | BOTTOM | THROUGH-HOLE | NOT SPECIFIED | compliant | O-PBCY-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | - | TO-92 | - | 1.2 Ω | - | 30 V | METAL-OXIDE SEMICONDUCTOR | - | 50 pF | 2 W | ||
![]() TP0606N3-P002 Supertex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 20 ns | - | - | 3.5 Ω | - | 150 °C | -55 °C | - | - | - | - | - | - | - | Single | - | 1 W | - | - | 320 mA | - | 20 V | - | -60 V | - | - | 3.5 Ω | - | - | ||
![]() TN2540N3-P003-G Supertex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 25 ns | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | Single | - | 1 W | - | - | 175 mA | - | 20 V | - | 400 V | - | - | 12 Ω | - | - |