- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- DS Breakdown Voltage-Min
- Drain-source On Resistance-Max
- FET Technology
- Feedback Cap-Max (Crss)
- JESD-30 Code
- JESD-609 Code
- Operating Mode
Attribute column
Manufacturer
Supertex Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Exterior Housing Material | Bending radius | Drain Current-Max (ID) | External height | External width | Ihs Manufacturer | Internal height | Internal width | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Turn-off Time-Max (toff) | Turn-on Time-Max (ton) | Type of cable accessories | Version | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Operating Mode | Case Connection | Transistor Application | Polarity/Channel Type | JEDEC-95 Code | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | FET Technology | Power Dissipation-Max (Abs) | Feedback Cap-Max (Crss) | Power Dissipation Ambient-Max | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VP1008B Supertex Inc | In Stock | - | Datasheet | NO | 3 | SILICON | 1 | 65mm | 0.88 A | 50mm | 119.5mm | SUPERTEX INC | 35mm | 103mm | - | 150 °C | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | Obsolete | - | No | - | - | cable chain | frames openable from inner radius | e0 | - | EAR99 | TIN LEAD | - | - | BOTTOM | WIRE | unknown | - | O-MBCY-W3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | P-CHANNEL | TO-39 | 5 Ω | - | 100 V | METAL-OXIDE SEMICONDUCTOR | 6.25 W | 25 pF | - | 1040mm | ||
![]() TP0104N8 Supertex Inc | In Stock | - | Datasheet | YES | 3 | SILICON | - | - | 0.26 A | - | - | SUPERTEX INC | - | - | 1 | 150 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-F3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-89 | No | - | - | - | - | e0 | - | EAR99 | TIN LEAD | LOW THRESHOLD | - | SINGLE | FLAT | unknown | 3 | R-PSSO-F3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | DRAIN | SWITCHING | P-CHANNEL | TO-243AA | 4 Ω | - | 40 V | METAL-OXIDE SEMICONDUCTOR | 1.6 W | 25 pF | - | - | ||
![]() TP2510 Supertex Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TN0606N6 Supertex Inc | In Stock | - | Datasheet | NO | 14 | SILICON | - | - | 1.4 A | - | - | SUPERTEX INC | - | - | 4 | 150 °C | PLASTIC/EPOXY | IN-LINE, R-PDIP-T14 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | - | - | e0 | - | EAR99 | TIN LEAD | LOW THRESHOLD | 8541.29.00.95 | DUAL | THROUGH-HOLE | unknown | 14 | R-PDIP-T14 | Not Qualified | SEPARATE, 4 ELEMENTS WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | - | 2 Ω | - | 60 V | METAL-OXIDE SEMICONDUCTOR | 3 W | 35 pF | 3 W | - | ||
![]() TP0610N5 Supertex Inc | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | 2 A | - | - | SUPERTEX INC | - | - | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | No | 35 ns | 25 ns | - | - | e0 | - | EAR99 | TIN LEAD | LOW THRESHOLD | 8541.29.00.95 | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | DRAIN | SWITCHING | P-CHANNEL | TO-220AB | 3.5 Ω | 4.5 A | 100 V | METAL-OXIDE SEMICONDUCTOR | 45 W | 35 pF | 45 W | - | ||
![]() 2N6661N2 Supertex Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SUPERTEX INC | - | - | - | - | - | , | - | - | Transferred | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VN1306N2 Supertex Inc | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | 0.4 A | - | - | SUPERTEX INC | - | - | 1 | 150 °C | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | Obsolete | TO-39 | No | - | - | - | - | e0 | - | EAR99 | TIN LEAD | HIGH INPUT IMPEDANCE | 8541.29.00.95 | BOTTOM | WIRE | unknown | 3 | O-MBCY-W3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | DRAIN | SWITCHING | N-CHANNEL | TO-39 | 8 Ω | - | 60 V | METAL-OXIDE SEMICONDUCTOR | 3 W | 5 pF | 3 W | - | ||
![]() TP2106K1 Supertex Inc | In Stock | - | Datasheet | YES | 3 | SILICON | - | - | 0.16 A | - | - | SUPERTEX INC | - | - | 1 | 150 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | - | - | e0 | - | EAR99 | TIN LEAD | - | - | DUAL | GULL WING | unknown | - | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | P-CHANNEL | TO-236AA | 5 Ω | - | 60 V | METAL-OXIDE SEMICONDUCTOR | 0.36 W | 10 pF | - | - | ||
![]() VN0645N2 Supertex Inc | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | 0.4 A | - | - | SUPERTEX INC | - | - | 1 | 150 °C | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | Obsolete | TO-39 | No | - | - | - | - | e0 | - | EAR99 | TIN LEAD | HIGH INPUT IMPEDANCE | 8541.29.00.95 | BOTTOM | WIRE | unknown | 3 | O-MBCY-W3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | DRAIN | SWITCHING | N-CHANNEL | TO-39 | 16 Ω | - | 450 V | METAL-OXIDE SEMICONDUCTOR | 6 W | 20 pF | 6 W | - | ||
![]() TN2635N3 Supertex Inc | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | 0.4 A | - | - | SUPERTEX INC | - | - | 1 | 150 °C | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | Obsolete | - | No | - | - | - | - | e0 | - | EAR99 | TIN LEAD | LOW THRESHOLD | - | BOTTOM | THROUGH-HOLE | unknown | - | O-PBCY-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | TO-92 | 5 Ω | - | 350 V | METAL-OXIDE SEMICONDUCTOR | 1 W | 25 pF | - | - | ||
![]() TN0606N5 Supertex Inc | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | 3 A | - | - | SUPERTEX INC | - | - | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | 32 ns | 20 ns | - | - | e0 | - | EAR99 | TIN LEAD | LOW THRESHOLD, LOGIC LEVEL COMPATIBLE | 8541.29.00.95 | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | DRAIN | SWITCHING | N-CHANNEL | TO-220AB | 2 Ω | 4.1 A | 60 V | METAL-OXIDE SEMICONDUCTOR | 45 W | 35 pF | 45 W | - | ||
![]() VP2206N3 Supertex Inc | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | 0.64 A | - | - | SUPERTEX INC | - | - | 1 | 150 °C | PLASTIC/EPOXY | - | ROUND | CYLINDRICAL | Obsolete | - | No | - | - | - | - | e0 | - | EAR99 | TIN LEAD | HIGH INPUT IMPEDANCE | - | BOTTOM | WIRE | unknown | - | O-PBCY-W3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | P-CHANNEL | TO-92 | 0.9 Ω | - | 60 V | METAL-OXIDE SEMICONDUCTOR | 1 W | 40 pF | - | - | ||
![]() TP0620N5 Supertex Inc | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | 1.4 A | - | - | SUPERTEX INC | - | - | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | 36 ns | 25 ns | - | - | e0 | - | EAR99 | TIN LEAD | LOW THRESHOLD | 8541.29.00.95 | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | DRAIN | SWITCHING | P-CHANNEL | TO-220AB | 12 Ω | 2.5 A | 200 V | METAL-OXIDE SEMICONDUCTOR | 45 W | 35 pF | 45 W | - | ||
![]() AN0130NA Supertex Inc | In Stock | - | Datasheet | NO | 18 | SILICON | - | - | 0.03 A | - | - | SUPERTEX INC | - | - | 8 | 150 °C | PLASTIC/EPOXY | PLASTIC, DIP-18 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | - | - | e0 | - | EAR99 | TIN LEAD | - | 8541.29.00.95 | DUAL | THROUGH-HOLE | unknown | 18 | R-PDIP-T18 | Not Qualified | COMMON SOURCE, 8 ELEMENTS WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | AMPLIFIER | N-CHANNEL | - | 300 Ω | - | 300 V | METAL-OXIDE SEMICONDUCTOR | 1.5 W | 1.5 pF | 1.5 W | - | ||
![]() TN0624N5 Supertex Inc | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | 1.5 A | - | - | SUPERTEX INC | - | - | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | No | 40 ns | 18 ns | - | - | e0 | - | EAR99 | TIN LEAD | LOW THRESHOLD | 8541.29.00.95 | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | DRAIN | SWITCHING | N-CHANNEL | TO-220AB | 6 Ω | 2.5 A | 240 V | METAL-OXIDE SEMICONDUCTOR | 45 W | 35 pF | 45 W | - | ||
![]() VN0300L Supertex Inc | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | 0.64 A | - | - | SUPERTEX INC | - | - | 1 | 150 °C | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | Obsolete | TO-92 | No | - | - | - | - | e0 | - | EAR99 | TIN LEAD | HIGH INPUT IMPEDANCE | - | BOTTOM | THROUGH-HOLE | compliant | 3 | O-PBCY-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | TO-92 | 1.2 Ω | - | 30 V | METAL-OXIDE SEMICONDUCTOR | 1 W | 50 pF | - | - | ||
![]() VN2222LL Supertex Inc | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | 0.23 A | - | - | SUPERTEX INC | - | - | 1 | 150 °C | PLASTIC/EPOXY | TO-92, 3 PIN | ROUND | CYLINDRICAL | Obsolete | TO-92 | No | - | - | - | - | e0 | - | EAR99 | TIN LEAD | HIGH INPUT IMPEDANCE | - | BOTTOM | THROUGH-HOLE | unknown | 3 | O-PBCY-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | TO-92 | 7.5 Ω | - | 60 V | METAL-OXIDE SEMICONDUCTOR | 0.4 W | 8 pF | - | - | ||
![]() TP2522ND Supertex Inc | In Stock | - | Datasheet | YES | - | SILICON | - | - | - | - | - | SUPERTEX INC | - | - | 1 | - | UNSPECIFIED | UNCASED CHIP, X-XUUC-N | UNSPECIFIED | UNCASED CHIP | Transferred | DIE | No | - | - | - | - | e0 | No | EAR99 | TIN LEAD | LOGIC LEVEL COMPATIBLE, HIGH INPUT IMPEDANCE, LOW THRESHOLD | - | UPPER | NO LEAD | compliant | - | X-XUUC-N | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | P-CHANNEL | - | 12 Ω | - | 220 V | METAL-OXIDE SEMICONDUCTOR | - | 35 pF | - | - | ||
![]() TN0640N3 Supertex Inc | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | 0.2 A | - | - | SUPERTEX INC | - | - | 1 | 150 °C | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | Obsolete | - | No | - | - | - | - | e0 | - | EAR99 | TIN LEAD | LOW THRESHOLD, LOGIC LEVEL COMPATIBLE, HIGH INPUT IMPEDANCE | - | BOTTOM | THROUGH-HOLE | unknown | - | O-PBCY-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | TO-92 | 10 Ω | - | 400 V | METAL-OXIDE SEMICONDUCTOR | 1 W | 20 pF | - | - | ||
![]() VP0635N5 Supertex Inc | In Stock | - | Datasheet | NO | 3 | SILICON | - | - | 0.4 A | - | - | SUPERTEX INC | - | - | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | No | 30 ns | 20 ns | - | - | e0 | - | EAR99 | TIN LEAD | - | 8541.29.00.95 | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | DRAIN | SWITCHING | P-CHANNEL | TO-220AB | 25 Ω | 0.75 A | 350 V | METAL-OXIDE SEMICONDUCTOR | 28 W | 20 pF | 28 W | - |