- Additional Feature
- Analog IC - Other Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Number of Channels
- Number of Functions
- Number of Terminals
- Off-state Isolation-Nom
- On-state Resistance Match-Nom
Attribute column
Manufacturer
Supertex Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | On-state Resistance-Max (Ron) | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Seated Height-Max | Off-state Isolation-Nom | On-state Resistance Match-Nom | Switch-on Time-Max | Switch-off Time-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HV20220PJ Supertex Inc | In Stock | - | Datasheet | YES | 28 | SUPERTEX INC | 27 Ω | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5 V | e0 | TIN LEAD | ALSO REQUIRES VPP (40V TO VNN +200V) AND VNN (-40V TO -160V) SUPPLY | 8542.39.00.01 | QUAD | J BEND | 8 | 1.27 mm | compliant | 28 | S-PQCC-J28 | Not Qualified | 13.2 V | COMMERCIAL | 4.5 V | 1 | SINGLE-ENDED MULTIPLEXER | 4.572 mm | 33 dB | 1.35 Ω | 5000 ns | 5000 ns | 11.43 mm | 11.43 mm | ||
![]() HV20220FG Supertex Inc | In Stock | - | Datasheet | YES | 48 | SUPERTEX INC | 27 Ω | 70 °C | PLASTIC/EPOXY | LFQFP | 1.40 MM HEIGHT, LQFP/TQFP-48 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 5 V | e0 | TIN LEAD | ALSO REQUIRES VPP (40V TO VNN +200V) AND VNN (-40V TO -160V) SUPPLY | 8542.39.00.01 | QUAD | GULL WING | 8 | 0.5 mm | compliant | 48 | S-PQFP-G48 | Not Qualified | 13.2 V | COMMERCIAL | 4.5 V | 1 | SINGLE-ENDED MULTIPLEXER | 1.6 mm | 33 dB | 1.35 Ω | 5000 ns | 5000 ns | 7 mm | 7 mm |