- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Logic IC Type
- Max I(ol)
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Output Characteristics
- Package Body Material
Attribute column
Manufacturer
Supertex Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Gross Weight | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Type | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Frequency Stability | JESD-30 Code | Function | Number of Outputs | Qualification Status | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Temperature Grade | Number of Ports | Output Configuration | Current - Output | Number of Bits | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Output Characteristics | Synchronous Rectifier | Operating Temperature Range | Output Polarity | Logic IC Type | Max I(ol) | Voltage - Output (Max) | Trigger Type | Control Type | Supply Current | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HCT541D Supertex Inc | In Stock | - | Datasheet | Surface Mount | 15-UFBGA, WLCSP | NO | 15-WLCSP (1.31x2.02) | 20 | 5.25 | SUPERTEX INC | MediaTek | 85 °C | -40 °C | DIL14 | CERAMIC | DIP | DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | -40°C ~ 85°C (TA) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | MT6691 | e0 | Active | Quartz Generator HCMOC/ TTL | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 3.3 V | 2.54 mm | 20.4 mm | unknown | 60000 MHz | +/- 25 ppm | R-XDIP-T20 | Step-Down | 1 | Not Qualified | 5.5V | Programmable | 2.5V | INDUSTRIAL | 2 | Positive | 3A | 8 | 0.27V | Buck | 2.4MHz | 3-STATE | Yes | -40...+85 °C | TRUE | BUS DRIVER | 0.012 A | 1.4V | - | ENABLE LOW | 40 mA | 5.4 mm | 12.8 mm | ||
![]() 54HCT574C Supertex Inc | In Stock | - | Datasheet | - | - | NO | - | 20 | - | SUPERTEX INC | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | - | - | - | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 8 | - | 2.54 mm | - | unknown | - | - | R-XDIP-T20 | - | - | Not Qualified | - | - | - | MILITARY | - | - | - | - | - | - | - | 3-STATE | - | - | - | BUS DRIVER | 0.012 A | - | POSITIVE EDGE | - | - | - | - | ||
![]() 74HCT240C Supertex Inc | In Stock | - | Datasheet | - | - | NO | - | 20 | - | SUPERTEX INC | - | 85 °C | -40 °C | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | - | - | - | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | - | 2.54 mm | - | unknown | - | - | R-XDIP-T20 | - | - | Not Qualified | - | - | - | INDUSTRIAL | 2 | - | - | 4 | - | - | - | 3-STATE | - | - | INVERTED | BUS DRIVER | 0.006 A | - | - | ENABLE LOW | - | - | - |