- Base Product Number
- Cable Exit
- Cable Opening
- Color
- Diameter - Outside
- Features
- For Use With/Related Products
- Includes
- Ingress Protection
- Material
- Material Flammability Rating
- Mfr
Attribute column
Manufacturer
Sure Seal Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | For Use With/Related Products | Mfr | Package | Product Status | Series | Type | Color | Shielding | Ingress Protection | Shell Size - Insert | Plating | Cable Opening | Thread Size | Includes | Cable Exit | Features | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP-UNCB12B Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 12, 12S | Zinc Cobalt over Electroless Nickel | 0.413 (10.50mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCC24G Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Green | Unshielded | - | 24, 25 | Zinc Cobalt over Electroless Nickel | 1.000 (25.40mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCK23TN Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | - | Unshielded | - | 23, H | Durmalon™ | 0.937 (23.80mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCB18G Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Green | Unshielded | - | 18 | Zinc Cobalt over Electroless Nickel | 0.687 (17.46mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAB16SZN-PG16 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Black | Unshielded | - | 16, 16S | Zinc Nickel over Electroless Nickel | 0.701 (17.81mm) | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.146 (29.11mm) | - | ||
![]() IP-UNCB24G Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Green | Unshielded | - | 24 | Zinc Cobalt over Electroless Nickel | 0.938 (23.83mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAC24G-PG21 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series, MIL-DTL-26482 Series I, II | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Green | Unshielded | - | 24, 25 | Zinc Cobalt over Electroless Nickel | 1.317 (33.45mm) | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.552 (39.42mm) | - | ||
![]() IP-UNSA32N Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 32 | Electroless Nickel | 0.937 (23.80mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAB16G-PG16 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Green | Unshielded | - | 16, 16S | Zinc Cobalt over Electroless Nickel | 0.701 (17.81mm) | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.146 (29.11mm) | - | ||
![]() IP-UNCA12TN Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | - | Unshielded | - | 10, 12, 12S | Durmalon™ | 0.375 (9.52mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCC24B Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 24, 25 | Zinc Cobalt over Electroless Nickel | 1.000 (25.40mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAA36A-PG36 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Black | Unshielded | - | 36 | Anodized | 1.756 (44.60mm) | PG36 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 2.291 (58.19mm) | - | ||
![]() IP-UNCK21G Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Green | Unshielded | - | 21, G | Zinc Cobalt over Electroless Nickel | 0.812 (20.62mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCK19B Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 19, F | Zinc Cobalt over Electroless Nickel | 0.750 (19.05mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-USCK23P Sure Seal | In Stock | - | - | Stainless Steel | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 23, H | Passivated | 0.937 (23.80mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAA22N-PG21 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Silver | Unshielded | - | 22 | Electroless Nickel | 1.126 (28.60mm) | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.428 (36.27mm) | - | ||
![]() IP-UNSA28ZN Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 28 | Zinc Nickel over Electroless Nickel | 0.937 (23.80mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAB40A-PG36 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Black | Unshielded | - | 40 | Anodized | 2.126 (54.00mm) | PG36 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 2.520 (64.00mm) | - | ||
![]() IP-USCB22P Sure Seal | In Stock | - | - | Stainless Steel | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 22 | Passivated | 0.813 (20.65mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCA10N Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 10SL | Electroless Nickel | 0.390 (9.91mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - |