- Base Product Number
- Cable Exit
- Cable Opening
- Color
- Diameter - Outside
- Features
- For Use With/Related Products
- Includes
- Ingress Protection
- Material
- Material Flammability Rating
- Mfr
Attribute column
Manufacturer
Sure Seal Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | For Use With/Related Products | Mfr | Package | Product Status | Series | Type | Color | Shielding | Ingress Protection | Shell Size - Insert | Plating | Cable Opening | Thread Size | Includes | Cable Exit | Features | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP-UNAB12ZG-PG11 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Gray | Unshielded | - | 12, 12S | Zinc Nickel | 0.461 (11.71mm) | PG11 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 0.990 (25.15mm) | - | ||
![]() IP-UNAK13B-PG13.5 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Black | Unshielded | - | 13 | Zinc Cobalt over Electroless Nickel | 0.614 (15.60mm) | PG13.5 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 0.990 (25.15mm) | - | ||
![]() IP-UNAK9G-PG7 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Green | Unshielded | - | 9 | Zinc Cobalt over Electroless Nickel | 0.374 (9.50mm) | PG7 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 0.740 (18.80mm) | - | ||
![]() IP-UNAA10TN-PG9 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | - | Unshielded | - | 10SL | Durmalon™ | 0.461 (11.71mm) | PG9 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 0.865 (21.97mm) | - | ||
![]() IP-UNAA24A-PG21 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Black | Unshielded | - | 24 | Anodized | 1.094 (27.79mm) | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.552 (39.42mm) | - | ||
![]() IP-UNCK13TN Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | - | Unshielded | - | 13, C | Durmalon™ | 0.562 (14.27mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAB20ZN-PG21 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Black | Unshielded | - | 20 | Zinc Nickel over Electroless Nickel | 0.982 (24.94mm) | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.428 (36.27mm) | - | ||
![]() IP-UNAC8B-PG7 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series I, MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Black | Unshielded | - | 8, 9, 8S | Zinc Cobalt over Electroless Nickel | 0.366 (9.30mm) | PG7 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 0.740 (18.80mm) | - | ||
![]() IP-UNAK17TN-PG16 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | - | Unshielded | - | 17 | Durmalon™ | 0.831 (21.11mm) | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.146 (29.11mm) | - | ||
![]() IP-UNAA12G-PG11 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Green | Unshielded | - | 10, 12, 12S | Zinc Cobalt over Electroless Nickel | 0.512 (13.00mm) | PG11 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 0.990 (25.15mm) | - | ||
![]() IP-UNAB36G-PG36 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Green | Unshielded | - | 36 | Zinc Cobalt over Electroless Nickel | 1.882 (47.80mm) | PG36 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 2.291 (58.19mm) | - | ||
![]() IP-UNAC12ZG-PG11 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series I | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Gray | Unshielded | - | 12, 13 | Zinc Nickel | 0.610 (15.49mm) | PG11 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 0.990 (25.15mm) | - | ||
![]() IP-UNCK19TN Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | - | Unshielded | - | 19, F | Durmalon™ | 0.750 (19.05mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCA18A Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 16, 18 | Anodized | 0.687 (17.46mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCC18TN Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | - | Unshielded | - | 18, 19 | Durmalon™ | 0.750 (19.05mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCC22ZG Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Gray | Unshielded | - | 22, 23 | Zinc Nickel | 0.937 (23.80mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCB8ZG Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Gray | Unshielded | - | 8S | Zinc Nickel | - | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-USAB10P-PG9 Sure Seal | In Stock | - | - | Stainless Steel | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Silver | Unshielded | - | 10SL | Passivated | 0.461 (11.71mm) | PG9 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 0.865 (21.97mm) | - | ||
![]() IP-UNCB12N Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 12, 12S | Electroless Nickel | 0.413 (10.50mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAB28B-PG29 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Black | Unshielded | - | 28 | Zinc Cobalt over Electroless Nickel | 1.339 (34.00mm) | PG29 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.820 (46.23mm) | - |