- Series
- Base Product Number
- Mfr
- Package
- Product Status
- Color
- Ingress Protection
- Shielding
- Features
- Shell Size - Insert
- Material Flammability Rating
- Cable Opening
Attribute column
Manufacturer
Sure Seal Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Material | Insert Material | Backshell Material, Plating | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | For Use With/Related Products | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Plating | Shell Size, MIL | Accessory Type | Cable Opening | Usage | Thread Size | Includes | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | Cable Exit | 2nd Connector Gender | 2nd Connector Number of Positions | 2nd Connector Number of Positions Loaded | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Features | Length | Contact Finish Thickness - Mating | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 120-8551-002 Sure Seal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-8552-102 Sure Seal | In Stock | - | - | Tin Lead | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-8551-102 Sure Seal | In Stock | - | - | Tin Lead | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPM8-B5F-PCRA-S Sure Seal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WK-5-21CCGR9MSS1 Sure Seal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WK-6-21C-1/4-A95 Sure Seal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPM-M5A4M-PC Sure Seal | In Stock | - | - | - | Panel Mount | Front Side Nut | - | - | - | - | - | - | - | IPM | - | Gold | Brass | - | Sure-Seal | Box | - | Active | 60V | -25°C ~ 90°C | Sure-Seal® | Solder | Receptacle, Male Pins | - | 4 | - | - | Threaded | 1A | A | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPSLS-2-R-S120-M40A-UL Sure Seal | In Stock | - | - | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | IPSLS | - | Silver | - | - | Sure-Seal | Box | Plastic | Active | 1000VAC | - | Sure-Seal® | Screw | Plug, Male Pins | - | 1 | Red | Industrial | Bayonet Lock | 800A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp, Strain Relief | - | - | - | UL94 V-0 | ||
![]() IPM12-CAP-M-CA Sure Seal | In Stock | - | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | IPM | - | - | - | M12 Male Connector | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | - | Black | - | - | - | - | - | - | - | M12 | - | - | Cap (Cover), Protective | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Strap, Dust Tight, Internal Threads, Waterproof | - | - | - | - | ||
![]() IPM12-CAP-F Sure Seal | In Stock | - | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | IPM | - | - | - | M12 Female Connector | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | - | Black | - | - | - | - | - | - | - | M12 | - | - | Cap (Cover), Protective | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Tight, Internal Threads, Waterproof | - | - | - | - | ||
![]() IPM-M5A4-MRA-WL-1.5U Sure Seal | In Stock | - | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | IPM | Round | - | - | - | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | - | Black | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Industrial Environments | - | - | Male Pins | All | Receptacle | 4 | Standard | Wire Leads | A | M5 | - | - | - | - | - | - | - | 4.92 (1.50m) | - | - | - | ||
![]() IP-USAA16P-PG16 Sure Seal | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Silver | - | - | - | - | Unshielded | - | - | 14, 16, 16S | Passivated | - | - | 0.740 (18.80mm) | - | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 1.146 (29.11mm) | - | ||
![]() IP-UNCA16SG Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Green | - | - | - | - | Unshielded | - | - | 16S | Zinc Cobalt over Electroless Nickel | - | - | 0.641 (16.28mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-USCC16P Sure Seal | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Silver | - | - | - | - | Unshielded | - | - | 16, 17 | Passivated | - | - | 0.687 (17.46mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IPM12-A4MRA-SCFT Sure Seal | In Stock | - | - | - | Free Hanging (In-Line), Right Angle | - | Brass | - | Thermoplastic Polyurethane (TPU) | Polyamide (PA), Nylon, Glass Filled | - | - | - | IPM | - | Gold | Brass | - | Sure-Seal | Box | Metal | Active | 250VAC/DC | -25°C ~ 90°C | Sure-Seal® | Solder Cup | Receptacle, Male Pins | - | 4 | Black, Silver | Industrial | Threaded | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M12-4 | - | - | - | 0.157 ~ 0.217 (4.00mm ~ 5.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | ||
![]() IPM8-A4M-SRFT-S Sure Seal | In Stock | - | - | - | Free Hanging (In-Line) | - | Brass | - | Polyamide (PA), Nylon | Zinc Alloy, Nickel | - | - | - | IPM | - | Gold | Brass | - | Sure-Seal | Box | Metal | Active | 30VAC/DC | -25°C ~ 90°C | Sure-Seal® | Screw | Receptacle, Male Pins | - | 4 | Silver | Industrial | Threaded | 3A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M8-4 | - | - | - | 0.138 ~ 0.177 (3.50mm ~ 4.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Coupling Nut | - | - | - | - | ||
![]() IP-UNAB40G-PG36 Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Green | - | - | - | - | Unshielded | - | - | 40 | Zinc Cobalt over Electroless Nickel | - | - | 2.126 (54.00mm) | - | PG36 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 2.520 (64.00mm) | - | ||
![]() IP-USCK13P Sure Seal | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-38999 Series III | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Silver | - | - | - | - | Unshielded | - | - | 13, C | Passivated | - | - | 0.562 (14.27mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNAC22G-PG21 Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-5015 Series, MIL-DTL-26482 Series I, II | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Green | - | - | - | - | Unshielded | - | - | 22, 23 | Zinc Cobalt over Electroless Nickel | - | - | 1.193 (30.30mm) | - | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 1.552 (39.42mm) | - | ||
![]() IP-UNAB10N-PG9 Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Silver | - | - | - | - | Unshielded | - | - | 10SL | Electroless Nickel | - | - | 0.461 (11.71mm) | - | PG9 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 0.865 (21.97mm) | - |