- Series
- Base Product Number
- Mfr
- Package
- Product Status
- Color
- Ingress Protection
- Shielding
- Features
- Shell Size - Insert
- Material Flammability Rating
- Cable Opening
Attribute column
Manufacturer
Sure Seal Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Material | Insert Material | Backshell Material, Plating | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | EEPROM | For Use With/Related Products | Mfr | MSL | Number of I/Os | Package | Primary Material | Product Status | RAM | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Note | Plating | Shell Size, MIL | Connectivity | Cable Opening | Usage | Thread Size | Includes | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | Cable Exit | 2nd Connector Gender | 2nd Connector Number of Positions | 2nd Connector Number of Positions Loaded | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Features | Length | Contact Finish Thickness - Mating | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP-USAA32P-PG29 Sure Seal | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | IP-U | - | - | - | - | MIL-DTL-5015 Series | Sure-Seal | - | - | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Silver | - | - | - | - | Unshielded | - | - | 32 | - | Passivated | - | - | 1.535 (39.00mm) | - | PG29 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 2.043 (51.89mm) | - | ||
![]() IPM8-A8M-FL Sure Seal | In Stock | - | - | SMD | Bulkhead - Front Side Nut | Brass | - | Thermoplastic Polyurethane (TPU) | - | - | - | - | IPM | - | Gold | Brass | 1kB | - | Sure-Seal | - | 32 | Box | Metal | Active | 2kB | Yes | 30VAC/DC | -40...+85°C | ATMEGA | Wire Leads | Receptacle, Male Pins | - | 8 | Silver | Industrial | Threaded | 1A | A | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M8-8 | - | - | - | I2C, SPI, USART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNAK17A-PG16 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | - | MIL-DTL-38999 Series III | Sure-Seal | - | - | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Black | - | - | - | - | Unshielded | - | - | 17 | - | Anodized | - | - | 0.831 (21.11mm) | - | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 1.146 (29.11mm) | - | ||
![]() IPSPD-N-W-T5-UL Sure Seal | In Stock | - | - | Panel Mount | Flange | Thermoplastic | - | - | - | - | - | - | IPSPD | - | Silver | - | - | - | Sure-Seal | - | - | Box | Plastic | Active | - | - | 1000VAC | - | Sure-Seal® | Threaded | Plug, Female Sockets | - | 1 | White | Industrial | Bayonet Lock | 800A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() IPM8-A3-MRA-WL-1.5 Sure Seal | In Stock | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | IPM | Round | - | - | - | - | Sure-Seal | - | - | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | - | - | Black | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | Industrial Environments | - | - | Male Pins | All | Receptacle, Right Angle | 3 | Standard | Wire Leads | A | M8 | - | - | - | - | - | - | - | 4.92 (1.50m) | - | - | - | ||
![]() IPM8-B5M-PC Sure Seal | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | - | Thermoplastic Polyurethane (TPU) | - | - | - | - | IPM | - | Gold | Brass | - | - | Sure-Seal | - | - | Box | Metal | Active | - | - | 30VAC/DC | -25°C ~ 90°C | Sure-Seal® | Solder | Receptacle, Male Pins | - | 5 | Silver | Industrial | Threaded | - | B | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M8-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPM12-A4FRA-SRFT-3 Sure Seal | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | Aluminum Alloy | - | Thermoplastic Polyurethane (TPU) | Polyamide (PA), Nylon, Glass Filled | - | - | - | IPM | - | Gold | Brass | - | - | Sure-Seal | - | - | Box | Metal | Active | - | - | 250VAC/DC | -25°C ~ 90°C | Sure-Seal® | Screw | Plug, Female Sockets | - | 4 | Black, Silver | Industrial | Threaded | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | Anodized | M12-4 | - | - | - | - | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Coupling Nut | - | - | - | - | ||
![]() IPM8-A6F-PC Sure Seal | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | - | Thermoplastic Polyurethane (TPU) | - | - | - | - | IPM | - | Gold | Brass | - | - | Sure-Seal | - | - | Box | Metal | Active | - | - | 30VAC/DC | -25°C ~ 90°C | Sure-Seal® | Solder | Plug, Female Sockets | - | 6 | Silver | Industrial | Threaded | 1A | A | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M8-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNCC20ZN Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | - | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | - | - | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Black | - | - | - | - | Unshielded | - | - | 20, 21 | - | Zinc Nickel over Electroless Nickel | - | - | 0.812 (20.62mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNAB22ZN-PG21 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | - | MIL-DTL-5015 Series | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | * | - | - | Backshell, Adapter | - | Black | - | - | - | - | Unshielded | - | - | 22 | - | Zinc Nickel over Electroless Nickel | - | - | 1.059 (26.90mm) | - | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 1.428 (36.27mm) | - | ||
![]() IP-USCA16P Sure Seal | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | IP-U | - | - | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | - | - | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Silver | - | - | - | - | Unshielded | - | - | 14, 16 | - | Passivated | - | - | 0.641 (16.28mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNCC12G Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | - | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | - | - | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Green | - | - | - | - | Unshielded | - | - | 12, 13 | - | Zinc Cobalt over Electroless Nickel | - | - | 0.562 (14.27mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNCC16ZN Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | - | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | - | - | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Black | - | - | - | - | Unshielded | - | - | 16, 17 | - | Zinc Nickel over Electroless Nickel | - | - | 0.687 (17.46mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNAA16SN-PG16 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | - | - | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Silver | - | - | - | - | Unshielded | - | - | 14, 16S | - | Electroless Nickel | - | - | 0.740 (18.80mm) | - | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 1.146 (29.11mm) | - | ||
![]() IP-UNCB32N Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | - | MIL-DTL-5015 Series | Sure-Seal | - | - | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Silver | - | - | - | - | Unshielded | - | - | 32 | - | Electroless Nickel | - | - | 1.125 (28.58mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNCB16N Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | - | MIL-DTL-5015 Series | Sure-Seal | - | - | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Silver | - | - | - | - | Unshielded | - | - | 16 | - | Electroless Nickel | - | - | 0.703 (17.86mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNAK9ZN-PG7 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | - | MIL-DTL-38999 Series III | Sure-Seal | - | - | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Black | - | - | - | - | Unshielded | - | - | 9 | - | Zinc Nickel over Electroless Nickel | - | - | 0.374 (9.50mm) | - | PG7 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 0.740 (18.80mm) | - | ||
![]() IP-UNCC12B Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | - | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | - | - | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Black | - | - | - | - | Unshielded | - | - | 12, 13 | - | Zinc Cobalt over Electroless Nickel | - | - | 0.562 (14.27mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNCA18B Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | - | - | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Black | - | - | - | - | Unshielded | - | - | 16, 18 | - | Zinc Cobalt over Electroless Nickel | - | - | 0.687 (17.46mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNCC10B Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | - | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | - | - | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Black | - | - | - | - | Unshielded | - | - | 10, 11 | - | Zinc Cobalt over Electroless Nickel | - | - | 0.375 (9.52mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - |