- Series
- Base Product Number
- Mfr
- Package
- Product Status
- Color
- Ingress Protection
- Shielding
- Features
- Shell Size - Insert
- Material Flammability Rating
- Cable Opening
Attribute column
Manufacturer
Sure Seal Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | For Use With | For Use With/Related Products | Manufacturer | Manufacturer Part Number | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Plating | Shell Size, MIL | Spread Spectrum Bandwidth | Cable Opening | Thread Size | Includes | Plug Type | Cable Exit | Absolute Pull Range (APR) | Features | Kit Contents | Height Seated (Max) | Contact Finish Thickness - Mating | Diameter - Outside | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP-UNAC16N-PG16 Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | - | MIL-DTL-26482 Series I | - | - | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | Backshell, Adapter | - | Silver | - | - | - | - | - | Unshielded | - | - | - | - | - | 16, 17 | - | - | - | - | Electroless Nickel | - | - | 0.835 (21.21mm) | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | - | 1.146 (29.11mm) | - | - | ||
![]() IP-UNAB20A-PG21 Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | - | MIL-DTL-5015 Series | - | - | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | Backshell, Adapter | - | Black | - | - | - | - | - | Unshielded | - | - | - | - | - | 20 | - | - | - | - | Anodized | - | - | 0.982 (24.94mm) | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | - | 1.428 (36.27mm) | - | - | ||
![]() IP-UNCB20N Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | - | MIL-DTL-5015 Series | - | - | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | Backshell, Banding | - | Silver | - | - | - | - | - | Unshielded | - | - | - | - | - | 20 | - | - | - | - | Electroless Nickel | - | - | 0.750 (19.05mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | - | - | - | - | ||
![]() IP-UNSA36A Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | - | MIL-DTL-5015 Series | - | - | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | Backshell, Banding | - | Black | - | - | - | - | - | Unshielded | - | - | - | - | - | 36 | - | - | - | - | Anodized | - | - | 1.375 (34.93mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | - | - | - | - | ||
![]() IP-UNAA8A-PG7 Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | - | MIL-DTL-5015 Series | Cutler Hammer, Div of Eaton Co | BUS266A36-3 | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | Backshell, Adapter | - | Black | - | - | - | - | - | Unshielded | - | - | - | - | - | 8 | - | - | - | - | Anodized | - | - | - | PG7 | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | - | - | - | - | ||
![]() IP-USAC24P-PG21 Sure Seal | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | IP-U | - | - | - | MIL-DTL-5015 Series, MIL-DTL-26482 Series I, II | - | - | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | Backshell, Adapter | - | Silver | - | - | - | - | - | Unshielded | - | - | - | - | - | 24, 25 | - | - | - | - | Passivated | - | - | 1.317 (33.45mm) | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | - | 1.552 (39.42mm) | - | - | ||
![]() IP-UNAK21A-PG21 Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | - | MIL-DTL-38999 Series III | - | - | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | Backshell, Adapter | - | Black | - | - | - | - | - | Unshielded | - | - | - | - | - | 21 | - | - | - | - | Anodized | - | - | 1.098 (27.89mm) | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | - | 1.428 (36.27mm) | - | - | ||
![]() IP-UNAB12G-PG11 Sure Seal | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Aluminum | - | - | SG-8101 | - | - | - | MIL-DTL-5015 Series | - | - | EPSON | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | Green | - | - | - | 1.8V ~ 3.3V | - | Unshielded | - | 92.4 MHz | ±15ppm | CMOS | - | 12, 12S | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | Zinc Cobalt over Electroless Nickel | - | - | 0.461 (11.71mm) | PG11 | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | 0.051 (1.30mm) | - | 0.990 (25.15mm) | - | - | ||
![]() IPSLS-N-BL-S120-M40A-UL Sure Seal | In Stock | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | IPSLS | Silver | - | - | - | - | - | Sure-Seal | Box | Plastic | Active | 1000VAC | - | Sure-Seal® | - | Screw | Plug, Male Pins | - | 1 | Blue | Industrial | Bayonet Lock | 800A | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp, Strain Relief | - | - | - | - | UL94 V-0 | - | ||
![]() IPSLS-N-W-S120-M40A-UL Sure Seal | In Stock | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | IPSLS | Silver | - | - | - | - | - | Sure-Seal | Box | Plastic | Active | 1000VAC | - | Sure-Seal® | - | Screw | Plug, Male Pins | - | 1 | White | Industrial | Bayonet Lock | 800A | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp, Strain Relief | - | - | - | - | UL94 V-0 | - | ||
![]() IP-UNAK15N-PG16 Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | - | MIL-DTL-38999 Series III | - | - | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | Backshell, Adapter | - | Silver | - | - | - | - | - | Unshielded | - | - | - | - | - | 15 | - | - | - | - | Electroless Nickel | - | - | 0.709 (18.00mm) | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | - | 1.146 (29.11mm) | - | - | ||
![]() IP-UNCB18ZG Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | - | MIL-DTL-5015 Series | - | - | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | Backshell, Banding | - | Gray | - | - | - | - | - | Unshielded | - | - | - | - | - | 18 | - | - | - | - | Zinc Nickel | - | - | 0.687 (17.46mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | - | - | - | - | ||
![]() IPSLS-2-BK-S120-M40A-UL Sure Seal | In Stock | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | IPSLS | Silver | - | - | - | - | - | Sure-Seal | Box | Plastic | Active | 1000VAC | - | Sure-Seal® | - | Screw | Plug, Male Pins | - | 1 | Black | Industrial | Bayonet Lock | 800A | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp, Strain Relief | - | - | - | - | UL94 V-0 | - | ||
![]() IP-UNAC16ZN-PG16 Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | - | MIL-DTL-26482 Series I | - | - | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | Backshell, Adapter | - | Black | - | - | - | - | - | Unshielded | - | - | - | - | - | 16, 17 | - | - | - | - | Zinc Nickel over Electroless Nickel | - | - | 0.835 (21.21mm) | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | - | 1.146 (29.11mm) | - | - | ||
![]() IP-UNCC20G Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | - | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | - | - | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | Backshell, Banding | - | Green | - | - | - | - | - | Unshielded | - | - | - | - | - | 20, 21 | - | - | - | - | Zinc Cobalt over Electroless Nickel | - | - | 0.812 (20.62mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | - | - | - | - | ||
![]() IP-UNAA16ZN-PG16 Sure Seal | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | Aluminum | - | - | IP-U | Gold | Copper Alloy | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | - | - | Glenair | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | Solder | Receptacle, Female Sockets | Backshell, Adapter | - | Silver | - | Threaded | - | - | D | Unshielded | - | - | - | - | Nickel/PTFE | 45-4 | - | - | - | - | Zinc Nickel over Electroless Nickel | - | - | 0.740 (18.80mm) | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | - | 1.146 (29.11mm) | - | - | ||
![]() IP-USAK25P-PG29 Sure Seal | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | IP-U | - | - | - | MIL-DTL-38999 Series III | Marathon Electric | 286TTDP4024 | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | Backshell, Adapter | - | Silver | - | - | - | - | - | Unshielded | - | - | - | - | - | 25 | - | - | - | - | Passivated | - | - | 1.417 (36.00mm) | PG29 | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | - | 1.687 (42.85mm) | - | - | ||
![]() IP-UNAB16ZN-PG16 Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | - | MIL-DTL-5015 Series | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | Backshell, Adapter | - | Black | - | - | - | - | - | Unshielded | - | - | - | - | - | 16, 16S | - | - | - | - | Zinc Nickel over Electroless Nickel | - | - | 0.701 (17.81mm) | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | - | 1.146 (29.11mm) | - | - | ||
![]() IP-UNCC20TN Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | Weidmuller RockStar Series Size HQ HDC Inserts | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | - | - | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | Backshell, Banding | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 20, 21 | - | - | - | - | Durmalon™ | - | - | 0.812 (20.62mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | - | - | - | - | ||
![]() IP-UNAC8ZG-PG7 Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | - | MIL-DTL-26482 Series I, MIL-DTL-5015 Series | - | - | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | Backshell, Adapter | - | Gray | - | - | - | - | - | Unshielded | - | - | - | - | - | 8, 9, 8S | - | - | - | - | Zinc Nickel | - | - | 0.366 (9.30mm) | PG7 | 2 pcs - 1 Backshell, 1 O-Ring | EU | 180° | - | - | Screwdrivers, Nose/Cutting Pliers, Tweezers, SI-130B-20 Solder Iron(Euro Plug), Desolder Pump & Bag | - | - | 0.740 (18.80mm) | - | - |