- Series
- Base Product Number
- Mfr
- Package
- Product Status
- Color
- Ingress Protection
- Shielding
- Features
- Shell Size - Insert
- Material Flammability Rating
- Cable Opening
Attribute column
Manufacturer
Sure Seal Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Material | Insert Material | Backshell Material, Plating | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | For Use With/Related Products | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Plating | Shell Size, MIL | Cable Opening | Usage | Thread Size | Includes | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | Cable Exit | 2nd Connector Gender | 2nd Connector Number of Positions | 2nd Connector Number of Positions Loaded | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Features | Length | Contact Finish Thickness - Mating | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP-UNCA18N Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Silver | - | - | - | - | Unshielded | - | - | 16, 18 | Electroless Nickel | - | 0.687 (17.46mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IPM8-A3-FWL-1.5U Sure Seal | In Stock | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | IPM | Round | - | - | - | Sure-Seal | Box | - | Active | - | - | - | Sure-Seal® | - | - | - | - | Black | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Industrial Environments | - | - | Female Sockets | All | Plug | 3 | Standard | Wire Leads | A | M8 | - | - | - | - | - | - | - | 4.92 (1.50m) | - | - | - | ||
![]() IPM12-A5F-SCFT Sure Seal | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyamide (PA), Nylon; Thermoplastic Polyurethane (TPU) | Polyamide (PA), Nylon, Glass Filled | - | - | - | IPM | - | Gold | Brass | - | Sure-Seal | Box | Metal | Active | - | 60VAC/DC | -25°C ~ 90°C | Sure-Seal® | Solder Cup | Plug, Female Sockets | - | 5 | Black, Silver | Industrial | Threaded | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M12-5 | - | - | 0.157 ~ 0.217 (4.00mm ~ 5.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Coupling Nut | - | - | - | - | ||
![]() IPSPD-1-BK-T5-UL Sure Seal | In Stock | - | - | Panel Mount | Flange | Thermoplastic | - | - | - | - | - | - | IPSPD | - | Silver | - | - | Sure-Seal | Box | Plastic | Active | - | 1000VAC | - | Sure-Seal® | Threaded | Plug, Female Sockets | - | 1 | Black | Industrial | Bayonet Lock | 800A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() IPSLD-1-BN-S120-M40A-UL Sure Seal | In Stock | - | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | IPSLD | - | Silver | - | - | Sure-Seal | Box | Plastic | Active | - | 1000VAC | - | Sure-Seal® | Screw | Plug, Female Sockets | - | 1 | Brown | Industrial | Bayonet Lock | 800A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp, Strain Relief | - | - | - | UL94 V-0 | ||
![]() IP-USAK11P-PG9 Sure Seal | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-38999 Series III | Sure-Seal | Box | - | Active | - | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Silver | - | - | - | - | Unshielded | - | - | 11 | Passivated | - | 0.492 (12.50mm) | - | PG9 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 0.865 (21.97mm) | - | ||
![]() IPM8-A4-MWL-1.5 Sure Seal | In Stock | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | IPM | Round | - | - | - | Sure-Seal | Box | - | Active | - | - | - | Sure-Seal® | - | - | - | - | Black | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Industrial Environments | - | - | Male Pins | All | Receptacle | 4 | Standard | Wire Leads | A | M8 | - | - | - | - | - | - | - | 4.92 (1.50m) | - | - | - | ||
![]() IPM12-A8M-SRFT-3 Sure Seal | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum Alloy | - | Thermoplastic Polyurethane (TPU) | Polyamide (PA), Nylon, Glass Filled | - | - | - | IPM | - | Gold | Brass | - | Sure-Seal | Box | Metal | Active | - | 30VAC/DC | -25°C ~ 90°C | Sure-Seal® | Screw | Receptacle, Male Pins | - | 8 | Black, Silver | Industrial | Threaded | 2A | A | Unshielded | IP67 - Dust Tight, Waterproof | Anodized | M12-8 | - | - | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | ||
![]() IPM-M5A4-MWL-1.5U Sure Seal | In Stock | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | IPM | Round | - | - | - | Sure-Seal | Box | - | Active | - | - | - | Sure-Seal® | - | - | - | - | Black | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Industrial Environments | - | - | Male Pins | All | Receptacle | 4 | Standard | Wire Leads | A | M5 | - | - | - | - | - | - | - | 4.92 (1.50m) | - | - | - | ||
![]() IP-UNAB22W-PG21 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Olive Drab | - | - | - | - | Unshielded | - | - | 22 | Cadmium over Electroless Nickel | - | 1.059 (26.90mm) | - | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 1.428 (36.27mm) | - | ||
![]() IP-UNSA32W Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Olive Drab | - | - | - | - | Unshielded | - | - | 32 | Cadmium over Electroless Nickel | - | 0.937 (23.80mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IPM8-IPM12-A3-FRAMRA-0.5 Sure Seal | In Stock | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | IPM | Round | - | - | - | Sure-Seal | Box | - | Active | - | - | - | Sure-Seal® | - | - | - | - | Black | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Industrial Environments | - | - | Male Pins | All | Receptacle, Right Angle | 3 | Standard | Plug, Right Angle | A | M12 | - | Female Sockets | 3 | All | A | M8 | - | 1.64 (500.00mm) | - | - | - | ||
![]() IP-UNAA28A-PG29 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Black | - | - | - | - | Unshielded | - | - | 28 | Anodized | - | 1.469 (37.31mm) | - | PG29 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 1.772 (45.00mm) | - | ||
![]() 120-8552-000 Sure Seal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNAC20ZN-PG21 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-5015 Series, MIL-DTL-26482 Series I, II | Sure-Seal | Box | - | Active | - | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Black | - | - | - | - | Unshielded | - | - | 20, 21 | Zinc Nickel over Electroless Nickel | - | 1.083 (27.51mm) | - | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 1.428 (36.27mm) | - | ||
![]() IP-UNAB18N-PG16 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Silver | - | - | - | - | Unshielded | - | - | 18 | Electroless Nickel | - | 0.823 (20.90mm) | - | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 1.271 (32.28mm) | - | ||
![]() IP-UNCC18N Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | Box | - | Active | - | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Silver | - | - | - | - | Unshielded | - | - | 18, 19 | Electroless Nickel | - | 0.750 (19.05mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNCA20B Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Black | - | - | - | - | Unshielded | - | - | 20 | Zinc Cobalt over Electroless Nickel | - | 0.750 (19.05mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNAA16SB-PG16 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Black | - | - | - | - | Unshielded | - | - | 14, 16S | Zinc Cobalt over Electroless Nickel | - | 0.740 (18.80mm) | - | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 1.146 (29.11mm) | - | ||
![]() IP-UNCK21N Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-38999 Series III | Sure-Seal | Box | - | Active | - | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Silver | - | - | - | - | Unshielded | - | - | 21, G | Electroless Nickel | - | 0.812 (20.62mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - |