- Series
- Base Product Number
- Mfr
- Package
- Product Status
- Color
- Ingress Protection
- Shielding
- Features
- Shell Size - Insert
- Material Flammability Rating
- Cable Opening
Attribute column
Manufacturer
Sure Seal Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Material | Insert Material | Backshell Material, Plating | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | For Use With/Related Products | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Plating | Shell Size, MIL | Cable Opening | Usage | Thread Size | Includes | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | Cable Exit | 2nd Connector Gender | 2nd Connector Number of Positions | 2nd Connector Number of Positions Loaded | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Features | Length | Contact Finish Thickness - Mating | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPM8-B5F-PC Sure Seal | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | - | Thermoplastic Polyurethane (TPU) | - | - | - | - | IPM | - | Gold | Brass | - | Sure-Seal | Box | Metal | Active | 30VAC/DC | -25°C ~ 90°C | Sure-Seal® | Solder | Plug, Female Sockets | - | 5 | Silver | Industrial | Threaded | - | B | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M8-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPM8-A3MI-PC Sure Seal | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | - | Thermoplastic Polyurethane (TPU) | - | - | - | - | IPM | - | Gold | Brass | - | Sure-Seal | Box | Metal | Active | 60VAC/DC | -25°C ~ 90°C | Sure-Seal® | Solder | Receptacle, Male Pins | - | 3 | Silver | Industrial | Threaded | 3A | A | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M8-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPM8-A3-FMRA-0.5U Sure Seal | In Stock | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | Free Hanging (In-Line) | IPM | Round | - | - | - | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | - | Black | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Industrial Environments | - | - | Male Pins | All | Receptacle, Right Angle | 3 | Standard | Plug | A | M8 | - | Female Sockets | 3 | All | A | M8 | - | 1.64 (500.00mm) | - | - | - | ||
![]() IPM8-A4F-PC Sure Seal | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | - | Thermoplastic Polyurethane (TPU) | - | - | - | - | IPM | - | Gold | Brass | - | Sure-Seal | Box | Metal | Active | 30VAC/DC | -25°C ~ 90°C | Sure-Seal® | Solder | Plug, Female Sockets | - | 4 | Silver | Industrial | Threaded | 3A | A | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M8-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPM8-A6-FWL-1.5U Sure Seal | In Stock | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Polyurethane (PUR) | - | IPM | Round | - | - | - | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | - | - | Black | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Industrial Environments | - | - | Female Sockets | All | Plug | 6 | Standard | Wire Leads | A | M8 | - | - | - | - | - | - | - | 4.92 (1.50m) | - | - | - | ||
![]() IPM8-A3F-PC Sure Seal | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | - | Thermoplastic Polyurethane (TPU) | - | - | - | - | IPM | - | Gold | Brass | - | Sure-Seal | Box | Metal | Active | 60VAC/DC | -25°C ~ 90°C | Sure-Seal® | Solder | Plug, Female Sockets | - | 3 | Silver | Industrial | Threaded | 3A | A | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M8-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPM8-A3F-SRFT-S Sure Seal | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyamide (PA), Nylon | Zinc Alloy, Nickel | - | - | - | IPM | - | Gold | Brass | - | Sure-Seal | Box | Metal | Active | 60VAC/DC | -25°C ~ 90°C | Sure-Seal® | Screw | Plug, Female Sockets | - | 3 | Silver | Industrial | Threaded | 3A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M8-3 | - | - | 0.138 ~ 0.177 (3.50mm ~ 4.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Coupling Nut | - | - | - | - | ||
![]() IPM12-A8F-PC-3 Sure Seal | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | IPM | - | Gold | Brass | - | Sure-Seal | Box | Metal | Active | 30VAC/DC | -25°C ~ 90°C | Sure-Seal® | Solder | Plug, Female Sockets | - | 8 | Silver | Industrial | Threaded | 2A | A | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M12-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPM-M5A4F-SC Sure Seal | In Stock | - | - | Panel Mount | Front Side Nut | - | - | - | - | - | - | - | IPM | - | Gold | Brass | - | Sure-Seal | Box | - | Active | 60V | -25°C ~ 90°C | Sure-Seal® | Solder | Plug, Female Sockets | - | 4 | - | - | Threaded | 1A | A | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPM8-A6M-PC Sure Seal | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | Brass | - | Thermoplastic Polyurethane (TPU) | - | - | - | - | IPM | - | Gold | Brass | - | Sure-Seal | Box | Metal | Active | 30VAC/DC | -25°C ~ 90°C | Sure-Seal® | Solder | Receptacle, Male Pins | - | 6 | Silver | Industrial | Threaded | 1A | A | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M8-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNCK17A Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-38999 Series III | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Black | - | - | - | - | Unshielded | - | - | 17, E | Anodized | - | 0.687 (17.46mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNCC10A Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Black | - | - | - | - | Unshielded | - | - | 10, 11 | Anodized | - | 0.375 (9.52mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNAK19N-PG21 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-38999 Series III | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Silver | - | - | - | - | Unshielded | - | - | 19 | Electroless Nickel | - | 0.965 (24.51mm) | - | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 1.428 (36.27mm) | - | ||
![]() IP-UNAK13W-PG13.5 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-38999 Series III | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Olive Drab | - | - | - | - | Unshielded | - | - | 13 | Cadmium over Electroless Nickel | - | 0.614 (15.60mm) | - | PG13.5 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 0.990 (25.15mm) | - | ||
![]() IP-UNCK23W Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-38999 Series III | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Olive Drab | - | - | - | - | Unshielded | - | - | 23, H | Cadmium over Electroless Nickel | - | 0.937 (23.80mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNAA20B-PG21 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Black | - | - | - | - | Unshielded | - | - | 20 | Zinc Cobalt over Electroless Nickel | - | 1.000 (25.40mm) | - | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 1.428 (36.27mm) | - | ||
![]() IP-UNAK13N-PG13.5 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-38999 Series III | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Silver | - | - | - | - | Unshielded | - | - | 13 | Electroless Nickel | - | 0.614 (15.60mm) | - | PG13.5 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 0.990 (25.15mm) | - | ||
![]() IP-UNAB16W-PG16 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Olive Drab | - | - | - | - | Unshielded | - | - | 16, 16S | Cadmium over Electroless Nickel | - | 0.701 (17.81mm) | - | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | 1.146 (29.11mm) | - | ||
![]() IP-UNCB36B Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Black | - | - | - | - | Unshielded | - | - | 36 | Zinc Cobalt over Electroless Nickel | - | 1.375 (34.93mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNCA16SW Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | IP-U | - | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Olive Drab | - | - | - | - | Unshielded | - | - | 16S | Cadmium over Electroless Nickel | - | 0.641 (16.28mm) | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - |