- Series
- Base Product Number
- Mfr
- Package
- Product Status
- Color
- Ingress Protection
- Shielding
- Features
- Shell Size - Insert
- Material Flammability Rating
- Cable Opening
Attribute column
Manufacturer
Sure Seal Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | For Use With/Related Products | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Plating | Shell Size, MIL | Cable Opening | Thread Size | Includes | Cable Exit | Features | Contact Finish Thickness - Mating | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP-UNAA14W-PG13.5 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Olive Drab | - | - | - | - | Unshielded | - | - | 12, 14, 14S | Cadmium over Electroless Nickel | - | 0.618 (15.70mm) | PG13.5 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | 0.990 (25.15mm) | - | ||
![]() IP-UNCA10B Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Black | - | - | - | - | Unshielded | - | - | 10SL | Zinc Cobalt over Electroless Nickel | - | 0.390 (9.91mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | ||
![]() IP-UNAK11N-PG9 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | MIL-DTL-38999 Series III | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Silver | - | - | - | - | Unshielded | - | - | 11 | Electroless Nickel | - | 0.492 (12.50mm) | PG9 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | 0.865 (21.97mm) | - | ||
![]() IP-UNAC20W-PG21 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | MIL-DTL-5015 Series, MIL-DTL-26482 Series I, II | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Olive Drab | - | - | - | - | Unshielded | - | - | 20, 21 | Cadmium over Electroless Nickel | - | 1.083 (27.51mm) | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | 1.428 (36.27mm) | - | ||
![]() IP-UNAA24W-PG21 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Olive Drab | - | - | - | - | Unshielded | - | - | 24 | Cadmium over Electroless Nickel | - | 1.094 (27.79mm) | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | 1.552 (39.42mm) | - | ||
![]() IP-UNCC8ZG Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | MIL-DTL-26482 Series I, MIL-DTL-5015 Series, MIL-DTL-38999 Series I, II | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Gray | - | - | - | - | Unshielded | - | - | 8, 9, 8S | Zinc Nickel | - | 0.312 (7.92mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | ||
![]() IP-UNCB18A Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Black | - | - | - | - | Unshielded | - | - | 18 | Anodized | - | 0.687 (17.46mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | ||
![]() IP-UNCA20W Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Olive Drab | - | - | - | - | Unshielded | - | - | 20 | Cadmium over Electroless Nickel | - | 0.750 (19.05mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | ||
![]() IP-UNCB16ZN Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Black | - | - | - | - | Unshielded | - | - | 16 | Zinc Nickel over Electroless Nickel | - | 0.703 (17.86mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | ||
![]() IP-UNCB20ZG Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Gray | - | - | - | - | Unshielded | - | - | 20 | Zinc Nickel | - | 0.750 (19.05mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | ||
![]() IP-UNCK13W Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | MIL-DTL-38999 Series III | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Olive Drab | - | - | - | - | Unshielded | - | - | 13, C | Cadmium over Electroless Nickel | - | 0.562 (14.27mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | ||
![]() IP-UNCB10B Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Black | - | - | - | - | Unshielded | - | - | 10SL | Zinc Cobalt over Electroless Nickel | - | 0.372 (9.45mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | ||
![]() IPM8-A4F-PCRA-S Sure Seal | In Stock | - | - | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Brass | - | Polyamide (PA), Nylon, Glass Filled | - | IPM | Gold | Brass | - | Sure-Seal | Box | Metal | Active | 30VAC/DC | -25°C ~ 90°C | Sure-Seal® | Solder | Receptacle, Female Sockets | - | 4 | Silver | Industrial | Threaded | 3A | A | Shielded | IP67 - Dust Tight, Waterproof | Nickel | M8-4 | - | - | - | - | - | - | Board Lock | - | - | - | ||
![]() IPM12-A5M-SC-3 Sure Seal | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Brass | - | Thermoplastic Polyurethane (TPU) | - | IPM | Gold | Brass | - | Sure-Seal | Box | Metal | Active | 60VAC/DC | -25°C ~ 90°C | Sure-Seal® | Solder Cup | Receptacle, Male Pins | - | 5 | Silver | Industrial | Threaded | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M12-5 | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-UNAA12W-PG11 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Olive Drab | - | - | - | - | Unshielded | - | - | 10, 12, 12S | Cadmium over Electroless Nickel | - | 0.512 (13.00mm) | PG11 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | 0.990 (25.15mm) | - | ||
![]() IP-UNAA18W-PG16 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Olive Drab | - | - | - | - | Unshielded | - | - | 16, 18 | Cadmium over Electroless Nickel | - | 0.870 (22.10mm) | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | 1.146 (29.11mm) | - | ||
![]() IP-UNCA14A Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Black | - | - | - | - | Unshielded | - | - | 12, 14, 14S | Anodized | - | 0.531 (13.50mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | ||
![]() IP-UNAC12B-PG11 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | MIL-DTL-26482 Series I | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Black | - | - | - | - | Unshielded | - | - | 12, 13 | Zinc Cobalt over Electroless Nickel | - | 0.610 (15.49mm) | PG11 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | 0.990 (25.15mm) | - | ||
![]() IP-UNAB24B-PG21 Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | MIL-DTL-5015 Series | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Adapter | - | Black | - | - | - | - | Unshielded | - | - | 24 | Zinc Cobalt over Electroless Nickel | - | 1.185 (30.10mm) | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | 1.552 (39.42mm) | - | ||
![]() IP-UNCK9G Sure Seal | In Stock | - | - | - | - | - | Aluminum | - | - | IP-U | - | - | MIL-DTL-38999 Series III | Sure-Seal | Box | - | Active | - | - | Sure-Seal® | - | - | Backshell, Banding | - | Green | - | - | - | - | Unshielded | - | - | 9, A | Zinc Cobalt over Electroless Nickel | - | 0.375 (9.52mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - |