- Series
- Base Product Number
- Mfr
- Package
- Product Status
- Color
- Ingress Protection
- Shielding
- Features
- Shell Size - Insert
- Material Flammability Rating
- Cable Opening
Attribute column
Manufacturer
Sure Seal Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Material | Body Material | Base Product Number | Contact Finish Mating | Contact Materials | For Use With | For Use With/Related Products | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Package | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Series | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Color | Gender | Additional Feature | HTS Code | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Ingress Protection | Resistor Type | Reach Compliance Code | Shell Size - Insert | Number of Contacts | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Plating | Connector Support Type | Coupling Type | Cable Opening | Thread Size | Includes | Cable Exit | Resistance Tolerance | Features | Product Length | Product Width | Diameter - Outside | Material Flammability Rating | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP-UNAC16A-PG16 Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | IP-U | - | - | - | MIL-DTL-26482 Series I | - | - | - | - | Sure-Seal | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | - | - | Backshell, Adapter | - | Black | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 16, 17 | - | - | - | - | - | Anodized | - | - | 0.835 (21.21mm) | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | 1.146 (29.11mm) | - | - | ||
![]() IP-UNCC22G Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | IP-U | - | - | - | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | - | - | - | - | Sure-Seal | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | - | - | Backshell, Banding | - | Green | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 22, 23 | - | - | - | - | - | Zinc Cobalt over Electroless Nickel | - | - | 0.937 (23.80mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | - | - | - | ||
![]() IP-UNAA10N-PG9 Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | IP-U | - | - | - | MIL-DTL-5015 Series | - | - | - | - | Sure-Seal | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | - | - | Backshell, Adapter | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 10SL | - | - | - | - | - | Electroless Nickel | - | - | 0.461 (11.71mm) | PG9 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | 0.865 (21.97mm) | - | - | ||
![]() IP-UNCK11N Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | IP-U | - | - | - | MIL-DTL-38999 Series III | - | - | - | - | Sure-Seal | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | - | - | Backshell, Banding | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 11, B | - | - | - | - | - | Electroless Nickel | - | - | 0.375 (9.52mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | - | - | - | ||
![]() IP-UNSA28N Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | IP-U | - | - | - | MIL-DTL-5015 Series | - | - | - | - | Sure-Seal | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | - | - | Backshell, Banding | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 28 | - | - | - | - | - | Electroless Nickel | - | - | 0.937 (23.80mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | - | - | - | ||
![]() IP-UNAA16SZN-PG16 Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | IP-U | - | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | - | - | - | - | Sure-Seal | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | - | - | Backshell, Adapter | - | Black | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 14, 16S | - | - | - | - | - | Zinc Nickel over Electroless Nickel | - | - | 0.740 (18.80mm) | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | 1.146 (29.11mm) | - | - | ||
![]() IP-UNAK25A-PG29 Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | IP-U | - | - | - | MIL-DTL-38999 Series III | - | - | - | - | Sure-Seal | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | - | - | Backshell, Adapter | - | Black | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 25 | - | - | - | - | - | Anodized | - | - | 1.417 (36.00mm) | PG29 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | 1.687 (42.85mm) | - | - | ||
![]() IP-UNAB16A-PG16 Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | IP-U | - | - | - | MIL-DTL-5015 Series | - | - | - | - | Sure-Seal | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | - | - | Backshell, Adapter | - | Black | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 16, 16S | - | - | - | - | - | Anodized | - | - | 0.701 (17.81mm) | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | 1.146 (29.11mm) | - | - | ||
![]() IP-UNCK13B Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | IP-U | - | - | - | MIL-DTL-38999 Series III | - | - | - | - | Sure-Seal | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | - | - | Backshell, Banding | - | Black | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 13, C | - | - | - | - | - | Zinc Cobalt over Electroless Nickel | - | - | 0.562 (14.27mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | - | - | - | ||
![]() IP-UNCA24B Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | IP-U | - | - | - | MIL-DTL-5015 Series | - | - | - | - | Sure-Seal | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | - | - | Backshell, Banding | - | Black | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 24 | - | - | - | - | - | Zinc Cobalt over Electroless Nickel | - | - | 0.937 (23.80mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | - | - | - | - | ||
![]() SSC4KIT Sure Seal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP-USAK19P-PG21 Sure Seal | In Stock | - | - | - | - | - | - | Stainless Steel | - | IP-U | - | - | - | MIL-DTL-38999 Series III | - | - | - | - | Sure-Seal | Box | - | Active | - | - | - | - | Sure-Seal® | - | - | 50 ppm/K | - | Backshell, Adapter | 10 kOhm | Silver | - | - | - | 0.0625 W | - | - | - | - | - | - | - | Unshielded | - | Semi-Precision | - | 19 | - | - | - | - | - | Passivated | - | - | 0.965 (24.51mm) | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | 0.5 | - | - | - | 1.428 (36.27mm) | - | - | ||
![]() IP-UNAA22G-PG21 Sure Seal | In Stock | - | - | - | - | - | - | Aluminum | - | IP-U | - | - | - | MIL-DTL-5015 Series | - | - | - | - | Sure-Seal | Box | - | Active | AEC-Q200 | - | - | - | Sure-Seal® | - | - | 100 ppm/K | - | Backshell, Adapter | 169 Ohm | Green | - | - | - | 1 W | - | - | - | - | - | - | - | Unshielded | - | General Purpose | - | 22 | - | - | - | - | - | Zinc Cobalt over Electroless Nickel | - | - | 1.126 (28.60mm) | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | 1 | - | 6.3 mm | 3.15 mm | 1.428 (36.27mm) | - | - | ||
![]() 120-1869-000 Sure Seal | In Stock | - | - | 18 Weeks, 1 Day | Lead, Tin | CABLE AND PANEL | ELASTOMERIC | - | PVC, Polyvinylchloride | - | SILVER | Copper Alloy | - | - | ITT CANNON | ITT Interconnect Solutions | 120-1869-000 | SS | - | - | Active | - | - | 1.51 | Compliant | Yes | - | Yes | - | - | Circular | - | - | - | Male | COMPATIBLE CONTACTS: 030-2196-000; 031-1267-000; 030-2196-007; 031-1267-006; 030-2196-008 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | - | - | unknown | - | 10 | MALE AND FEMALE | YES | SOLID | PLUG | - | - | SNAP | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() 120-8551-101 Sure Seal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-1839-000 Sure Seal | In Stock | - | - | 18 Weeks, 1 Day | - | CABLE | ELASTOMERIC | - | - | - | SILVER | COPPER ALLOY | - | - | ITT CANNON | ITT Interconnect Solutions | 120-1839-000 | SS | - | - | Active | - | - | 1.53 | - | Yes | - | Yes | EAR99 | - | CIRCULAR CONNECTOR | - | - | - | - | COMPATIBLE CONTACTS: 030-2196-000; 031-1267-000; 030-2196-007; 031-1267-006; 030-2196-008 | 8536.69.40.20 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | - | - | - | unknown | - | - | MALE AND FEMALE | YES | SOLID | RECEPTACLE | - | - | SNAP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 317-1397-000 Sure Seal | In Stock | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-1808-000 Sure Seal | In Stock | - | - | - | Tin Lead | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-1874-000 Sure Seal | In Stock | - | - | 18 Weeks, 1 Day | Tin Lead | CABLE | ELASTOMERIC | - | - | - | SILVER | Copper Alloy | - | - | ITT CANNON | ITT Interconnect Solutions | 120-1874-000 | SS | - | - | Active | - | - | 1.53 | - | Yes | - | Yes | - | - | CIRCULAR CONNECTOR | - | - | - | - | COMPATIBLE CONTACTS: 030-2196-000; 031-1267-000; 030-2196-007; 031-1267-006; 030-2196-008 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | - | - | unknown | - | - | MALE AND FEMALE | YES | SOLID | RECEPTACLE | - | - | SNAP | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 317-8657-000 Sure Seal | In Stock | - | - | 18 Weeks, 1 Day | - | - | - | - | - | - | - | - | SURE-SEAL Series Circular Connectors | - | ITT CANNON | ITT Interconnect Solutions | 317-8657-000 | - | - | - | Active | - | - | 1.67 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - |