- Base Product Number
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Convert From (Adapter End)
- Convert To (Adapter End)
- Features
- Housing Material
- Ingress Protection
- Mfr
- Mounting Feature
- Mounting Type
Attribute column
Manufacturer
Sure Seal Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Housing Material | Shell Material, Finish | Shield Material | Base Product Number | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Type | Shielding | Ingress Protection | Contact Finish | Convert From (Adapter End) | Convert To (Adapter End) | Features | Contact Finish Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPMOD-45FSBHD Sure Seal | In Stock | - | - | Panel Mount, Bulkhead | - | Polyamide (PA), Nylon, Glass Filled | - | - | IPM | Copper Alloy | Sure-Seal | Box | Active | -40°C ~ 105°C | Sure-Seal® | Coupler | Unshielded | IP68 - Dust Tight, Waterproof | Gold | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Threaded Coupling | - | - | ||
![]() IPMODM-45FSBHD Sure Seal | In Stock | - | - | Panel Mount, Bulkhead | - | - | - | - | IPM | Copper Alloy | Sure-Seal | Box | Active | -40°C ~ 105°C | Sure-Seal® | Coupler | Unshielded | IP67 - Dust Tight, Waterproof | Gold | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Threaded Coupling | - | - | ||
![]() IPMOD-45FSWBHD Sure Seal | In Stock | - | - | Panel Mount, Bulkhead | - | Polyamide (PA), Nylon, Glass Filled | - | - | IPM | Copper Alloy | Sure-Seal | Box | Active | -20°C ~ 80°C | Sure-Seal® | Coupler | Unshielded | IP67 - Dust Tight, Waterproof | Gold | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Threaded Coupling | - | - |