- Base Product Number
- Connector Type
- Contact Finish
- Current Rating (Amps)
- Features
- Gender
- Ingress Protection
- Insulation Color
- Material Flammability Rating
- Mating Cycles
- Mfr
- Mounting Feature
Attribute column
Manufacturer
Sure Seal USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell/Shielding Material | Base Product Number | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Termination | Connector Type | Gender | Current Rating (Amps) | Shielding | Ingress Protection | Insulation Color | Contact Finish | Number of Contacts | Number of Ports | Mating Cycles | Specifications | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPHDM-FPC Sure Seal | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut; Vertical | - | IPHDM | Sure-Seal | Box | Active | 30V | -40°C ~ 105°C | Sure-Seal® | Solder | HDMI | Receptacle | 0.5A | Unshielded | IP67 - Dust Tight, Waterproof | Black | Gold | 19 | 1 | 1000 | - | Circular Bayonet Coupling | - | ||
![]() IPUSB-180029-01A Sure Seal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPUSB-2JBPC Sure Seal | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut; Vertical | - | F31R84 | Lantronix, Inc. | Bulk | Obsolete | 30V | -20°C ~ 80°C | * | Solder | USB-B (USB TYPE-B) | Receptacle | 1.5A | Unshielded | IP67 - Dust Tight, Waterproof | - | Gold | 4 | 1 | 1000 | USB 2.0 | Circular Threaded Coupling | - | ||
![]() IPUSB-180029-02A Sure Seal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPUSB-31JCPC Sure Seal | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut; Vertical | - | IPUSB | Sure-Seal | Box | Active | - | -40°C ~ 85°C | - | Solder | USB-C (USB TYPE-C) | Receptacle | - | Unshielded | IP67 - Dust Tight, Waterproof | Black | Gold | 24 | 1 | - | USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) | Circular Bayonet Coupling | - | ||
![]() IPUSBM-2JAPC Sure Seal | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut; Vertical | - | IPUSB | Sure-Seal | Box | Active | 30V | -40°C ~ 85°C | - | Solder | USB-A (USB TYPE-A) | Receptacle | 1.5A | Unshielded | IP67 - Dust Tight, Waterproof | - | Gold | 4 | 1 | 1000 | USB 2.0 | Circular Threaded Coupling | - |