- Base Product Number
- Color
- Mfr
- Package
- Product Status
- Series
- Shielding
- Features
- Type
- Cable Exit
- Cable Opening
- Diameter - Outside
Attribute column
Manufacturer
Sure Seal Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | For Use With/Related Products | Mfr | Package | Product Status | Series | Type | Color | Shielding | Ingress Protection | Shell Size - Insert | Plating | Cable Opening | Thread Size | Includes | Cable Exit | Features | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP-UNAK13ZN-PG13.5 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Black | Unshielded | - | 13 | Zinc Nickel over Electroless Nickel | 0.614 (15.60mm) | PG13.5 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 0.990 (25.15mm) | - | ||
![]() IP-UNAB20W-PG21 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Olive Drab | Unshielded | - | 20 | Cadmium over Electroless Nickel | 0.982 (24.94mm) | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.428 (36.27mm) | - | ||
![]() IP-UNCC12W Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Olive Drab | Unshielded | - | 12, 13 | Cadmium over Electroless Nickel | 0.562 (14.27mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAC22B-PG21 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series, MIL-DTL-26482 Series I, II | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Black | Unshielded | - | 22, 23 | Zinc Cobalt over Electroless Nickel | 1.193 (30.30mm) | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.552 (39.42mm) | - | ||
![]() IP-UNCA14N Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 12, 14, 14S | Electroless Nickel | 0.531 (13.50mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAC12N-PG11 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series I | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Silver | Unshielded | - | 12, 13 | Electroless Nickel | 0.610 (15.49mm) | PG11 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 0.990 (25.15mm) | - | ||
![]() IP-UNCC16N Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 16, 17 | Electroless Nickel | 0.687 (17.46mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCC14A Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 14, 15 | Anodized | 0.625 (15.88mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCB22B Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 22 | Zinc Cobalt over Electroless Nickel | 0.813 (20.65mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAK17N-PG16 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Silver | Unshielded | - | 17 | Electroless Nickel | 0.831 (21.11mm) | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.146 (29.11mm) | - | ||
![]() IP-UNCK17W Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Olive Drab | Unshielded | - | 17, E | Cadmium over Electroless Nickel | 0.687 (17.46mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAA20W-PG21 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Olive Drab | Unshielded | - | 20 | Cadmium over Electroless Nickel | 1.000 (25.40mm) | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.428 (36.27mm) | - | ||
![]() IP-UNCK23ZN Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 23, H | Zinc Nickel over Electroless Nickel | 0.937 (23.80mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAK25N-PG29 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Silver | Unshielded | - | 25 | Electroless Nickel | 1.417 (36.00mm) | PG29 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.687 (42.85mm) | - | ||
![]() IP-UNCA10A Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 10SL | Anodized | 0.390 (9.91mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCA18W Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Olive Drab | Unshielded | - | 16, 18 | Cadmium over Electroless Nickel | 0.687 (17.46mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCA16SA Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 16S | Anodized | 0.641 (16.28mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAK11W-PG9 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Olive Drab | Unshielded | - | 11 | Cadmium over Electroless Nickel | 0.492 (12.50mm) | PG9 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 0.865 (21.97mm) | - | ||
![]() IP-UNAB18W-PG16 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Olive Drab | Unshielded | - | 18 | Cadmium over Electroless Nickel | 0.823 (20.90mm) | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.271 (32.28mm) | - | ||
![]() IP-UNCA22W Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Olive Drab | Unshielded | - | 22 | Cadmium over Electroless Nickel | 0.812 (20.62mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - |