- Base Product Number
- Color
- Mfr
- Package
- Product Status
- Series
- Shielding
- Features
- Type
- Cable Exit
- Cable Opening
- Diameter - Outside
Attribute column
Manufacturer
Sure Seal Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | For Use With/Related Products | Mfr | Package | Product Status | Series | Type | Color | Shielding | Ingress Protection | Shell Size - Insert | Plating | Cable Opening | Thread Size | Includes | Cable Exit | Features | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP-UNAK17W-PG16 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Olive Drab | Unshielded | - | 17 | Cadmium over Electroless Nickel | 0.831 (21.11mm) | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.146 (29.11mm) | - | ||
![]() IP-UNCK15A Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 15, D | Anodized | 0.625 (15.88mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCK11TN Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | - | Unshielded | - | 11, B | Durmalon™ | 0.375 (9.52mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCC8B Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series I, MIL-DTL-5015 Series, MIL-DTL-38999 Series I, II | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 8, 9, 8S | Zinc Cobalt over Electroless Nickel | 0.312 (7.92mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAA14A-PG13.5 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Black | Unshielded | - | 12, 14, 14S | Anodized | 0.618 (15.70mm) | PG13.5 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 0.990 (25.15mm) | - | ||
![]() IP-UNCB22W Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Olive Drab | Unshielded | - | 22 | Cadmium over Electroless Nickel | 0.813 (20.65mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCC18W Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Olive Drab | Unshielded | - | 18, 19 | Cadmium over Electroless Nickel | 0.750 (19.05mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAC18N-PG16 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series, MIL-DTL-26482 Series I, II | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Silver | Unshielded | - | 18, 19 | Electroless Nickel | 0.963 (24.46mm) | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.271 (32.28mm) | - | ||
![]() IP-UNCK11W Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Olive Drab | Unshielded | - | 11, B | Cadmium over Electroless Nickel | 0.375 (9.52mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCB40W Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Olive Drab | Unshielded | - | 40 | Cadmium over Electroless Nickel | 1.625 (41.28mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCA22B Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 22 | Zinc Cobalt over Electroless Nickel | 0.812 (20.62mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAA16SW-PG16 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Olive Drab | Unshielded | - | 14, 16S | Cadmium over Electroless Nickel | 0.740 (18.80mm) | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.146 (29.11mm) | - | ||
![]() IP-UNCK9N Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 9, A | Electroless Nickel | 0.375 (9.52mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCA14W Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Olive Drab | Unshielded | - | 12, 14, 14S | Cadmium over Electroless Nickel | 0.531 (13.50mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCC8N Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series I, MIL-DTL-5015 Series, MIL-DTL-38999 Series I, II | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 8, 9, 8S | Electroless Nickel | 0.312 (7.92mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCA16B Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 14, 16 | Zinc Cobalt over Electroless Nickel | 0.641 (16.28mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAC8W-PG7 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series I, MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Olive Drab | Unshielded | - | 8, 9, 8S | Cadmium over Electroless Nickel | 0.366 (9.30mm) | PG7 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 0.740 (18.80mm) | - | ||
![]() IP-UNCK19W Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Olive Drab | Unshielded | - | 19, F | Cadmium over Electroless Nickel | 0.750 (19.05mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCA12N Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 10, 12, 12S | Electroless Nickel | 0.375 (9.52mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCA14B Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 12, 14, 14S | Zinc Cobalt over Electroless Nickel | 0.531 (13.50mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - |