- Base Product Number
- Color
- Mfr
- Package
- Product Status
- Series
- Shielding
- Features
- Type
- Cable Exit
- Cable Opening
- Diameter - Outside
Attribute column
Manufacturer
Sure Seal Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | For Use With/Related Products | Mfr | Package | Product Status | Series | Type | Color | Shielding | Ingress Protection | Shell Size - Insert | Wire Gauge | Configuration | Plating | Cable Opening | Thread Size | Includes | Specifications | Cable Exit | Features | Length | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP-UNCK15ZN Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 15, D | - | - | Zinc Nickel over Electroless Nickel | 0.625 (15.88mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | ||
![]() IP-UNCK9ZN Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 9, A | - | - | Zinc Nickel over Electroless Nickel | 0.375 (9.52mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | ||
![]() IP-UNCC14ZG Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Gray | Unshielded | - | 14, 15 | - | - | Zinc Nickel | 0.625 (15.88mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | ||
![]() IP-UNCK25N Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 25, J | - | - | Electroless Nickel | 1.000 (25.40mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | ||
![]() IP-UNAA28N-PG29 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Silver | Unshielded | - | 28 | - | - | Electroless Nickel | 1.469 (37.31mm) | PG29 | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | 1.772 (45.00mm) | - | ||
![]() IP-UNAB36W-PG36 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Olive Drab | Unshielded | - | 36 | - | - | Cadmium over Electroless Nickel | 1.882 (47.80mm) | PG36 | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | 2.291 (58.19mm) | - | ||
![]() IP-UNAA28W-PG29 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Olive Drab | Unshielded | - | 28 | - | - | Cadmium over Electroless Nickel | 1.469 (37.31mm) | PG29 | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | 1.772 (45.00mm) | - | ||
![]() IPUSB-31WPCPC-1M Sure Seal | In Stock | - | - | - | IPUSB | - | Sure-Seal | Box | Active | Sure-Seal® | - | Black | Unshielded | - | - | - | C Male to C Male (Circular Coupling) | - | - | - | - | USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) | - | Data Transfer and Charge, Industrial Environments - IP67, Panel Mount | 3.28 (1.00m) | - | - | ||
![]() IP-UNCA24N Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 24 | - | - | Electroless Nickel | 0.937 (23.80mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | ||
![]() IP-UNCA16SN Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 16S | - | - | Electroless Nickel | 0.641 (16.28mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | ||
![]() IP-UNAA14N-PG13.5 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series II, MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Silver | Unshielded | - | 12, 14, 14S | - | - | Electroless Nickel | 0.618 (15.70mm) | PG13.5 | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | 0.990 (25.15mm) | - | ||
![]() IP-UNCK13A Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 13, C | - | - | Anodized | 0.562 (14.27mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | ||
![]() IP-UNCB18B Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 18 | - | - | Zinc Cobalt over Electroless Nickel | 0.687 (17.46mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | ||
![]() IP-UNCB24W Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Olive Drab | Unshielded | - | 24 | - | - | Cadmium over Electroless Nickel | 0.938 (23.83mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | ||
![]() IP-UNAK9W-PG7 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Olive Drab | Unshielded | - | 9 | - | - | Cadmium over Electroless Nickel | 0.374 (9.50mm) | PG7 | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | 0.740 (18.80mm) | - | ||
![]() IP-UNCB36W Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Olive Drab | Unshielded | - | 36 | - | - | Cadmium over Electroless Nickel | 1.375 (34.93mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | ||
![]() IP-USCK11P Sure Seal | In Stock | - | - | Stainless Steel | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 11, B | - | - | Passivated | 0.375 (9.52mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | ||
![]() IP-UNCK23N Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 23, H | - | - | Electroless Nickel | 0.937 (23.80mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | ||
![]() IP-UNCC22N Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 22, 23 | - | - | Electroless Nickel | 0.937 (23.80mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - | ||
![]() IP-UNCC18B Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Black | Unshielded | - | 18, 19 | - | - | Zinc Cobalt over Electroless Nickel | 0.750 (19.05mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | - | 180° | - | - | - | - |