- Base Product Number
- Color
- Mfr
- Package
- Product Status
- Series
- Shielding
- Features
- Type
- Cable Exit
- Cable Opening
- Diameter - Outside
Attribute column
Manufacturer
Sure Seal Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | For Use With/Related Products | Mfr | Package | Product Status | Series | Type | Color | Shielding | Ingress Protection | Shell Size - Insert | Plating | Cable Opening | Thread Size | Includes | Cable Exit | Features | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP-UNAK9W-PG7 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Olive Drab | Unshielded | - | 9 | Cadmium over Electroless Nickel | 0.374 (9.50mm) | PG7 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 0.740 (18.80mm) | - | ||
![]() IP-UNCB36W Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Olive Drab | Unshielded | - | 36 | Cadmium over Electroless Nickel | 1.375 (34.93mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-USCK11P Sure Seal | In Stock | - | - | Stainless Steel | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 11, B | Passivated | 0.375 (9.52mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCK23N Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 23, H | Electroless Nickel | 0.937 (23.80mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCB14W Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Olive Drab | Unshielded | - | 14, 14S | Cadmium over Electroless Nickel | 0.531 (13.50mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNCA16SN Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 16S | Electroless Nickel | 0.641 (16.28mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - | ||
![]() IP-UNAB18B-PG16 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-5015 Series | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Black | Unshielded | - | 18 | Zinc Cobalt over Electroless Nickel | 0.823 (20.90mm) | PG16 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.271 (32.28mm) | - | ||
![]() IP-UNAK21N-PG21 Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-38999 Series III | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Adapter | Silver | Unshielded | - | 21 | Electroless Nickel | 1.098 (27.89mm) | PG21 | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | 1.428 (36.27mm) | - | ||
![]() IP-UNCC10N Sure Seal | In Stock | - | - | Aluminum | IP-U | MIL-DTL-26482 Series I, MIL-DTL-38999 Series I, II | Sure-Seal | Box | Active | Sure-Seal® | Backshell, Banding | Silver | Unshielded | - | 10, 11 | Electroless Nickel | 0.375 (9.52mm) | - | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | - |