- Height
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Series
- Applications
- Capacitance
- Control Features
- Duty Cycle
Attribute column
Manufacturer
Sure Seal Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Lead Spacing | Lead Style | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Frequency - Switching | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Features | Height | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAND4 Sure Seal | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | Diodes Incorporated | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | 3.5V ~ 30V | - | Flyback | - | No | Open Circuit, Over Voltage, Short Circuit | - | Isolated | - | 15.5 V | - | 24.8mm | - | - | - | ||
![]() BAND3 Sure Seal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.54mm | - | - | - | ||
![]() BAND2 Sure Seal | In Stock | - | - | Surface Mount, MLCC | 1111 (2828 Metric) | - | KYOCERA AVX | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | SQ | 0.110 L x 0.110 W (2.79mm x 2.79mm) | ±10% | A | RF, Microwave, High Frequency | 2700 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | 14.4mm | - | 0.102 (2.59mm) | - |