- Features
- Length
- Mfr
- Package
- Product Status
- Series
- Capacity
- Composition
- Contact Plating
- Cut Edge
- Diameter
- Lead Free
Attribute column
Manufacturer
Swanstrom Tools Card Guides
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Shape | Mfr | Package | Product Status | RoHS | Tip Shape | Tip Type | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Military Standard | Tool Type | Capacity | Cut Edge | Features | Diameter | Length | Width | Length - Overall | Radiation Hardening | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S350 Swanstrom Tools | In Stock | - | - | Lead, Tin | Through Hole | Tapered | Swanstrom Tools USA | Box | Active | Non-Compliant | - | - | Tape & Reel (TR) | Super Tools™ | 1 % | 2 | 50 ppm/°C | Tip (End) | 1.33 MΩ | 175 °C | -65 °C | Metal Film | 250 mW | 250 mW | MIL-PRF-55182 | - | 9 AWG | Shear | Military, Moisture Resistant, Weldable | 2.39 mm | 7.112 mm | 2.46 mm | 6.01 (152.7mm) | No | Contains Lead | ||
![]() S300 Swanstrom Tools | In Stock | - | - | - | - | - | Swanstrom Tools USA | Box | Active | - | Straight | Flat Nose | - | Super Tools™ | - | - | - | - | - | - | - | - | - | - | - | Electronics | - | - | ESD Safe | - | 6.01 (152.7mm) | - | - | - | - |