- Series
- Form Factor
- Memory Size
- Memory Types
- Operating Temperature
- Size / Dimension
- Type
- Voltage - Supply
- Speed - Read
- Speed - Write
- Weight
- Current - Max
Attribute column
Manufacturer
Swissbit Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Active Mode Current | Base Product Number | Brand | Case Code - in | Case Code - mm | Code Name | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Sustained Read | Sustained Write | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Technology | Voltage - Supply | Operating Supply Voltage | Configuration | Memory Size | Current - Max | Product Type | Operating Temperature Range | Form Factor | Speed - Read | Speed - Write | Drive Type | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFSA960GQ2AK2TA-C-8C-216-STD Swissbit | In Stock | - | - | - | 450 mA, 655 mA | - | - | - | - | S | 100 mm x 70 mm x 7 mm | 1 | SATA | - | + 70 C | - | - | 0 C | - | - | - | 608438 | - | - | - | 565 MB/s | 495 MB/s | - | - | - | X-75 | - | - | - | - | - | - | - | - | - | 5 V | TLC 3D NAND | 960 GB | - | - | - | 2.5 in SATA SSD | - | - | - | SATA SSDs | - | - | ||
![]() SFSA240GM2AK2TA-I-6B-516-STD Swissbit | In Stock | - | - | - | 705 mA, 795 mA | - | - | - | - | S | 80 mm x 22 mm x 3.58 mm | 1 | SATA | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | - | - | Tray | 608374 | Active | - | - | 565 MB/s | 285 MB/s | - | -40°C ~ 85°C | - | X-75m2 (2280) | 80.00mm x 22.00mm x 3.58mm | - | - | SATA III | - | - | - | - | 3.3V | 3.3 V | TLC 3D NAND | 240 GB | - | - | - | M.2 2280 | 565MB/s | 495MB/s | - | M.2 SSDs | - | - | ||
![]() SFSA1T92S2AK4TA-I-8C-216-STD Swissbit | In Stock | - | - | - | - | - | - | - | - | S | 100 mm x 70 mm x 7 mm | 1 | SATA | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | - | - | Tray | 608364 | Active | - | - | 560 MB/s | 395 MB/s | - | -40°C ~ 85°C | - | X-73 | 100.00mm x 70.00mm x 7.00mm | - | - | SATA III | - | - | - | - | 5V | 5 V | TLC 3D NAND | 1920 GB | - | - | - | 2.5 in SATA SSD | 565MB/s | 495MB/s | - | SATA SSDs | - | - | ||
![]() SFEN080GB2EC4TO-I-6F-22P-STD Swissbit | In Stock | - | - | - | - | SFEN080 | - | - | - | - | 16 mm x 20 mm x 1.8 mm | 1 | PCIe | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (pSLC) | Swissbit | - 40 C | Yes | - | Tray | 607402 | Active | - | - | 1600 MB/s | 680 MB/s | - | -40°C ~ 85°C | - | EN-26 | 20.00mm x 16.00mm x 1.80mm | - | - | SATA III | - | - | - | - | 0.9V, 1.8V, 3.3V | 0.9 V, 1.8 V, 3.3 V | SLC | 80 GB | - | - | -40°C to +85°C | M.2 1620 | 1.6GB/s | 680MB/s | Internal | M.2 SSDs | - | - | ||
![]() SFSA320GV2AK4TO-I-8C-22P-STD Swissbit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (pSLC) | PEI-Genesis | - | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | * | 54.00mm x 39.00mm x 4.00mm | - | - | SATA III | - | - | - | - | 5V | - | - | 320GB | - | - | - | Slim-SATA | 560MB/s | 450MB/s | - | - | - | - | ||
![]() SFSA256GQ1AA8TO-I-NC-216-STC Swissbit | In Stock | - | - | 2.47 oz (70.38 g) | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (SLC) | Swissbit | - | - | - | Bulk | - | Discontinued at Digi-Key | - | - | - | - | - | -40°C ~ 85°C | - | X-600 | 100.10mm x 69.85mm x 7.00mm | - | - | SATA III | - | - | - | - | 5V | - | - | 256GB | - | - | - | 2.5 | 520MB/s | 425MB/s | - | - | - | - | ||
![]() SFSA256GQ1AA8TO-I-NC-226-STC Swissbit | In Stock | - | - | 2.47 oz (70.38 g) | - | SFSA256 | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (SLC) | Swissbit | - | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | X-600 | 100.10mm x 69.85mm x 7.00mm | - | - | SATA III | - | - | - | - | 5V | - | - | 256GB | - | - | - | 2.5 | 520MB/s | 425MB/s | - | - | - | - | ||
![]() SFPC060GM1EC2TO-C-5E-116-STD Swissbit | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | - | - | 1800 | - | TT Electronics | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - | - | PCB Mount | Bulk | - | Active | AEC-Q200 | Details | - | - | 0.001429 oz | 0°C ~ 70°C | Reel | HVC | 42.00mm x 22.00mm x 2.63mm | 0.5 % | 100 PPM / C | NVMe | 63.4 kOhms | Automotive Grade | Resistors | Thick Film | 3.3V | - | - | 60GB | - | Thick Film Resistors | - | M.2 Module | 1.773GB/s | 718MB/s | - | - | - | Thick Film Resistors - SMD | ||
![]() SFPC080GM1EC4TO-C-6F-11P-STD Swissbit | In Stock | - | - | - | - | - | Glenair | - | - | - | - | 1 | - | Glenair | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - | - | - | Bulk | - | Active | - | - | - | - | - | 0°C ~ 70°C | - | N-26M2 | 42.00mm x 22.00mm x 2.63mm | - | - | NVMe | - | - | Cable | - | 3.3V | - | - | 80GB | - | Multi-Conductor Cables | - | M.2 Module | 1.773GB/s | 718MB/s | - | - | - | Multi-Conductor Cables | ||
![]() SFPC320GM1AR4MT-I-7C-62R-STD Swissbit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-36m2 (2280) P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFSA120GS2AK2TO-I-6B-226-STD Swissbit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - | - | - | Bulk | - | Active | - | Yes | - | - | - | -40°C ~ 85°C | - | X-73 | 100.00mm x 70.00mm x 7.00mm | - | - | SATA III | - | - | - | - | 5V | - | - | 120GB | - | - | - | 2.5 | 565MB/s | 495MB/s | - | - | - | - | ||
![]() SFSA256GQ1AA8TO-I-NC-226-STD Swissbit | In Stock | - | - | 2.47 oz (70.38 g) | - | SFSA256 | Swissbit | - | - | - | 70 mm x 100 mm x 7 mm | 1 | SATA | Swissbit | + 85 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Swissbit | - 40 C | - | - | Bulk | 607447 | Active | - | - | 565 MB/s | 495 MB/s | - | -40°C ~ 85°C | - | X-600 | 100.10mm x 69.85mm x 7.00mm | - | - | SATA III | - | - | Memory & Data Storage | - | 5V | 5 V | TLC | 256GB | - | Solid State Drives - SSD | - | 2.5" | 520MB/s | 425MB/s | - | SATA SSDs | - | Solid State Drives - SSD | ||
![]() SFSA960GQ2AK2TA-C-8C-21B-STD Swissbit | In Stock | - | - | - | - | - | Swissbit | - | - | - | - | 1 | SATA | Swissbit | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | 0 C | - | - | Tray | 608395 | Active | - | - | 560 MB/s | 500 MB/s | - | 0°C ~ 70°C | - | X-75P | 100.00mm x 70.00mm x 7.00mm | - | - | SATA III | - | - | Memory & Data Storage | - | 5V | 5 V | TLC 3D NAND | 960GB | - | Solid State Drives - SSD | - | 2.5" | 560MB/s | 500MB/s | - | SATA SSDs | - | Solid State Drives - SSD | ||
![]() SFSA240GQ2AK2TA-I-6B-21B-STD Swissbit | In Stock | - | - | - | - | - | Swissbit | - | - | - | 100 mm x 70 mm x 7 mm | 1 | SATA | Swissbit | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | - | - | Tray | 608392 | Active | - | - | 560 MB/s | 500 MB/s | - | -40°C ~ 85°C | - | X-75P | 100.00mm x 70.00mm x 7.00mm | - | - | SATA III | - | - | Memory & Data Storage | - | 5V | 5 V | TLC 3D NAND | 240GB | - | Solid State Drives - SSD | -40°C to +85°C | 2.5" | 560MB/s | 500MB/s | SATA SSD | SATA SSDs | - | Solid State Drives - SSD | ||
![]() SFSA240GM2AK2TA-I-6B-51B-STD Swissbit | In Stock | - | - | - | - | - | - | - | - | - | 22 mm x 80 mm x 3.3 mm | - | SATA | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | - | - | Tray | - | Active | - | - | 560 MB/s | 500 MB/s | - | -40°C ~ 85°C | - | X-75M2 | 80.00mm x 22.00mm x 3.58mm | - | - | SATA III | - | - | - | - | 3.3V | 3.3 V | 3D TLC | 240GB | - | - | -40°C to +85°C | M.2 Module | 560MB/s | 500MB/s | M.2 SATA SSD | M.2 SSDs | - | - | ||
![]() SFSA480GM2AK4TA-C-6B-61B-STD Swissbit | In Stock | - | - | - | - | - | - | - | - | - | 22 mm x 80 mm x 3.58 mm | - | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | 0 C | - | - | Tray | - | Active | - | - | 560 MB/s | 500 MB/s | - | 0°C ~ 70°C | - | X-75M2 | 80.00mm x 22.00mm x 3.58mm | - | - | SATA III | - | - | - | - | 3.3V | 3.3 V | 3D TLC | 480GB | - | - | - | M.2 Module | 560MB/s | 500MB/s | - | M.2 SSDs | - | - | ||
![]() SFSA320GM2AK2TA-I-8C-21P-STD Swissbit | In Stock | - | - | - | - | - | Swissbit | - | - | - | - | 1 | - | Swissbit | + 85 C | Solid State Drive (SSD) FLASH - NAND (pSLC) | Swissbit | - 40 | - | - | Tray | 608449 | Active | - | - | - | - | - | -40°C ~ 85°C | - | X-78M2 | 42.00mm x 22.00mm x 3.60mm | - | - | SATA III | - | - | Memory & Data Storage | - | 3.3V | - | - | 320GB | - | Solid State Drives - SSD | -40°C to +85°C | M.2 Module | 560MB/s | 485MB/s | M.2 SATA SSD | M.2 SSDs | - | Solid State Drives - SSD | ||
![]() SFSA1T92M2AK4TA-C-8C-61B-STD Swissbit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - | - | - | Tray | - | Active | - | - | - | - | - | 0°C ~ 70°C | - | X-75M2 | 80.00mm x 22.00mm x 3.58mm | - | - | SATA III | - | - | - | - | 3.3V | - | - | 1.92TB | - | - | - | M.2 Module | 560MB/s | 500MB/s | - | - | - | - | ||
![]() SFSA040GM2AK1TA-I-6B-11P-STD Swissbit | In Stock | - | - | - | - | - | Swissbit | - | - | - | 22 mm x 42 mm x 3.6 mm | 1 | SATA | Swissbit | + 85 C | Solid State Drive (SSD) FLASH - NAND (pSLC) | Swissbit | - 40 C | - | - | Tray | 608443 | Active | - | - | 455 MB/s | 205 MB/s | - | -40°C ~ 85°C | - | X-78M2 | 42.00mm x 22.00mm x 3.60mm | - | - | SATA III | - | - | Memory & Data Storage | - | 3.3V | 3.3 V | SLC | 40GB | - | Solid State Drives - SSD | -40°C to +85°C | M.2 Module | 455MB/s | 205MB/s | M.2 SATA SSD | M.2 SSDs | - | Solid State Drives - SSD | ||
![]() SFSA240GM2AK2TA-I-6B-216-STD Swissbit | In Stock | - | - | - | 590 mA, 665 mA | - | Swissbit | - | - | S | 42 mm x 22 mm x 3.58 mm | 1 | - | Swissbit | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | - | - | Tray | 608366 | Active | - | - | 565 MB/s | 285 MB/s | - | -40°C ~ 85°C | - | X-75M2 | 42.00mm x 22.00mm x 3.58mm | - | - | SATA III | - | - | Memory & Data Storage | - | 3.3V | 3.3 V | TLC 3D NAND | 240GB | - | Solid State Drives - SSD | - | M.2 Module | 560MB/s | 490MB/s | - | M.2 SSDs | - | Solid State Drives - SSD |