- Series
- Form Factor
- Memory Size
- Memory Types
- Operating Temperature
- Size / Dimension
- Type
- Voltage - Supply
- Speed - Read
- Speed - Write
- Weight
- Current - Max
Attribute column
Manufacturer
Swissbit Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Active Mode Current | Base Product Number | Brand | Code Name | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Sustained Read | Sustained Write | Operating Temperature | Series | Size / Dimension | Part Status | Connector Type | Type | Subcategory | Voltage - Supply | Operating Supply Voltage | Configuration | Memory Size | Tool Type | Current - Max | Product Type | Operating Temperature Range | Form Factor | Speed - Read | Speed - Write | Drive Type | End - Size | Product | Features | Product Category | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFSA240GU2AK4TO-I-6B-236-STD Swissbit | In Stock | - | - | - | - | SFSA240 | Swissbit | - | 50.8 mm x 29.85 mm x 3.8 mm | 1 | SATA | Swissbit | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | Tray | 607859 | Active | 565 MB/s | 495 MB/s | -40°C ~ 85°C | X-75M | 50.80mm x 29.85mm x 3.80mm | - | - | SATA III | Memory & Data Storage | 3.3V | 3.3 V | TLC 3D NAND | 240GB | - | - | Solid State Drives - SSD | -40°C to +85°C | mSATA | 565MB/s | 285MB/s | Internal | - | mSATA SSDs | - | Solid State Drives - SSD | - | ||
![]() SFSA030GV2AK1TO-I-5S-236-STD Swissbit | In Stock | - | - | - | - | SFSA030 | Swissbit | - | 54 mm x 39 mm x 4 mm | 1 | SATA | Swissbit | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | Bulk | 607232 | Active | 520 MB/s | 450 MB/s | -40°C ~ 85°C | X-75S | 54.00mm x 39.00mm x 4.00mm | - | - | SATA III | Memory & Data Storage | 5V | 3.3 V, 5 V | TLC | 30GB | - | - | Solid State Drives - SSD | -40°C to +85°C | Slim-SATA | 185MB/s | 48MB/s | Internal | - | Half Slim SSDs | - | Solid State Drives - SSD | - | ||
![]() SFSA480GV2AK2TO-C-8C-236-STD Swissbit | In Stock | - | - | - | - | SFSA480 | Swissbit | - | 54 mm x 39 mm x 4 mm | 1 | - | Swissbit | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | 0 C | Tray | 607240 | Active | - | - | 0°C ~ 70°C | X-75S | 54.00mm × 39.00mm × 4.00mm | - | - | SATA III | Memory & Data Storage | 5V | 5 V | TLC | 480GB | - | - | Solid State Drives - SSD | - | Slim-SATA | 565MB/s | 490MB/s | - | - | SATA SSDs | - | Solid State Drives - SSD | - | ||
![]() SFPC040GM1EC4TO-I-5E-51P-STD Swissbit | In Stock | - | - | - | 670 mA, 540 mA | - | Swissbit | - | 22 mm x 80 mm x 2.63 mm | 1 | PCIe | Swissbit | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | Tray | 607927 | Active | 1184 MB/s | 1145 MB/s | -40°C ~ 85°C | N-26M2 | 80.00mm x 22.00mm x 2.63mm | - | 75-pin Edge | NVMe | Memory & Data Storage | 3.3V | 3.3 V | TLC 3D NAND | 40GB | - | - | Solid State Drives - SSD | -40°C to 85°C | M.2 Module | 1.184GB/s | 385MB/s | Internal | - | M.2 SSDs | - | Solid State Drives - SSD | - | ||
![]() SFPC080GM1EC4TO-C-6F-A1P-STD Swissbit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - | Bulk | - | Active | - | - | 0°C ~ 70°C | N-26M2 | 30.00mm x 22.00mm x 2.63mm | - | - | NVMe | - | 3.3V | - | - | 80GB | - | - | - | - | M.2 Module | 1.773GB/s | 718MB/s | - | - | - | - | - | - | ||
![]() SFSA240GQ1AA4TO-I-HC-21B-STD Swissbit | In Stock | - | - | -- | - | - | - | - | - | - | - | - | - | FLASH - NAND (MLC) | - | - | - | - | - | - | - | -40°C ~ 85°C | X-60P | 100.20mm x 69.85mm x 7.00mm | Active | - | SATA III | - | 5V | - | - | 240GB | - | -- | - | - | 2.5 | -- | -- | - | - | - | - | - | - | ||
![]() SFSA040GV2AK2TO-C-6B-22P-STD Swissbit | In Stock | - | - | - | - | MS27656T19B | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (pSLC) | Corsair | - | Bag | - | Active | - | - | 0°C ~ 70°C | * | 54.00mm x 39.00mm x 4.00mm | - | - | SATA III | - | 5V | - | - | 40GB | - | - | - | - | Slim-SATA | 560MB/s | 360MB/s | - | - | - | - | - | - | ||
![]() SFSA030GQ1AA1TO-C-LB-216- Swissbit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFSA480GS2AK2TO-I-8C-226-STD Swissbit | In Stock | - | - | - | - | - | - | - | 70 mm x 100 mm x 7 mm | 1 | - | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | Bulk | 607140 | Active | - | - | -40°C ~ 85°C | X-73 | 100.00mm x 70.00mm x 7.00mm | - | - | SATA III | - | 5V | 5 V | TLC | 480 GB | - | - | - | - | 2.5 in | 565MB/s | 495MB/s | - | - | SATA SSDs | - | - | - | ||
![]() SFPC020GM1EC2TO-I-5E-51P-STD Swissbit | In Stock | - | - | - | 520 mA, 470 mA | - | - | - | 22 mm x 80 mm x 2.63 mm | 1 | PCIe | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | Tray | 607926 | Active | 594 MB/s | 208 MB/s | -40°C ~ 85°C | N-26m2 (2280) | 80.00mm x 22.00mm x 2.63mm | - | 75-pin Edge | NVMe | - | 3.3V | 3.3 V | TLC 3D NAND | 20 GB | - | - | - | -40°C to 85°C | M.2 2280 | 594MB/s | 208MB/s | Internal | - | M.2 SSDs | - | - | - | ||
![]() SFPC060GM1EC2TO-I-5E-A16-STD Swissbit | In Stock | - | - | - | 480 mA, 440 mA | - | - | - | 22 mm x 30 mm x 2.63 mm | 1 | PCIe | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | Tray | 607776 | Active | 594 MB/s | 208 MB/s | -40°C ~ 85°C | N-20m2 (2230) | 80.00mm x 22.00mm x 2.63mm | - | 75-pin Edge | NVMe | - | 3.3V | 3.3 V | TLC 3D NAND | 60 GB | - | - | - | -40°C to 85°C | M.2 2230 | 594MB/s | 208MB/s | Internal | - | M.2 SSDs | - | - | - | ||
![]() SFPC480GM2EC4WD-I-6F-516-STD Swissbit | In Stock | - | - | - | - | - | Swissbit | - | - | 1 | - | Swissbit | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - | Tray | - | Active | - | - | -40°C ~ 85°C | N-20M2 | - | - | - | NVMe | Memory & Data Storage | 900mV, 1.8V, 3.3V | - | - | 480GB | - | - | Solid State Drives - SSD | - | M.2 Module | 1.773GB/s | 718MB/s | - | - | - | - | Solid State Drives - SSD | - | ||
![]() SFEN010GB2EC1TO-I-5E-23P-STD Swissbit | In Stock | - | - | - | - | - | Swissbit | - | - | 1 | - | Swissbit | - | Solid State Drive (SSD) FLASH - NAND (SLC) | Swissbit | - | Tray | 608850 | Active | - | - | -40°C ~ 85°C | EN-20 | 20.00mm x 16.00mm x 1.80mm | - | - | NVMe | Memory & Data Storage | 0.9V, 1.8V, 3.3V | - | - | 10GB | - | - | Solid State Drives - SSD | - | M.2 Module | 1.6GB/s | 680MB/s | - | - | - | - | Solid State Drives - SSD | - | ||
![]() SFSA4096U1BR4TO-C-MS-226-FTS Swissbit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (SLC) | Swissbit | - | Tray | - | Obsolete | - | - | 0°C ~ 70°C | X-600M | - | - | - | SATA III | - | 3.3V | - | - | 4GB | - | - | - | - | mSATA | 520MB/s | 405MB/s | - | - | - | - | - | - | ||
![]() SFPC120GM1EC4TO-C-5E-116-STD Swissbit | In Stock | - | - | - | - | - | - | - | - | - | PCIe | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | 0 C | Bulk | 608513 | Active | - | - | 0°C ~ 70°C | N-20m2 (2242) | 42.00mm x 22.00mm x 2.63mm | - | - | NVMe | - | 3.3V | - | TLC | 120 GB | - | - | - | - | M.2 Module | 1.773GB/s | 718MB/s | - | - | PCIe SSDs | - | - | - | ||
![]() SFSA480GS2AK4TA-I-6B-216-STD Swissbit | In Stock | - | - | - | - | - | - | S | 100 mm x 70 mm x 7 mm | 1 | SATA | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | Tray | 608360 | Active | 565 MB/s | 490 MB/s | -40°C ~ 85°C | X-73 | 100.00mm x 70.00mm x 7.00mm | - | - | SATA III | - | 5V | 5 V | TLC 3D NAND | 480 GB | - | - | - | - | 2.5 in SATA SSD | 565MB/s | 495MB/s | - | - | SATA SSDs | - | - | - | ||
![]() SFSA240GQ2AK2TA-C-6B-216-STD Swissbit | In Stock | - | - | - | 490 mA, 570 mA | - | - | S | 100 mm x 70 mm x 7 mm | 1 | SATA | - | + 70 C | - | - | 0 C | - | 608434 | - | 565 MB/s | 285 MB/s | - | X-75 | - | - | - | - | - | - | 5 V | TLC 3D NAND | 240 GB | - | - | - | - | 2.5 in SATA SSD | - | - | - | - | SATA SSDs | - | - | - | ||
![]() SFPC060GM1AJ1TO-I-6B-526-STD Swissbit | In Stock | - | - | - | - | SFPC060 | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - | Tray | - | Not For New Designs | - | - | -40°C ~ 85°C | N-12M2 | 80.00mm x 22.00mm x 3.60mm | - | - | SATA III | - | 3.3V | - | - | 60GB | - | - | - | - | M.2 Module | 700MB/s | 235MB/s | - | - | - | - | - | - | ||
![]() SFSA060GS2AK1TO-C-6B-226-STD Swissbit | In Stock | - | - | -- | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - | Bulk | - | Active | - | - | 0°C ~ 70°C | -- | 100.00mm x 70.00mm x 7.00mm | Active | - | SATA III | - | 5V | - | - | 60GB | Open End (Single) | - | - | - | 2.5 | 565MB/s | 495MB/s | - | 3/8 | - | Polished Chrome Finish | - | 2.52 (64.0mm) | ||
![]() SFSA004GU3AA1TO-C-MS-226-STD Swissbit | In Stock | - | - | - | - | SFSA004 | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | 0°C ~ 70°C | * | 50.80mm x 29.85mm x 3.50mm | - | - | SATA III | - | 3.3V | - | - | 4GB | - | - | - | - | mSATA | 245MB/s | 65MB/s | - | - | - | - | - | - |