- Series
- Form Factor
- Memory Size
- Memory Types
- Operating Temperature
- Size / Dimension
- Type
- Voltage - Supply
- Speed - Read
- Speed - Write
- Weight
- Current - Max
Attribute column
Manufacturer
Swissbit Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Weight | Memory Types | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Memory Size | External Data Bus Width | Form Factor | Speed - Read | Speed - Write | Data Transfer Rate-Max | Host Data Transfer Rate-Max | Host Interface Standard | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFSA480GQ1AK2TO-C-8C-216-STD Swissbit | In Stock | - | Datasheet | - | - | - | FLASH - NAND (TLC) | 0°C~70°C | X-75 | 100.20mmx69.85mmx7.00mm | Obsolete | Not Applicable | SATA III | 5V | - | - | - | - | - | - | 480GB | - | 2.5 | 560MB/s | 530MB/s | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA480GM1AK2TO-C-8C-216-STD Swissbit | In Stock | - | Datasheet | 6 Weeks | - | - | FLASH - NAND (TLC) | 0°C~70°C | X-75M2 | 42.00mmx22.00mmx3.30mm | Obsolete | Not Applicable | SATA III | 3.3V | - | - | - | - | - | - | 480GB | - | M.2 Module | 520MB/s | 400MB/s | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA960GU1AK4TO-C-8C-216-STD Swissbit | In Stock | - | Datasheet | - | - | - | FLASH - NAND (TLC) | 0°C~70°C | X-75M | 50.80mmx29.85mmx3.50mm | Obsolete | Not Applicable | SATA III | 3.3V | - | - | - | - | - | - | 960GB | - | mSATA | 520MB/s | 400MB/s | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA480GV1AK2TO-C-8C-216-STD Swissbit | In Stock | - | Datasheet | - | - | - | FLASH - NAND (TLC) | 0°C~70°C | X-75S | - | Obsolete | Not Applicable | SATA III | - | - | - | - | - | - | - | 480GB | - | Slim-SATA | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA060GV1AK1TO-I-6B-216-STD Swissbit | In Stock | - | Datasheet | 6 Weeks | - | - | FLASH - NAND (TLC) | -40°C~85°C | X-75S | - | Active | Not Applicable | SATA III | - | - | - | - | - | - | - | 60GB | - | Slim-SATA | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA120GM1AK2TO-C-6B-516-STD Swissbit | In Stock | - | Datasheet | 6 Weeks | - | - | FLASH - NAND (TLC) | 0°C~70°C | X-75M2 | 42.00mmx22.00mmx3.30mm | Active | Not Applicable | SATA III | 3.3V | - | - | - | - | - | - | 120GB | - | M.2 Module | 520MB/s | 400MB/s | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA240GV2AK4TO-C-6B-226-STD Swissbit | In Stock | - | Datasheet | - | - | - | FLASH - NAND (TLC) | 0°C~70°C | X-75S | 54.00mm × 39.00mm × 4.00mm | Active | - | SATA III | 5V | - | - | - | - | - | - | 240GB | - | Slim-SATA | 565MB/s | 285MB/s | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA480GM2AK2TO-I-8C-526-STD Swissbit | In Stock | - | Datasheet | - | - | - | FLASH - NAND (TLC) | -40°C~85°C | X-75M2 | 22.00mmx80.00mmx3.58mm | Active | - | SATA III | 3.3V | - | - | - | - | - | - | 480GB | - | M.2 Module | 565MB/s | 490MB/s | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA480GV2AK2TO-C-8C-226-STD Swissbit | In Stock | - | Datasheet | - | - | - | FLASH - NAND (TLC) | 0°C~70°C | X-75S | 54.00mm × 39.00mm × 4.00mm | Active | - | SATA III | 5V | - | - | - | - | - | - | 480GB | - | Slim-SATA | 565MB/s | 490MB/s | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA480GM3AA4TO-C-OC-426-STD Swissbit | In Stock | - | Datasheet | 4 Weeks | - | - | FLASH - NAND (MLC) | 0°C~70°C | X-60M | 80.00mmx22.00mmx3.60mm | Active | Not Applicable | SATA III | 3.3V | - | - | - | - | - | - | 480GB | - | M.2 Module | 520MB/s | 450MB/s | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA008GU4AA1TO-C-GS-226-STD Swissbit | In Stock | - | Datasheet | 4 Weeks | - | - | FLASH - NAND (MLC) | 0°C~70°C | X-60M | 50.80mmx29.85mmx3.30mm | Active | Not Applicable | SATA III | 3.3V | - | - | - | - | - | - | 8GB | - | mSATA | 520MB/s | 450MB/s | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA030GM3AA1TO-C-LB-126-STD Swissbit | In Stock | - | Datasheet | 4 Weeks | - | - | FLASH - NAND (MLC) | 0°C~70°C | X-60M | 80.00mmx22.00mmx3.60mm | Active | Not Applicable | SATA III | 3.3V | - | - | - | - | - | - | 30GB | - | M.2 Module | 520MB/s | 450MB/s | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA016GU4AA2TO-I-GS-226-STD Swissbit | In Stock | - | Datasheet | 4 Weeks | - | - | FLASH - NAND (MLC) | -40°C~85°C | X-60M | 50.80mmx29.85mmx3.30mm | Active | Not Applicable | SATA III | 3.3V | - | - | - | - | - | - | 16GB | - | mSATA | 520MB/s | 450MB/s | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA480GQ2AK2TO-I-8C-226-STD Swissbit | In Stock | - | Datasheet | - | - | - | FLASH - NAND (TLC) | -40°C~85°C | X-75 | 100.00mmx70.00mmx7.00mm | Active | - | SATA III | 5V | - | - | - | - | - | - | 480GB | - | 2.5 | 565MB/s | 490MB/s | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA240GM3AA4TO-C-HC-426-STD Swissbit | In Stock | - | Datasheet | 4 Weeks | - | - | FLASH - NAND (MLC) | 0°C~70°C | X-60M | 80.00mmx22.00mmx3.60mm | Active | Not Applicable | SATA III | 3.3V | - | - | - | - | - | - | 240GB | - | M.2 Module | 520MB/s | 450MB/s | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA960GV2AK4TO-C-8C-226-STD Swissbit | In Stock | - | Datasheet | - | - | - | FLASH - NAND (TLC) | 0°C~70°C | X-75S | 54.00mm × 39.00mm × 4.00mm | Active | - | SATA III | 5V | - | - | - | - | - | - | 960GB | - | Slim-SATA | 565MB/s | 495MB/s | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA120GM1AK2TO-I-6B-516-STD Swissbit | In Stock | - | Datasheet | 6 Weeks | - | - | FLASH - NAND (TLC) | -40°C~85°C | X-75M2 | 42.00mmx22.00mmx3.30mm | Active | Not Applicable | SATA III | 3.3V | - | - | - | - | - | - | 120GB | - | M.2 Module | 520MB/s | 400MB/s | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA120GQ1AK2TO-C-6B-216-STD Swissbit | In Stock | - | Datasheet | 6 Weeks | - | - | FLASH - NAND (TLC) | 0°C~70°C | X-75 | 100.20mmx69.85mmx7.00mm | Active | Not Applicable | SATA III | 5V | - | - | - | - | - | - | 120GB | - | 2.5 | 560MB/s | 530MB/s | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA030GM3AA1TO-C-LB-326-STD Swissbit | In Stock | - | Datasheet | 4 Weeks | - | - | FLASH - NAND (MLC) | 0°C~70°C | X-60M | 80.00mmx22.00mmx3.60mm | Active | Not Applicable | SATA III | 3.3V | - | - | - | - | - | - | 30GB | - | M.2 Module | 520MB/s | 450MB/s | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFSA32GBV1BR4TO-C-NC-226-3V3 Swissbit | In Stock | - | Datasheet | - | YES | 3.17oz 90g | FLASH - NAND (SLC) | 0°C~70°C | X-200S | 54.00mmx39.00mmx4.00mm | Obsolete | Not Applicable | SATA III | 3.3V | UPPER | NO LEAD | NOT SPECIFIED | 3.3V | NOT SPECIFIED | R-XUUC-N | 32GB | 8 | Slim-SATA | 100MB/s | 90MB/s | 0.375 MBps | 300 MBps | ATA; ATAPI-7 | 4.15mm | 54mm | 39mm | ROHS3 Compliant |