- Series
- Form Factor
- Memory Size
- Memory Types
- Operating Temperature
- Size / Dimension
- Type
- Voltage - Supply
- Speed - Read
- Speed - Write
- Weight
- Current - Max
Attribute column
Manufacturer
Swissbit Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Active Mode Current | Approvals | Base Product Number | Brand | Code Name | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Sustained Read | Sustained Write | Wire Gauge Range | Operating Temperature | Series | Size / Dimension | Connector Type | Type | Color | Subcategory | Voltage - Supply | Operating Supply Voltage | Configuration | Memory Size | Number of Ports | Current - Max | Product Type | Operating Temperature Range | Wire Type | Form Factor | Speed - Read | Speed - Write | Drive Type | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFPC120GM1AG2TO-I-6B-546-STD Swissbit | In Stock | - | - | - | - | - | - | - | Swissbit | - | 80 mm x 22 mm x 2.23 mm | 1 | - | Swissbit | - | + 85 C | Solid State Drive (SSD) FLASH - NAND | Swissbit | - 40 C | Tray | 607948 | Active | - | 1600 MB/s | 1000 MB/s | - | -40°C ~ 85°C | N-10M2 | 80.00mm x 22.00mm x 3.60mm | - | NVMe | - | Memory & Data Storage | 3.3V | 3 V | TLC | 120GB | - | - | Solid State Drives - SSD | - | - | M.2 Module, PCIe | 1.65GB/s | 1.07GB/s | - | M.2 SSDs | Solid State Drives - SSD | ||
![]() SFPC960GM1AG4TO-C-8C-546-STD Swissbit | In Stock | - | - | - | - | - | - | - | Swissbit | - | 80 mm x 22 mm x 2.23 mm | 1 | - | Swissbit | - | + 70 C | Solid State Drive (SSD) FLASH - NAND | Swissbit | - 0 C | Tray | 607953 | Active | - | 1600 MB/s | 1000 MB/s | - | 0°C ~ 70°C | N-10M2 | 80.00mm x 22.00mm x 3.60mm | - | NVMe | - | Memory & Data Storage | 3.3V | 3 V | TLC | 960GB | - | - | Solid State Drives - SSD | - | - | M.2 Module, PCIe | 1.65GB/s | 1.07GB/s | - | M.2 SSDs | Solid State Drives - SSD | ||
![]() SFSA040GS2AK2TO-I-6B-22P-STD Swissbit | In Stock | - | - | - | - | - | - | - | Swissbit | - | - | 1 | SATA | Swissbit | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | Tray | 608016 | Active | - | 560 MB/s | 480 MB/s | - | -40°C ~ 85°C | X-76 | 100.00mm x 70.00mm x 7.00mm | 22-Pin SATA | SATA III | - | Memory & Data Storage | 5V | 5 V | SLC | 40GB | - | - | Solid State Drives - SSD | -40°C to +85°C | - | 2.5" | 560MB/s | 480MB/s | Internal | SATA SSDs | Solid State Drives - SSD | ||
![]() SFSA240GQ1AH4TO-C-6B-216-IGT Swissbit | In Stock | - | - | Polyamide | - | - | CSA;UL | - | - | - | - | - | - | Wago | 733-208/033-000 | - | - | Swissbit | - | Bulk | - | Obsolete | - | - | - | 28~20 AWG | - | - | - | - | - | Light Gray | - | - | - | - | - | 8 | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | ||
![]() SFSA960GQ2AK2TA-C-8C-21B-STD Swissbit | In Stock | - | - | - | - | - | - | - | Swissbit | - | - | 1 | SATA | Swissbit | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | 0 C | Tray | 608395 | Active | - | 560 MB/s | 500 MB/s | - | 0°C ~ 70°C | X-75P | 100.00mm x 70.00mm x 7.00mm | - | SATA III | - | Memory & Data Storage | 5V | 5 V | TLC 3D NAND | 960GB | - | - | Solid State Drives - SSD | - | - | 2.5" | 560MB/s | 500MB/s | - | SATA SSDs | Solid State Drives - SSD | ||
![]() SFSA240GQ2AK2TA-I-6B-21B-STD Swissbit | In Stock | - | - | - | - | - | - | - | Swissbit | - | 100 mm x 70 mm x 7 mm | 1 | SATA | Swissbit | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | Tray | 608392 | Active | - | 560 MB/s | 500 MB/s | - | -40°C ~ 85°C | X-75P | 100.00mm x 70.00mm x 7.00mm | - | SATA III | - | Memory & Data Storage | 5V | 5 V | TLC 3D NAND | 240GB | - | - | Solid State Drives - SSD | -40°C to +85°C | - | 2.5" | 560MB/s | 500MB/s | SATA SSD | SATA SSDs | Solid State Drives - SSD | ||
![]() SFSA240GM2AK2TA-I-6B-51B-STD Swissbit | In Stock | - | - | - | - | - | - | - | - | - | 22 mm x 80 mm x 3.3 mm | - | SATA | - | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | Tray | - | Active | - | 560 MB/s | 500 MB/s | - | -40°C ~ 85°C | X-75M2 | 80.00mm x 22.00mm x 3.58mm | - | SATA III | - | - | 3.3V | 3.3 V | 3D TLC | 240GB | - | - | - | -40°C to +85°C | - | M.2 Module | 560MB/s | 500MB/s | M.2 SATA SSD | M.2 SSDs | - | ||
![]() SFPC015GM1EC1TO-I-5E-516-STD Swissbit | In Stock | - | - | - | - | 400 mA, 390 mA | - | - | - | - | 22 mm x 80 mm x 2.63 mm | 1 | PCIe | - | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | Tray | 607786 | Active | - | 297 MB/s | 102 MB/s | - | -40°C ~ 85°C | N-20m2 (2280) | 80.00mm x 22.00mm x 2.63mm | 75-pin Edge | NVMe | - | - | 3.3V | 3.3 V | TLC 3D NAND | 15 GB | - | - | - | -40°C to 85°C | - | M.2 2280 | 297MB/s | 102MB/s | Internal | M.2 SSDs | - | ||
![]() SFPC030GM1EC1TO-I-5E-A16-STD Swissbit | In Stock | - | - | - | - | 400 mA, 390 mA | - | - | - | - | 22 mm x 30 mm x 2.63 mm | 1 | PCIe | - | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | Tray | 607775 | Active | - | 297 MB/s | 103 MB/s | - | -40°C ~ 85°C | N-20m2 (2230) | 80.00mm x 22.00mm x 2.63mm | 75-pin Edge | NVMe | - | - | 3.3V | 3.3 V | TLC 3D NAND | 30 GB | - | - | - | -40°C to 85°C | - | M.2 2230 | 297MB/s | 103MB/s | Internal | M.2 SSDs | - | ||
![]() SFPC020GM1EC2TO-I-5E-A1P-STD Swissbit | In Stock | - | - | - | - | 520 mA, 470 mA | - | - | - | - | 22 mm x 30 mm x 2.63 mm | 1 | PCIe | - | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | Tray | 607914 | Active | - | 594 MB/s | 208 MB/s | - | -40°C ~ 85°C | N-26m2 (2230) | 80.00mm x 22.00mm x 2.63mm | 75-pin Edge | NVMe | - | - | 3.3V | 3.3 V | TLC 3D NAND | 20 GB | - | - | - | -40°C to 85°C | - | M.2 2230 | 594MB/s | 208MB/s | Internal | M.2 SSDs | - | ||
![]() SFPC010GM1EC1TO-I-5E-11P-STD Swissbit | In Stock | - | - | - | - | 440 mA, 420 mA | - | - | - | - | 22 mm x 42 mm x 2.63 mm | 1 | PCIe | - | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | Tray | 607919 | Active | - | 297 MB/s | 103 MB/s | - | -40°C ~ 85°C | N-26m2 (2242) | 80.00mm x 22.00mm x 2.63mm | 75-pin Edge | NVMe | - | - | 3.3V | 3.3 V | TLC 3D NAND | 10 GB | - | - | - | -40°C to 85°C | - | M.2 2242 | 297MB/s | 103MB/s | Internal | M.2 SSDs | - | ||
![]() SFSA480GM2AK4TA-C-6B-616-STD Swissbit | In Stock | - | - | - | - | 630 mA, 850 mA | - | - | - | S | 80 mm x 22 mm x 3.58 mm | 1 | SATA | - | - | + 70 C | - | - | 0 C | - | 608375 | - | - | 565 MB/s | 490 MB/s | - | - | X-75m2 (2280) | - | - | - | - | - | - | 3.3 V | TLC 3D NAND | 480 GB | - | - | - | - | - | M.2 2280 | - | - | - | M.2 SSDs | - | ||
![]() SFSA064GU2AA2TO-I-LB-216-EXT Swissbit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (MLC) | Swissbit | - | Bulk | - | Last Time Buy | - | - | - | - | -40°C ~ 85°C | X-60M | 50.80mm x 29.85mm x 3.50mm | - | SATA III | - | - | 3.3V | - | - | 60GB | - | - | - | - | - | mSATA | 520MB/s | 450MB/s | - | - | - | ||
![]() SFPC240GM1AJ4TO-C-6B-526-STD Swissbit | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | PCIe | - | - | + 70 C | - | - | 0 C | - | 606916 | - | Details | - | - | - | - | N-12m2 | - | - | - | - | - | - | - | TLC | 240 GB | - | - | - | - | - | M.2 2280 | - | - | - | M.2 SSDs | - | ||
![]() SFSA008GQ1AA1TO-C-DB-226-STD Swissbit | In Stock | - | - | - | 2.47 oz (70.38 g) | - | - | SFSA008 | - | - | 70 mm x 100 mm x 7 mm | 1 | SATA | - | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Swissbit | 0 C | Bulk | 607438 | Active | - | 520 MB/s | 425 MB/s | - | 0°C ~ 70°C | X-600 | 100.10mm x 69.85mm x 7.00mm | - | SATA III | - | - | 5V | 5 V | SLC | 8 GB | - | - | - | - | - | 2.5 in | 245MB/s | 65MB/s | - | SATA SSDs | - | ||
![]() SFSA240GS2AK4TO-C-6B-226-STD Swissbit | In Stock | - | - | - | - | - | - | - | - | - | 70 mm x 100 mm x 7 mm | 1 | - | - | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | 0 C | Bulk | 607139 | Active | - | - | - | - | 0°C ~ 70°C | X-73 | 100.00mm x 70.00mm x 7.00mm | - | SATA III | - | - | 5V | 5 V | TLC | 240 GB | - | - | - | - | - | 2.5 in | 565MB/s | 495MB/s | - | SATA SSDs | - | ||
![]() SFPC480GM2EC4WD-I-6F-116-STD Swissbit | In Stock | - | - | - | - | 1 A, 800 mA | - | - | - | - | 42 mm x 22 mm x 2.63 mm | 1 | PCIe | - | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | Tray | 607785 | Active | - | 1775 MB/s | 750 MB/s | - | -40°C ~ 85°C | N-20m2 (2242) | - | - | NVMe | - | - | 900mV, 1.8V, 3.3V | 0.9 V, 1.8 V, 3.3 V | TLC 3D NAND | 480 GB | - | - | - | - | - | PCI Express M.2 | 1.773GB/s | 718MB/s | - | M.2 SSDs | - | ||
![]() SFSA240GM2AK2TA-C-6B-516-STD Swissbit | In Stock | - | - | - | - | 705 mA, 795 mA | - | - | - | S | 80 mm x 22 mm x 3.58 mm | 1 | SATA | - | - | + 70 C | - | - | 0 C | - | 608373 | - | - | 565 MB/s | 285 MB/s | - | - | X-75m2 (2280) | - | - | - | - | - | - | 3.3 V | TLC 3D NAND | 240 GB | - | - | - | - | - | M.2 2280 | - | - | - | M.2 SSDs | - | ||
![]() SFSA480GM2AK1TA-I-8C-116-STD Swissbit | In Stock | - | - | - | - | 585 mA, 860 mA | - | - | - | S | 42 mm x 22 mm x 3.58 mm | 1 | - | - | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | Tray | 608368 | Active | - | 565 MB/s | 490 MB/s | - | -40°C ~ 85°C | X-75m2 (2242) | 42.00mm x 22.00mm x 3.58mm | - | SATA III | - | - | 3.3V | 3.3 V | TLC 3D NAND | 480 GB | - | - | - | - | - | M.2 Module | 565MB/s | 495MB/s | - | M.2 SSDs | - | ||
![]() SFPC480GM2EC4WD-I-6F-A16-STD Swissbit | In Stock | - | - | - | - | 1 A, 800 mA | - | - | - | - | 30 mm x 22 mm x 2.63 mm | 1 | PCIe | - | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Swissbit | - 40 C | Tray | 607779 | Active | - | 1775 MB/s | 750 MB/s | - | -40°C ~ 85°C | N-20m2 (2230) | - | - | NVMe | - | - | 900mV, 1.8V, 3.3V | 0.9 V, 1.8 V, 3.3 V | TLC 3D NAND | 480 GB | - | - | - | - | - | PCI Express M.2 | 1.773GB/s | 718MB/s | - | M.2 SSDs | - |