- Manufacturer
- RoHS
- Manufacturer Part Number
- Mounting Type
- Connector Type
- DIN Conformance
- IEC Conformance
- Ihs Manufacturer
- MIL Conformance
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Switchcraft Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Number of Terminals | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Packaging | JESD-609 Code | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Backshell Type | Configuration | Body/Shell Style | Environmental Characteristics | Termination Type | Max Current Rating | Plating | Coupling Type | Number of Ports | Number of Poles | Contact Finish Termination | Length | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN3P18M26S Switchcraft | In Stock | - | - | Gold | Panel | PANEL | - | GLASS FILLED THERMOPLASTIC POLYMER | - | 18 | GOLD OVER NICKEL | COPPER ALLOY | SWITCHCRAFT INC | - | Switchcraft Conxall | EN3P18M26S | Active | 5.39 | Compliant | No | - | Bulk | e4 | Solder | CIRCULAR CONNECTOR | 18 | - | - | - | Male | EN3 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | Straight | compliant | - | 18 | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | 3 A | - | SNAP | 1 | - | Gold (Au) - with Nickel (Ni) barrier | 25.32 mm | Lead Free | IP16 | ||
![]() EN3P13M26 Switchcraft | In Stock | - | - | - | - | PANEL | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | GOLD OVER NICKEL | COPPER ALLOY | SWITCHCRAFT INC | - | Switchcraft Conxall | EN3P13M26 | Active | 5.39 | Non-Compliant | No | - | - | e4 | - | CIRCULAR CONNECTOR | 13 | - | - | - | Male | EN3 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | - | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | - | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | Lead Free | - | ||
![]() EN3C17F26S Switchcraft | In Stock | - | - | Gold | - | CABLE | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | GOLD OVER NICKEL | COPPER ALLOY | SWITCHCRAFT INC | Rubber | Switchcraft Conxall | EN3C17F26S | Active | 5.39 | Compliant | No | - | Bulk | e4 | Solder | CIRCULAR CONNECTOR | 17 | - | - | - | Female | EN3 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 17 | Straight | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | 3 A | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | 55.91 mm | Lead Free | - | ||
![]() EN3P2MCK Switchcraft | In Stock | - | - | - | - | CABLE | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | GOLD OVER NICKEL | COPPER ALLOY | SWITCHCRAFT INC | - | Switchcraft Conxall | EN3P2MCK | Active | 5.39 | - | No | - | - | e4 | - | CIRCULAR CONNECTOR | - | - | - | - | - | EN3 | NO | NO | NO | NO | NO | WATERPROOF | 2 | - | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | CRIMP | - | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | ||
![]() EN3C17M26 Switchcraft | In Stock | - | - | Gold | - | CABLE | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | GOLD OVER NICKEL | COPPER ALLOY | SWITCHCRAFT INC | Rubber | Switchcraft Conxall | EN3C17M26 | Active | 5.39 | Compliant | No | - | Bulk | e4 | Solder | CIRCULAR CONNECTOR | 17 | - | - | - | Male | EN3 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 17 | Straight | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | 3 A | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | 55.91 mm | Lead Free | - | ||
![]() EN3P15F26 Switchcraft | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | Solder | - | 15 | - | - | - | Female | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | 25.32 mm | Lead Free | - | ||
![]() EN3P9M26S Switchcraft | In Stock | - | - | Gold | - | PANEL | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | GOLD OVER NICKEL | COPPER ALLOY | SWITCHCRAFT INC | - | Switchcraft Conxall | EN3P9M26S | Active | 5.39 | Compliant | No | - | Bulk | e4 | Solder | CIRCULAR CONNECTOR | 9 | - | - | - | Male | EN3 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | Straight | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | 3 A | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | 25.32 mm | Lead Free | - | ||
![]() EN3P2F16C Switchcraft | In Stock | - | - | Gold | - | CABLE | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | GOLD OVER NICKEL | COPPER ALLOY | SWITCHCRAFT INC | - | Switchcraft Conxall | EN3P2F16C | Active | 5.39 | Non-Compliant | No | - | Bulk | e4 | Crimp | CIRCULAR CONNECTOR | 2 | - | - | - | Female | EN3 | NO | NO | NO | NO | NO | WATERPROOF | 2 | Straight | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | CRIMP | 13 A | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | 25.77 mm | Lead Free | - | ||
![]() EN3P18M26 Switchcraft | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | Solder | - | 18 | - | - | - | Male | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | 25.32 mm | Lead Free | - | ||
![]() EN3C4MCK Switchcraft | In Stock | - | - | - | - | CABLE | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | GOLD OVER NICKEL | COPPER ALLOY | SWITCHCRAFT INC | - | Switchcraft Conxall | EN3C4MCK | Active | 5.11 | - | No | - | - | e4 | - | CIRCULAR CONNECTOR | - | - | - | - | - | EN3 | NO | NO | NO | NO | NO | WATERPROOF | 4 | - | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | CRIMP | - | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | ||
![]() EN3C2M16K Switchcraft | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Rubber | - | - | - | - | Non-Compliant | - | - | Bulk | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | 39.83 mm | Lead Free | - | ||
![]() EN3L5MC Switchcraft | In Stock | - | - | - | - | CABLE AND PANEL | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | GOLD OVER NICKEL | COPPER ALLOY | SWITCHCRAFT INC | - | Switchcraft Conxall | EN3L5MC | Active | 5.39 | - | No | - | - | e4 | - | CIRCULAR CONNECTOR | - | - | - | - | - | EN3 | NO | NO | NO | NO | NO | WATERPROOF | 5 | - | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | CRIMP | - | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | ||
![]() EN3P2MK Switchcraft | In Stock | - | - | - | - | CABLE AND PANEL | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | GOLD OVER NICKEL | COPPER ALLOY | SWITCHCRAFT INC | - | Switchcraft Conxall | EN3P2MK | Active | 5.74 | - | No | - | - | e4 | - | CIRCULAR CONNECTOR | - | - | - | - | - | EN3 | NO | NO | NO | NO | NO | WATERPROOF | 2 | - | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | - | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | ||
![]() PJRAS1X1S01AU Switchcraft | In Stock | - | - | Gold | Through Hole | - | 1 | - | - | - | - | - | - | Steel | - | - | - | - | Non-Compliant | - | 34 V | - | - | Through Hole | - | - | - | - | Black | Female | - | - | - | - | - | - | - | - | Right Angle | - | 2 A | - | - | - | - | - | - | - | - | - | - | Steel | - | 1 | - | - | - | Contains Lead | - | ||
![]() EN3P10M26S Switchcraft | In Stock | - | - | - | - | PANEL | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | GOLD OVER NICKEL | COPPER ALLOY | SWITCHCRAFT INC | - | Switchcraft Conxall | EN3P10M26S | Active | 5.39 | Non-Compliant | No | - | - | e4 | - | CIRCULAR CONNECTOR | 10 | - | - | - | Male | EN3 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | - | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | Lead Free | - | ||
![]() EN3C3M16K Switchcraft | In Stock | - | - | Gold | - | CABLE AND PANEL | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | GOLD OVER NICKEL | COPPER ALLOY | SWITCHCRAFT INC | Rubber | Switchcraft Conxall | EN3C3M16K | Active | 5.39 | Non-Compliant | No | - | Bulk | e4 | Solder | CIRCULAR CONNECTOR | - | - | - | - | - | EN3 | NO | NO | NO | NO | NO | WATERPROOF | 3 | Straight | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | 13 A | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | 39.83 mm | Lead Free | - | ||
![]() EN3P13M26S Switchcraft | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | Solder | - | 13 | - | - | - | Male | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | 25.32 mm | Lead Free | - | ||
![]() EN3C5MCK Switchcraft | In Stock | - | - | Gold | - | CABLE | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | GOLD OVER NICKEL | COPPER ALLOY | SWITCHCRAFT INC | Rubber | Switchcraft Conxall | EN3C5MCK | Active | 5.39 | Non-Compliant | No | - | Bulk | e4 | Crimp | CIRCULAR CONNECTOR | - | - | - | - | - | EN3 | NO | NO | NO | NO | NO | WATERPROOF | 5 | Straight | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | CRIMP | 7.5 A | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | 39.83 mm | Lead Free | - | ||
![]() 35RASMT3BHNTR Switchcraft | In Stock | - | - | Silver | Surface Mount | BOARD | - | - | Thermoplastic | 4 | NOT SPECIFIED | COPPER ALLOY | SWITCHCRAFT INC | - | Switchcraft Conxall | 35RASMT3BHNTR | Active | 5.59 | Non-Compliant | No | 250 V | Tape and Reel | e4 | SMD/SMT | 3.5mm AUDIO | 3 | 85 °C | -25 °C | Black | Female | POLYETHYLENE | NO | NO | NO | - | - | GENERAL PURPOSE | - | Horizontal | compliant | - | 3 | - | - | - | - | 1X1 HORIZONTAL | JACK | - | SURFACE MOUNT | 3 A | - | - | 1 | 3 | Silver (Ag) | - | Contains Lead | - | ||
![]() EN3P11M26S Switchcraft | In Stock | - | - | Gold | - | PANEL | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | GOLD OVER NICKEL | COPPER ALLOY | SWITCHCRAFT INC | - | Switchcraft Conxall | EN3P11M26S | Active | 5.39 | Compliant | No | - | Bulk | e4 | Solder | CIRCULAR CONNECTOR | 11 | - | - | - | Male | EN3 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | Straight | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | 3 A | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | 25.32 mm | Lead Free | - |