- Manufacturer
- RoHS
- Manufacturer Part Number
- Mounting Type
- Connector Type
- DIN Conformance
- IEC Conformance
- Ihs Manufacturer
- MIL Conformance
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Switchcraft Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Number of Terminals | Body Orientation | Brand | Contact Finish Mating | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Insulation Materials | Itar Registered | Manufacturer | Manufacturer Part Number | Mounting Styles | Part # Aliases | Part Life Cycle Code | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Switch Configuration | Termination Method | Unit Weight | Voltage Rating Max | Voltage, Rating | Packaging | Series | JESD-609 Code | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Backshell Type | Configuration | Body/Shell Style | Environmental Characteristics | Termination Type | Max Current Rating | Coupling Type | Number of Ports | Accessory Type | Number of Poles | Contact Finish Termination | Product Type | Current Rating (Max) | Product | Standard | Product Category | Product Length (mm) | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN3C10M26S Switchcraft | In Stock | - | - | Gold | - | CABLE | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | - | SWITCHCRAFT INC | Rubber | - | Switchcraft Conxall | EN3C10M26S | - | - | Active | - | 5.39 | Compliant | No | - | - | - | - | - | Bulk | - | e4 | Solder | CIRCULAR CONNECTOR | - | 10 | - | - | - | Male | EN3 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | Straight | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | 3 A | SNAP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 55.91 mm | Lead Free | ||
![]() EN3L2MK Switchcraft | In Stock | - | - | Gold | - | CABLE AND PANEL | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | - | SWITCHCRAFT INC | Rubber | - | Switchcraft Conxall | EN3L2MK | - | - | Active | - | 5.74 | Compliant | No | - | - | - | - | - | Bulk | - | e4 | Solder | CIRCULAR CONNECTOR | - | - | - | - | - | - | EN3 | - | NO | NO | NO | NO | NO | WATERPROOF | 2 | Straight | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | - | SNAP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 41.27 mm | Lead Free | ||
![]() EN3P17M26 Switchcraft | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 17 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() EN3C5MCK Switchcraft | In Stock | - | - | Gold | - | CABLE | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | - | SWITCHCRAFT INC | Rubber | - | Switchcraft Conxall | EN3C5MCK | - | - | Active | - | 5.39 | Non-Compliant | No | - | - | - | - | - | Bulk | - | e4 | Crimp | CIRCULAR CONNECTOR | - | - | - | - | - | - | EN3 | - | NO | NO | NO | NO | NO | WATERPROOF | 5 | Straight | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | CRIMP | 7.5 A | SNAP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 39.83 mm | Lead Free | ||
![]() EN3P12M26 Switchcraft | In Stock | - | - | Gold | - | PANEL | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | EN3P12M26 | - | - | Active | - | 5.39 | Compliant | No | - | - | - | - | - | Bulk | - | e4 | Solder | CIRCULAR CONNECTOR | - | 12 | - | - | - | Male | EN3 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | Straight | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | 3 A | SNAP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 25.32 mm | Lead Free | ||
![]() EN3C5MC Switchcraft | In Stock | - | - | Gold | - | CABLE | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | EN3C5MC | - | - | Active | - | 5.38 | Non-Compliant | No | - | - | - | - | - | Bulk | - | e4 | Crimp | CIRCULAR CONNECTOR | - | 5 | - | - | - | Male | EN3 | - | NO | NO | NO | NO | NO | WATERPROOF | 5 | Straight | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | CRIMP | 7.5 A | SNAP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 39.83 mm | Lead Free | ||
![]() EN3C3F16C Switchcraft | In Stock | - | - | Gold | - | CABLE | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | EN3C3F16C | - | - | Active | - | 5.74 | Non-Compliant | No | - | - | - | - | - | Bulk | - | e4 | Crimp | CIRCULAR CONNECTOR | - | - | - | - | - | - | EN3 | - | NO | NO | NO | NO | NO | WATERPROOF | 3 | Straight | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | CRIMP | 13 A | SNAP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 39.83 mm | Lead Free | ||
![]() 35RASMT3BHNTR Switchcraft | In Stock | - | - | Silver | Surface Mount | BOARD | - | Thermoplastic | 4 | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | 35RASMT3BHNTR | - | - | Active | - | 5.59 | Non-Compliant | No | - | - | - | - | 250 V | Tape and Reel | - | e4 | SMD/SMT | 3.5mm AUDIO | - | 3 | 85 °C | -25 °C | Black | Female | POLYETHYLENE | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | Horizontal | compliant | - | - | 3 | - | - | - | - | 1X1 HORIZONTAL | JACK | - | SURFACE MOUNT | 3 A | - | 1 | - | 3 | Silver (Ag) | - | - | - | - | - | - | - | Contains Lead | ||
![]() EN3P11M26S Switchcraft | In Stock | - | - | Gold | - | PANEL | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | EN3P11M26S | - | - | Active | - | 5.39 | Compliant | No | - | - | - | - | - | Bulk | - | e4 | Solder | CIRCULAR CONNECTOR | - | 11 | - | - | - | Male | EN3 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | Straight | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | 3 A | SNAP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 25.32 mm | Lead Free | ||
![]() EN3P17F26 Switchcraft | In Stock | - | - | - | - | PANEL | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | EN3P17F26 | - | - | Active | - | 5.39 | Non-Compliant | No | - | - | - | - | - | - | - | e4 | - | CIRCULAR CONNECTOR | - | 17 | - | - | - | Female | EN3 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 17 | - | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | - | SNAP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | Lead Free | ||
![]() EN3C17F26 Switchcraft | In Stock | - | - | Gold | - | CABLE | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | - | SWITCHCRAFT INC | Rubber | - | Switchcraft Conxall | EN3C17F26 | - | - | Active | - | 5.39 | Compliant | No | - | - | - | - | - | Bulk | - | e4 | Solder | CIRCULAR CONNECTOR | - | 17 | - | - | - | Female | EN3 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 17 | Straight | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | 3 A | SNAP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 55.91 mm | Lead Free | ||
![]() EN3P14M26 Switchcraft | In Stock | - | - | - | - | PANEL | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | EN3P14M26 | - | - | Active | - | 5.39 | Non-Compliant | No | - | - | - | - | - | - | - | e4 | - | CIRCULAR CONNECTOR | - | 14 | - | - | - | Male | EN3 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | - | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | - | SNAP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | Lead Free | ||
![]() EN3P15M26S Switchcraft | In Stock | - | - | - | - | PANEL | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | EN3P15M26S | - | - | Active | - | 5.39 | Non-Compliant | No | - | - | - | - | - | - | - | e4 | - | CIRCULAR CONNECTOR | - | 15 | - | - | - | Male | EN3 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | - | SNAP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | Lead Free | ||
![]() DS311 Switchcraft | In Stock | - | - | - | - | - | - | - | - | - | Switchcraft | - | - | EAR99 | 25 | - | - | - | No | Switchcraft | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Tini-Telephone | - | - | - | - | - | - | - | - | - | - | Audio & Video Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch Panels | - | - | - | Patch Panels | - | - | - | ||
![]() N112APCS Switchcraft | In Stock | - | - | Tin | Through Hole | BOARD | - | - | 2 | - | Switchcraft | - | - | - | 1 | - | SWITCHCRAFT INC | - | - | Switchcraft | N112APCS | Chassis (Panel) | N112APCSX | Active | - | 5.14 | Non-Compliant | - | Switched | - | 0.192949 oz | - | - | - | Hi-D Jax | - | Solder | AUDIO/RCA CONNECTOR | - | 2 Position | - | - | - | Female | - | Audio & Video Connectors | NO | NO | NO | - | - | GENERAL PURPOSE | - | Straight | compliant | - | Solder | 2 | - | - | - | - | 1X1 HORIZONTAL | JACK | - | SOLID LEAD AND SOLDER LUG | - | - | 1 | - | 2 | - | Phone Connectors | - | - | 1/4 in | Phone Connectors | - | - | - | ||
![]() AA3ML Switchcraft | In Stock | - | - | Silver | - | CABLE | - | Thermoplastic | 3 | Straight | Switchcraft | - | Copper Alloy | - | 1 | - | SWITCHCRAFT INC | - | - | Switchcraft | AA3ML | Cable | - | Active | 19.05(mm) | 2 | Details | - | - | Solder | - | 125VAC | 125 V | - | - | e4 | - | AUDIO/RCA CONNECTOR | XLR Connector | 3 Position | - | - | - | M | POLARIZING | Audio & Video Connectors | NO | NO | NO | - | - | GENERAL PURPOSE | - | Straight | compliant | 15 A | Solder Cup | 3(POS) | - | - | - | - | - | PLUG | - | CRIMP CLAMP | - | - | 1(Port) | - | 3 | SILVER | XLR Connectors | 15(A) | Cable Connectors | Standard XLR | XLR Connectors | 70.64(mm) | - | - | ||
![]() EN3L6MK Switchcraft | In Stock | - | - | - | - | CABLE AND PANEL | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | EN3L6MK | - | - | Active | - | 5.39 | - | No | - | - | - | - | - | - | - | e4 | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | EN3 | - | NO | NO | NO | NO | NO | WATERPROOF | 6 | - | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | - | SNAP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
![]() EN3C7FK Switchcraft | In Stock | - | - | Gold | - | CABLE AND PANEL | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | - | SWITCHCRAFT INC | Rubber | - | Switchcraft Conxall | EN3C7FK | - | - | Active | - | 5.39 | Non-Compliant | No | - | - | - | - | - | Bulk | - | e4 | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | EN3 | - | NO | NO | NO | NO | NO | WATERPROOF | 7 | - | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | SOLDER | - | SNAP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | Lead Free | ||
![]() EN3C3FCK Switchcraft | In Stock | - | - | - | - | CABLE | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | EN3C3FCK | - | - | Active | - | 5.39 | - | No | - | - | - | - | - | - | - | e4 | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | EN3 | - | NO | NO | NO | NO | NO | WATERPROOF | 3 | - | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | - | - | ENVIRONMENT/MOISTURE RESISTANT | CRIMP | - | SNAP | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
![]() 153 Switchcraft | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |