- Manufacturer
- RoHS
- Manufacturer Part Number
- Mounting Type
- Connector Type
- DIN Conformance
- IEC Conformance
- Ihs Manufacturer
- MIL Conformance
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Switchcraft Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Number of Terminals | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rating Max | Voltage, Rating | Packaging | Series | JESD-609 Code | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Shell Finish | Termination Style | Number of Contacts | Mating Information | Contact Gender | Housing Color | Empty Shell | Rated Current (Signal) | Backshell Type | Contact Resistance | Configuration | Body/Shell Style | Environmental Characteristics | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | Coupling Type | Number of Ports | Number of Poles | Contact Finish Termination | Max Voltage Rating (DC) | Insertion Force-Max | Product Type | Current Rating (Max) | Shell Plating | Product | Mounting Angle | Standard | Inside Contact Diameter | Outside Contact Diameter | Product Category | IP Rating | Length | Product Height (mm) | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 113BPCS Switchcraft | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | 113BPCS | - | - | - | - | - | Active | - | - | 5.57 | - | - | - | - | - | - | - | - | - | AUDIO/RCA CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | 1X1 HORIZONTAL | JACK | - | - | SOLID LEAD AND SOLDER LUG | - | - | - | - | 1 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N112BPCS Switchcraft | In Stock | - | - | - | Through Hole | BOARD | - | - | - | 3 | Straight | - | - | - | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | N112BPCS | Through Hole | - | - | - | - | Active | - | - | 2 | Non-Compliant | - | Solder | - | - | - | - | - | Solder | AUDIO/RCA CONNECTOR | PHONE JACK | - | - | - | - | Female | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | Straight | - | - | compliant | - | - | - | 3(POS) | - | - | - | - | - | - | - | 1X1 HORIZONTAL | JACK | - | - | SOLID LEAD AND SOLDER LUG | - | - | - | - | 1(Port) | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A3F01 Switchcraft | In Stock | - | - | Silver | - | CABLE | - | STAINLESS STEEL | - | - | - | Switchcraft | SILVER | Copper Alloy | 1 | SWITCHCRAFT INC | - | POLYESTER | Switchcraft | A3F01 | Cable Mount | ONE | - | - | - | Active | - | - | 5.46 | Details | No | - | - | 125 V | - | A | e3 | - | AUDIO/RCA CONNECTOR | - | 3 Position | - | - | - | Female | LATCHED | Audio & Video Connectors | NO | NO | NO | - | - | GENERAL PURPOSE | - | Straight | - | - | compliant | 15 A | - | Solder Cup | - | - | FEMALE | - | - | - | - | - | 1X1 VERTICAL | - | - | - | SOLDER | - | - | - | - | 1 | 3 | Tin (Sn) | - | - | XLR Connectors | - | Nickel | Cable Connectors | - | Standard XLR | - | - | XLR Connectors | - | - | - | - | - | ||
![]() EN3P5MP Switchcraft | In Stock | - | - | - | - | BOARD AND CABLE | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | EN3P5MP | - | - | - | - | - | Active | - | - | 5.39 | - | No | - | - | - | - | - | e4 | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | EN3 | - | NO | NO | NO | NO | NO | WATERPROOF | 5 | - | - | - | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | - | SOLID | - | - | - | ENVIRONMENT/MOISTURE RESISTANT | - | SOLDER | - | - | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3P2M16C Switchcraft | In Stock | - | - | - | - | CABLE | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | EN3P2M16C | - | - | - | - | - | Active | - | - | 5.7 | - | No | - | - | - | - | - | e4 | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | EN3 | - | NO | NO | NO | NO | NO | WATERPROOF | 2 | - | - | - | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | - | SOLID | - | - | - | ENVIRONMENT/MOISTURE RESISTANT | - | CRIMP | - | - | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3C8FK Switchcraft | In Stock | - | - | - | - | CABLE AND PANEL | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | EN3C8FK | - | - | - | - | - | Active | - | - | 5.39 | - | No | - | - | - | - | - | e4 | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | EN3 | - | NO | NO | NO | NO | NO | WATERPROOF | 8 | - | - | - | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | - | SOLID | - | - | - | ENVIRONMENT/MOISTURE RESISTANT | - | SOLDER | - | - | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TTEZN15PIDC Switchcraft | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | IDC | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 289.56 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() EN3C7FCK Switchcraft | In Stock | - | - | - | - | CABLE | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | EN3C7FCK | - | - | - | - | - | Active | - | - | 5.39 | - | No | - | - | - | - | - | e4 | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | EN3 | - | NO | NO | NO | NO | NO | WATERPROOF | 7 | - | - | - | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | - | SOLID | - | - | - | ENVIRONMENT/MOISTURE RESISTANT | - | CRIMP | - | - | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PJRAN1X1U03AU Switchcraft | In Stock | - | - | Gold | Through Hole | - | 1 | - | Thermoplastic | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 34 V | - | - | - | Solder | - | - | - | 85 °C | -25 °C | Red | Female | - | - | - | - | - | - | - | - | - | Right Angle | Unshielded | - | - | 2 A | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Steel | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 40DK40 Switchcraft | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() PJRAS1X1S03 Switchcraft | In Stock | - | - | Tin | Through Hole | - | - | - | - | 2 | Right Angle | - | - | Copper Alloy | - | - | Steel | - | - | - | Through Hole | - | -25C to 80C | 80C | -25C | - | Not Required(mm) | 21.2(mm) | - | Non-Compliant | - | Solder | 34VDC/34VAC | 34 V | - | - | - | Solder | - | RCA | - | 80 °C | -25 °C | Red | F | - | - | - | - | - | - | - | - | - | Right Angle | - | 21.2 mm | - | 2 A | - | - | 1(POS) | - | - | - | - | - | - | - | - | - | - | 34 V | - | 2 A | Steel | - | - | 1(Port) | - | - | 3.434 kV | - | - | 2(A) | - | - | - | - | - | - | - | - | - | 18.5(mm) | - | Contains Lead | ||
![]() AA4ML Switchcraft | In Stock | - | - | - | - | CABLE | - | ZINC | - | - | - | - | - | - | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | AA4ML | - | ONE | - | - | - | Active | - | - | 5.56 | - | - | - | - | - | - | - | e4 | - | AUDIO/RCA CONNECTOR | - | - | - | - | - | - | POLARIZING | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 10 A | - | 50 mΩ | 1X1 VERTICAL | PLUG | - | - | CRIMP CLAMP | - | - | 1400VAC V | - | 1 | 4 | SILVER | - | 31.13 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H3MS Switchcraft | In Stock | - | - | Silver | - | PANEL | - | - | - | - | - | Switchcraft | - | Copper Alloy | 1 | SWITCHCRAFT INC | - | - | Switchcraft | H3MS | Wall Mount | - | - | - | - | Active | - | - | 5.2 | Details | - | - | - | 125 V | - | - | - | - | CIRCULAR CONNECTOR | - | 3 Position, 3 Position | - | - | - | Male | 1 GROUND CONTACT AVAILABLE | Audio & Video Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | - | compliant | 15 A | STAINLESS STEEL | Solder Cup | - | - | MALE | - | NO | - | SOLID | - | - | RECEPTACLE | - | - | SOLDER | - | - | - | SNAP | - | - | - | - | - | XLR Connectors | - | - | Connectors | - | Standard XLR | - | - | XLR Connectors | - | - | - | - | - | ||
![]() RAPC742OF Switchcraft | In Stock | - | - | Tin | - | - | - | - | Thermoplastic (TP) | - | - | Switchcraft | - | Copper Alloy | 1000 | - | - | - | Switchcraft | - | Through Hole | - | - | - | - | - | - | - | - | N | - | - | - | - | - | RA | - | - | - | - | - | - | - | Black | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | Through Hole | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC Power Connectors | - | - | Jacks | Right Angle | - | 1 mm | - | DC Power Connectors | - | - | - | UL 94 V-0 | - | ||
![]() EN3L2F16K Switchcraft | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Rubber | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.27 mm | - | - | Lead Free | ||
![]() EN3P5FC Switchcraft | In Stock | - | - | - | - | CABLE | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | EN3P5FC | - | - | - | - | - | Active | - | - | 5.39 | Non-Compliant | No | - | - | - | - | - | e4 | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | EN3 | - | NO | NO | NO | NO | NO | WATERPROOF | 5 | - | - | - | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | - | SOLID | - | - | - | ENVIRONMENT/MOISTURE RESISTANT | - | CRIMP | - | - | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() EN3L4MK Switchcraft | In Stock | - | - | - | - | CABLE AND PANEL | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | EN3L4MK | - | - | - | - | - | Active | - | - | 5.74 | - | No | - | - | - | - | - | e4 | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | EN3 | - | NO | NO | NO | NO | NO | WATERPROOF | 4 | - | - | - | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | - | SOLID | - | - | - | ENVIRONMENT/MOISTURE RESISTANT | - | SOLDER | - | - | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3L2F16C Switchcraft | In Stock | - | - | - | - | CABLE AND PANEL | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | EN3L2F16C | - | - | - | - | - | Active | - | - | 5.74 | - | No | - | - | - | - | - | e4 | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | EN3 | - | NO | NO | NO | NO | NO | WATERPROOF | 2 | - | - | - | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | - | SOLID | - | - | - | ENVIRONMENT/MOISTURE RESISTANT | - | CRIMP | - | - | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3L3FCK Switchcraft | In Stock | - | - | - | - | CABLE AND PANEL | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | EN3L3FCK | - | - | - | - | - | Active | - | - | 5.39 | - | No | - | - | - | - | - | e4 | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | EN3 | - | NO | NO | NO | NO | NO | WATERPROOF | 3 | - | - | - | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | - | SOLID | - | - | - | ENVIRONMENT/MOISTURE RESISTANT | - | CRIMP | - | - | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN3L2F16CK Switchcraft | In Stock | - | - | - | - | CABLE AND PANEL | - | GLASS FILLED THERMOPLASTIC POLYMER | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | SWITCHCRAFT INC | - | - | Switchcraft Conxall | EN3L2F16CK | - | - | - | - | - | Active | - | - | 5.39 | - | No | - | - | - | - | - | e4 | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | EN3 | - | NO | NO | NO | NO | NO | WATERPROOF | 2 | - | - | - | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | - | SOLID | - | - | - | ENVIRONMENT/MOISTURE RESISTANT | - | CRIMP | - | - | - | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |