- Color
- Body Material
- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Current Rating
- ECCN Code
- Gender
- HTS Code
- Housing Material
- Ihs Manufacturer
Attribute column
Manufacturer
Switchcraft USB, DVI, HDMI Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Body Material | Number of Terminals | Base Product Number | Body colour | Body Orientation | Cable external diameter | Certificates | Connector | Contact Finish Mating | Contact Materials | Electrical mounting | Ihs Manufacturer | Kind of connector | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical mounting | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Spatial orientation | Termination Method | Type of connector | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power (Watts) | HTS Code | Subcategory | Orientation | Reach Compliance Code | Current Rating | Number of Contacts | Failure Rate | Plating | Number of Ports | Size | Product Type | Current Rating (Max) | Convert From (Adapter End) | Convert To (Adapter End) | Product | Features | Standard | Product Length (mm) | Height Seated (Max) | Product Height (mm) | REACH SVHC | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCP-HDMIB-HD Switchcraft | In Stock | - | - | Gold | Panel | - | - | 20 | - | Thermoplastic | Thermoplastic | 20 | - | - | Straight | - | - | - | NOT SPECIFIED | Copper Alloy | - | SWITCHCRAFT INC | - | Switchcraft Conxall | DCP-HDMIB-HD | - | - | - | - | Through Hole | -20C to 80C | 80C | -20C | - | Active | 36(mm) | Not Required(mm) | - | 2.09 | Compliant | Yes | - | Solder | - | 300 V | - | - | - | - | - | EAR99 | - | RECTANGULAR CONNECTOR | HDMI | - | 80 °C | -20 °C | - | Black | PL | - | 8536.69.40.30 | - | Straight | compliant | 500 mA | 20(POS) | - | - | 1(Port) | - | - | 0.5(A) | - | - | - | - | - | 36.5(mm) | - | 36.5(mm) | Unknown | - | - | ||
![]() DCP-HDMIT-HD Switchcraft | In Stock | - | - | Gold | Panel | - | - | 20 | - | Thermoplastic | Thermoplastic | - | - | - | - | - | - | - | NOT SPECIFIED | Copper | - | SWITCHCRAFT INC | - | Switchcraft Conxall | DCP-HDMIT-HD | - | - | - | - | - | - | - | - | - | Active | - | - | - | 2.11 | Compliant | Yes | - | - | - | 300 V | - | - | - | - | - | EAR99 | - | RECTANGULAR CONNECTOR | - | - | 80 °C | -20 °C | - | Black | Receptacle | - | 8536.69.40.30 | - | Straight | compliant | 500 mA | 20 | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | UL94 V-0 | - | ||
![]() NHUSB3AAB Switchcraft | In Stock | - | - | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switchcraft Inc. | - | Panel Mount | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | NH | - | - | - | - | - | - | USB Coupler | - | - | - | - | Black | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | USB Connectors | - | USB-C (USB TYPE-C), Receptacle | USB-C (USB TYPE-C), Receptacle | USB Type A Connectors | - | USB 3.0 | - | - | - | - | - | - | ||
![]() 3502RABAU SWITCHCRAFT | 21 |
| - | - | - | - | - | - | - | - | - | - | - | black | - | 7.36mm | RoHS compliant | plug | - | - | soldering | - | male | - | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | angled 90° | - | RCA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCP-HDMIB-F Switchcraft | In Stock | - | - | Gold | Bulkhead, Front Side Nut, Panel | - | 1206 (3216 Metric) | - | 1206 | Thermoplastic | Thermoplastic | 20 | SG73P2 | - | Straight | - | - | - | NOT SPECIFIED | Copper Alloy | - | SWITCHCRAFT INC | - | Switchcraft Conxall | DCP-HDMIB-F | +80°C | - | KOA Speer Electronics, Inc. | -20°C | Panel | -20C to 80C | 80C | -20C | Tape & Reel (TR) | Active | 54.1(mm) | Not Required(mm) | Active | 2.09 | Compliant | Yes | - | Feed Thru | - | 300 V | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±2% | 2 | EAR99 | ±200ppm/°C | RECTANGULAR CONNECTOR | HDMI | 3.3 kOhms | 80 °C | -20 °C | Thick Film | Black | PL | 0.333W, 1/3W | 8536.69.40.30 | - | Straight | compliant | 500 mA | 20(POS) | - | - | 1(Port) | Standard | - | 0.5(A) | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | 36.5(mm) | 0.028 (0.70mm) | 36.5(mm) | Unknown | - | AEC-Q200 | ||
![]() 3502RA SWITCHCRAFT | 93 |
| - | - | - | - | - | - | - | - | - | - | - | silver | - | 7.36mm | RoHS compliant | plug | - | - | soldering | - | male | - | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | angled 90° | - | RCA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |