- Operating Temperature
- Frequency
- Package
- RoHS
- Frequency Stability(Full temperature range)
- Frequency Stability
- Mounting Type
- Load Capacitance
- Series
- Type
- Frequency Tolerance
- Height Seated (Max)
Attribute column
Manufacturer
Taitien Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Shape | Package Cooled | Material Finish | Approvals | Dimensions | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Output Frequency | Package | Package Type | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Part Status | Type | Applications | Voltage - Rated DC | Frequency | Frequency Stability | Termination Style | Voltage - Rated AC | ESR (Equivalent Series Resistance) | Configuration | Inductance | Oscillator Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Current | Operating Mode | Frequency Tolerance | Filter Type | Frequency - Operating | Output Level | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XJGCCCNANF-24.000000 Taitien | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.90°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() R0053-T-038-3 Taitien | In Stock | - | - | - | - | - | - | - | - | - | 5 x 3.2 x 1.2mm | 85°C | - | -30°C | 14.7456MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | ±2.5ppm | - | - | - | - | - | TCXO | - | - | - | 10pF | - | - | - | - | - | Clipped Sinewave | - | - | - | 1.2mm | - | - | - | - | ||
![]() XSHCCLNANF-11.059200MHZ TAITIEN Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PYJTGLJANF-25.000000 Taitien | In Stock | - | - | DIN Rail | - | - | - | - | - | CSA, EN, UL | - | - | - | - | - | - | - | - | Non-Compliant | -25°C ~ 85°C | RSHN | - | Active | - | General Purpose | 250V | - | - | Terminal Block | 250V | - | Two Stage | -- | - | - | - | - | - | 30A | - | - | Single Phase | -- | - | - | - | - | - | - | - | - | - | ||
![]() XDLCZLNDMD-0.032768 Taitien | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | Taitien | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 85°C | XD | 0.079 L x 0.047 W (2.00mm x 1.20mm) | - | kHz Crystal (Tuning Fork) | - | - | 32.768 kHz | - | - | - | 90 kOhms | - | - | - | - | - | - | 6pF | - | Fundamental | ±20ppm | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() R0053-T-040-3 Taitien | In Stock | - | - | - | - | - | - | - | - | - | 5 x 3.2 x 1.2mm | 85°C | - | -30°C | 20MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | ±0.5ppm | - | - | - | - | - | TCXO | - | - | - | 10pF | - | - | - | - | - | Clipped Sinewave | - | - | - | 1.2mm | - | - | - | - | ||
![]() XXACCLNANF-48.000000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Taitien | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 85°C | XX | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | 48 MHz | ±20ppm | - | - | - | - | - | - | - | - | - | 8pF | - | Fundamental | ±20ppm | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | - | - | ||
![]() XXCBPLNANF-26.000000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Taitien | - | - | Strip | - | Active | - | -40°C ~ 85°C | XX | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | 26 MHz | ±15ppm | - | - | 60 Ohms | - | - | - | - | - | - | 10pF | - | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() XDOCZLNDMD-0.032768 Taitien | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | Taitien | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 85°C | XD | 0.079 L x 0.047 W (2.00mm x 1.20mm) | - | kHz Crystal (Tuning Fork) | - | - | 32.768 kHz | - | - | - | 90 kOhms | - | - | - | - | - | - | 7pF | - | Fundamental | ±20ppm | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() XYDBBCNANF-32.000000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Taitien | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -20°C ~ 70°C | XY | 0.100 L x 0.081 W (2.55mm x 2.05mm) | - | MHz Crystal | - | - | 32 MHz | ±10ppm | - | - | 60 Ohms | - | - | - | - | - | - | 12pF | - | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() XXDBPLNAOF-24.000000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Taitien | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 85°C | XX | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | 24 MHz | ±15ppm | - | - | 60 Ohms | - | - | - | - | - | - | 12pF | - | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() XXBBPLNANF-32.000000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Taitien | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 85°C | XX | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | 32 MHz | ±15ppm | - | - | 50 Ohms | - | - | - | - | - | - | 9pF | - | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() XZCBBCNANF-26.000000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Taitien | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -20°C ~ 70°C | XZ | 0.081 L x 0.065 W (2.05mm x 1.65mm) | - | MHz Crystal | - | - | 26 MHz | ±10ppm | - | - | 100 Ohms | - | - | - | - | - | - | 10pF | - | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() X3LBBCNANF-32.000000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Taitien | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -20°C ~ 70°C | X3 | 0.065 L x 0.049 W (1.65mm x 1.25mm) | - | MHz Crystal | - | - | 32 MHz | ±10ppm | - | - | 150 Ohms | - | - | - | - | - | - | 6pF | - | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | ||
![]() XXDBCLNAOF-12.000000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Taitien | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 85°C | XX | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | 12 MHz | ±15ppm | - | - | 150 Ohms | - | - | - | - | - | - | 12pF | - | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() X3CBBCNANF-26.000000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Taitien | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -20°C ~ 70°C | X3 | 0.065 L x 0.049 W (1.65mm x 1.25mm) | - | MHz Crystal | - | - | 26 MHz | ±10ppm | - | - | 150 Ohms | - | - | - | - | - | - | 10pF | - | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | ||
![]() XXDBPLNAOF-25.000000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Taitien | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 85°C | XX | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | 25 MHz | ±15ppm | - | - | 60 Ohms | - | - | - | - | - | - | 12pF | - | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() X3ABBCNANF-26.000000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Taitien | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -20°C ~ 70°C | X3 | 0.065 L x 0.049 W (1.65mm x 1.25mm) | - | MHz Crystal | - | - | 26 MHz | ±10ppm | - | - | 150 Ohms | - | - | - | - | - | - | 8pF | - | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | ||
![]() X5HGGJNINF-100.000000 Taitien | In Stock | - | - | Through Hole | HC-45U | - | - | - | - | - | - | - | Taitien | - | - | Tray | - | Active | - | -55°C ~ 125°C | X5 | 0.315 L x 0.122 W (8.00mm x 3.10mm) | - | MHz Crystal | - | - | 100 MHz | - | - | - | 120 Ohms | - | - | - | - | - | - | 20pF | - | 3rd Overtone | ±5ppm | - | - | - | - | - | - | - | 0.338 (8.60mm) | - | - | - | ||
![]() X6SFEININF-100.000000 Taitien | In Stock | - | - | Through Hole | HC-35U | - | - | - | - | - | - | - | Taitien | - | - | Tray | - | Active | - | -55°C ~ 125°C | X6 | 0.402 Dia (10.20mm) | - | MHz Crystal | - | - | 100 MHz | - | - | - | 120 Ohms | - | - | - | - | - | - | Series | - | 3rd Overtone | ±4ppm | - | - | - | - | - | - | - | 0.220 (5.60mm) | - | - | - |