- Operating Temperature
- Frequency
- Package
- RoHS
- Frequency Stability(Full temperature range)
- Frequency Stability
- Mounting Type
- Load Capacitance
- Series
- Type
- Frequency Tolerance
- Height Seated (Max)
Attribute column
Manufacturer
Taitien Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Drive Level | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XSHEELNANF-25.000000 Taitien | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | -40°C~85°C | Tape & Box (TB) | XS | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±30ppm | - | - | 70Ohm | 20pF | Fundamental | - | 1.397mm | 0.055 1.40mm | ROHS3 Compliant | ||
![]() XSDEECNANF-25.000000 Taitien | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | -20°C~70°C | Tape & Box (TB) | XS | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | AT CUT; TAPE AND REEL | 8541.60.00.60 | 25MHz | ±30ppm | L5.0XB3.2XH1.2 (mm)/L0.197XB0.126XH0.047 (inch) | 25MHz | 70Ohm | 12pF | Fundamental | 10 µW | 1.397mm | 0.055 1.40mm | ROHS3 Compliant | ||
![]() XSHGGLNANF-12.000000 Taitien | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | -40°C~85°C | Tape & Box (TB) | XS | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 12MHz | ±50ppm | - | - | 150Ohm | 20pF | Fundamental | - | 1.397mm | 0.055 1.40mm | ROHS3 Compliant | ||
![]() XSCGGCNANF-24.576000 Taitien | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | -20°C~70°C | Tape & Box (TB) | XS | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 24.576MHz | ±50ppm | - | - | 70Ohm | 10pF | Fundamental | - | 1.397mm | 0.055 1.40mm | ROHS3 Compliant | ||
![]() XXHEELNANF-24.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | - | 24MHz | ±30ppm | - | - | 60Ohm | 20pF | Fundamental | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | ||
![]() XSCDDCNANF-24.000000 Taitien | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | -20°C~70°C | Tape & Box (TB) | XS | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 24MHz | ±25ppm | - | - | 70Ohm | 10pF | Fundamental | - | 1.397mm | 0.055 1.40mm | ROHS3 Compliant | ||
![]() XYABBCNANF-30.000000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 30MHz | ±10ppm | - | - | 60Ohm | 8pF | Fundamental | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XYAEECNANF-27.120000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | - | 27.12MHz | ±30ppm | - | - | 80Ohm | 8pF | Fundamental | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XYAEECNANF-40.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | - | 40MHz | ±30ppm | - | - | 60Ohm | 8pF | Fundamental | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XYAEECNANF-48.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | - | 48MHz | ±30ppm | - | - | 60Ohm | 8pF | Fundamental | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XYAEEJNANF-40.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Cut Tape (CT) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | - | 40MHz | ±30ppm | - | - | 60Ohm | 8pF | Fundamental | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XYAEELNANF-27.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | - | 27MHz | ±30ppm | - | - | 80Ohm | 8pF | Fundamental | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XYAEELNANF-27.120000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | - | 27.12MHz | ±30ppm | - | - | 80Ohm | 8pF | Fundamental | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XYAEELNANF-40.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | - | 40MHz | ±30ppm | - | - | 60Ohm | 8pF | Fundamental | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XYLEECNANF-48.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | - | 48MHz | ±30ppm | - | - | 60Ohm | 6pF | Fundamental | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XYLEECNANF-27.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | - | 27MHz | ±30ppm | - | - | 80Ohm | 6pF | Fundamental | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XYLEEJNANF-38.400000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Cut Tape (CT) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | - | 38.4MHz | ±30ppm | - | - | 60Ohm | 6pF | Fundamental | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XYLEELNANF-27.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | - | 27MHz | ±30ppm | - | - | 80Ohm | 6pF | Fundamental | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XYLEEJNANF-27.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Cut Tape (CT) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | - | 27MHz | ±30ppm | - | - | 80Ohm | 6pF | Fundamental | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XSHEELAANF-25.000000 Taitien | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | -40°C~85°C | Tape & Box (TB) | XS | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±30ppm | - | - | 70Ohm | 20pF | Fundamental | - | 1.397mm | 0.055 1.40mm | ROHS3 Compliant |