- Operating Temperature
- Frequency
- Package
- RoHS
- Frequency Stability(Full temperature range)
- Frequency Stability
- Mounting Type
- Load Capacitance
- Series
- Type
- Frequency Tolerance
- Height Seated (Max)
Attribute column
Manufacturer
Taitien Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X3AEELNANF-27.120000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | X3 | 0.063Lx0.047W 1.60mmx1.20mm | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | 27.12MHz | ±30ppm | 150Ohm | 8pF | Fundamental | - | 457.2μm | 0.018 0.45mm | - | - | ROHS3 Compliant | ||
![]() X3AEELNANF-30.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | X3 | 0.063Lx0.047W 1.60mmx1.20mm | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | 30MHz | ±30ppm | 150Ohm | 8pF | Fundamental | - | 457.2μm | 0.018 0.45mm | - | - | ROHS3 Compliant | ||
![]() X3LEEJNANF-48.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Cut Tape (CT) | X3 | 0.063Lx0.047W 1.60mmx1.20mm | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | 48MHz | ±30ppm | 150Ohm | 6pF | Fundamental | - | 457.2μm | 0.018 0.45mm | - | - | ROHS3 Compliant | ||
![]() X3LEECNANF-50.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | X3 | 0.063Lx0.047W 1.60mmx1.20mm | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | 50MHz | ±30ppm | 100Ohm | 6pF | Fundamental | - | 457.2μm | 0.018 0.45mm | - | - | ROHS3 Compliant | ||
![]() XZDPPLNANF-32.000000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | XZ | 0.081Lx0.065W 2.05mmx1.65mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 32MHz | ±15ppm | 100Ohm | 12pF | Fundamental | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | ||
![]() X3LEECNANF-27.120000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | X3 | 0.063Lx0.047W 1.60mmx1.20mm | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | 27.12MHz | ±30ppm | 150Ohm | 6pF | Fundamental | - | 457.2μm | 0.018 0.45mm | - | - | ROHS3 Compliant | ||
![]() XZDCELAANF-27.120000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | XZ | 0.081Lx0.065W 2.05mmx1.65mm | Active | 1 (Unlimited) | MHz Crystal | 85°C | -40°C | 27.12MHz | ±30ppm | 100Ohms | 12pF | Fundamental | ±20ppm | 558.8μm | 0.022 0.55mm | 2.0574mm | 1.651mm | ROHS3 Compliant | ||
![]() X3AEELNANF-48.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | X3 | 0.063Lx0.047W 1.60mmx1.20mm | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | 48MHz | ±30ppm | 100Ohm | 8pF | Fundamental | - | 457.2μm | 0.018 0.45mm | - | - | ROHS3 Compliant | ||
![]() X3AEELNANF-32.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | X3 | 0.063Lx0.047W 1.60mmx1.20mm | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | 32MHz | ±30ppm | 150Ohm | 8pF | Fundamental | - | 457.2μm | 0.018 0.45mm | - | - | ROHS3 Compliant | ||
![]() X3AEEJNANF-27.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Cut Tape (CT) | X3 | 0.063Lx0.047W 1.60mmx1.20mm | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | 27MHz | ±30ppm | 150Ohm | 8pF | Fundamental | - | 457.2μm | 0.018 0.45mm | - | - | ROHS3 Compliant | ||
![]() XZAEELNANF-50.000000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | XZ | 0.081Lx0.065W 2.05mmx1.65mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 50MHz | ±30ppm | 80Ohm | 8pF | Fundamental | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | ||
![]() XXHEGCNANF-25.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | XX | 0.126Lx0.098W 3.20mmx2.50mm | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±50ppm | 60Ohm | 20pF | Fundamental | ±30ppm | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() XXHEECNANF-30.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | XX | 0.126Lx0.098W 3.20mmx2.50mm | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | 30MHz | ±30ppm | 50Ohm | 20pF | Fundamental | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() XXPEELNANF-16.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 16MHz | ±30ppm | 80Ohm | 22pF | Fundamental | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() XXHCECNANF-26.690000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | XX | 0.126Lx0.098W 3.20mmx2.50mm | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | 26.69MHz | ±30ppm | 60Ohm | 20pF | Fundamental | ±20ppm | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() XYAEEJNANF-26.000000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Cut Tape (CT) | XY | 0.100Lx0.081W 2.55mmx2.05mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 26MHz | ±30ppm | 80Ohm | 8pF | Fundamental | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | ||
![]() XXCGGINANF-18.432000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -10°C~60°C | Cut Tape (CT) | XX | 0.126Lx0.098W 3.20mmx2.50mm | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | 18.432MHz | ±50ppm | 80Ohm | 10pF | Fundamental | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() XZLEELNANF-30.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | XZ | 0.081Lx0.065W 2.05mmx1.65mm | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | 30MHz | ±30ppm | 100Ohm | 6pF | Fundamental | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | ||
![]() XZAEELNANF-40.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | XZ | 0.081Lx0.065W 2.05mmx1.65mm | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | 40MHz | ±30ppm | 80Ohm | 8pF | Fundamental | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | ||
![]() XZLEECNANF-40.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | XZ | 0.081Lx0.065W 2.05mmx1.65mm | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | 40MHz | ±30ppm | 80Ohm | 6pF | Fundamental | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant |