- Operating Temperature
- Frequency
- Package
- RoHS
- Frequency Stability(Full temperature range)
- Frequency Stability
- Mounting Type
- Load Capacitance
- Series
- Type
- Frequency Tolerance
- Height Seated (Max)
Attribute column
Manufacturer
Taitien Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Dimensions | External load capacitor | Frequency Stability(Full temperature range) | Frequency-Max | Lead Free Status / RoHS Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Normal temperature Frequency Tolerance | Output Frequency | Package | Package Type | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Fastening Type | Ingress Protection | Style | Current Rating | Frequency | Frequency Stability | Military Standard | ESR (Equivalent Series Resistance) | Oscillator Type | Load Capacitance | Impedance | Operating Mode | Frequency Tolerance | Mating Cycles | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | Conversion Type | Adapter Type | Center Gender | Adapter Series | Output Level | Crystal Type | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XXDBCLNANF-13.000000MHZ TAITIEN Elec | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 12pF | ±10ppm | - | - | - | - | - | ±10ppm | - | Tape & Reel (TR) | - | - | true | -40℃~+85℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount Crystal | - | - | - | - | - | - | - | ||
![]() X7SPAHNHNF-10.000000 Taitien | In Stock | - | - | - | - | Through Hole | HC-37U | - | - | - | - | - | - | - | - | - | - | - | Taitien | - | - | - | Tray | - | Active | Non-Compliant | -55°C ~ 125°C | - | X7 | 0.598 Dia (15.20mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | 2 A | 10 MHz | - | - | 100 Ohms | - | Series | - | 3rd Overtone | ±1.5ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.205 (5.20mm) | - | - | - | ||
![]() A0145-O-011-3 Taitien | In Stock | - | - | - | - | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | - | - | 18GHz | -- | - | - | - | - | - | - | - | - | - | -65°C ~ 165°C | Bulk | -- | - | - | Active | -- | - | - | - | - | - | - | Threaded, Threaded | -- | Straight | - | - | - | - | - | - | - | 50 Ohm | - | - | -- | -- | -- | Nickel | SMA Jack, Female Socket | SMA Jack, Female Socket | Same Series | Jack to Jack | Female to Female | SMA to SMA | - | - | -- | - | - | - | - | - | - | ||
![]() XVHCELNANF-8.0000MHZ TAITIEN Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XSDCCLNANF-12.000000MHZ TAITIEN Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XYCEELNANF-12.000000MHZ TAITIEN Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XSHCCLNANF-12.000000MHZ TAITIEN Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XSGEELNANF-28.63636MHZ TAITIEN Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XYCBBCNANF-38.400000MHZ TAITIEN Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OTETGLVTNF-200.00MHz Taitien | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | 7.5 x 5 x 2mm | - | - | - | - | 85°C | - | -40°C | - | 200MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | XO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | 2mm | - | - | - | - | ||
![]() OCETGLJTNF-133.000000MHz Taitien | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | 7 x 5 x 1.4mm | - | - | - | - | 85°C | - | -40°C | - | 133MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | XO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | 1.4mm | - | - | - | - | ||
![]() X8HCAKNHNF-10.000000 Taitien | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | HC-43/U | - | - | - | - | - | - | - | - | - | - | - | Taitien | - | - | - | Tray | - | Active | Non-Compliant | -55°C ~ 125°C | Tape & Reel | X8 | 0.441 L x 0.189 W (11.20mm x 4.80mm) | 1 % | - | - | 25 ppm/°C | MHz Crystal | 38.3 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | 10 MHz | - | MIL-PRF-55182 | 105 Ohms | - | 20pF | - | 3rd Overtone | ±2ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.78 mm | - | 0.530 (13.46mm) | 4.75 mm | No | - | ||
![]() X8GEBGNHNF-16.384000 Taitien | In Stock | - | - | - | - | Through Hole | HC-43/U | - | - | - | - | - | - | - | - | - | - | - | Taitien | - | - | - | Tray | - | Active | - | -55°C ~ 125°C | - | X8 | 0.441 L x 0.189 W (11.20mm x 4.80mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 16.384 MHz | - | - | 105 Ohms | - | 18pF | - | 3rd Overtone | ±3ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.530 (13.46mm) | - | - | - | ||
![]() XDBCZLNDMD-0.032768 Taitien | In Stock | - | - | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Taitien | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 85°C | - | XD | 0.079 L x 0.047 W (2.00mm x 1.20mm) | - | - | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | - | - | 32.768 kHz | - | - | 90 kOhms | - | 9pF | - | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() XDMCZLNDDD-0.032768 Taitien | In Stock | - | - | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Taitien | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 85°C | - | XD | 0.126 L x 0.059 W (3.20mm x 1.50mm) | - | - | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | - | - | 32.768 kHz | - | - | 90 kOhms | - | 12.5pF | - | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() XDMCZLNDMD-0.032768 Taitien | In Stock | - | - | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Taitien | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 85°C | - | XD | 0.079 L x 0.047 W (2.00mm x 1.20mm) | - | - | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | - | - | 32.768 kHz | - | - | 90 kOhms | - | 12.5pF | - | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() XDOCZLNDDD-0.032768 Taitien | In Stock | - | - | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Taitien | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 85°C | - | XD | 0.126 L x 0.059 W (3.20mm x 1.50mm) | - | - | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | - | - | 32.768 kHz | - | - | 90 kOhms | - | 7pF | - | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() VLCUVCWTJF-50.000000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XXBBPLNAOF-24.000000 Taitien | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Taitien | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 85°C | - | XX | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 24 MHz | ±15ppm | - | 60 Ohms | - | 9pF | - | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() X3CBBCNANF-32.000000 Taitien | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Taitien | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -20°C ~ 70°C | - | X3 | 0.065 L x 0.049 W (1.65mm x 1.25mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 32 MHz | ±10ppm | - | 150 Ohms | - | 10pF | - | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - |