- Operating Temperature
- Frequency
- Package
- RoHS
- Frequency Stability(Full temperature range)
- Frequency Stability
- Mounting Type
- Load Capacitance
- Series
- Type
- Frequency Tolerance
- Height Seated (Max)
Attribute column
Manufacturer
Taitien Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XYCEECNANF-32.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | - | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | - | 32MHz | ±30ppm | - | - | 60Ohm | 10pF | Fundamental | - | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XSGCELNANF-8.000000 Taitien | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | -40°C~85°C | Tape & Box (TB) | XS | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 8MHz | ±30ppm | - | - | 180Ohm | 18pF | Fundamental | ±20ppm | - | 1.397mm | 0.055 1.40mm | ROHS3 Compliant | ||
![]() XVHCELNANF-24.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | XV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 24MHz | ±30ppm | - | - | 45Ohm | 20pF | Fundamental | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() XYABBCNANF-16.000000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 16MHz | ±10ppm | - | - | 150Ohm | 8pF | Fundamental | - | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XXCGGLNANF-12.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 12MHz | ±50ppm | - | - | 150Ohm | 10pF | Fundamental | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | ||
![]() XVDGGCNANF-27.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Strip | XV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 27MHz | ±50ppm | - | - | 45Ohm | 12pF | Fundamental | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() XVFBCLNANF-12.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | XV | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | AT CUT; TAPE AND REEL | 8541.60.00.50 | 12MHz | ±20ppm | L5.0XB3.2XH0.9 (mm)/L0.197XB0.126XH0.035 (inch) | 12MHz | 60Ohm | 16pF | Fundamental | ±10ppm | 10 µW | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() XYDEECNANF-24.000000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 24MHz | ±30ppm | - | - | 80Ohm | 12pF | Fundamental | - | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XYGEGLNANF-25.000000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±50ppm | - | - | 80Ohm | 18pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XYCCCCNANF-25.000000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±20ppm | - | - | 80Ohm | 10pF | Fundamental | - | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XXGDDCNANF-25.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±25ppm | - | - | 60Ohm | 18pF | Fundamental | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | ||
![]() XVECCLNANF-13.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | XV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 13MHz | ±20ppm | - | - | 55Ohm | 15pF | Fundamental | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() XXBBBCAANF-26.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 26MHz | ±10ppm | - | - | 60Ohm | 9pF | Fundamental | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | ||
![]() X3FEECNANF-24.000000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | X3 | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 24MHz | ±30ppm | - | - | 150Ohm | 16pF | Fundamental | - | - | 457.2μm | 0.018 0.45mm | ROHS3 Compliant | ||
![]() XXFPPLNANF-32.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 32MHz | ±15ppm | - | - | 50Ohm | 16pF | Fundamental | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | ||
![]() XYLEELNANF-38.400000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | XY | 0.100Lx0.081W 2.55mmx2.05mm | - | - | Discontinued | 1 (Unlimited) | MHz Crystal | - | - | - | 38.4MHz | ±30ppm | - | - | 60Ohm | 6pF | Fundamental | - | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XSGEECAANF-16.000000 Taitien | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | -20°C~70°C | Tape & Box (TB) | XS | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 16MHz | ±30ppm | - | - | 150Ohm | 18pF | Fundamental | - | - | 1.397mm | 0.055 1.40mm | ROHS3 Compliant | ||
![]() XSHCCLNANF-25.000000 Taitien | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | -20°C~70°C | Tape & Box (TB) | XS | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±20ppm | - | - | 70Ohm | 20pF | Fundamental | - | - | 1.397mm | 0.055 1.40mm | ROHS3 Compliant | ||
![]() XSFPPCNANF-50.000000 Taitien | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | -20°C~70°C | Tape & Box (TB) | XS | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 50MHz | ±15ppm | - | - | 50Ohm | 16pF | Fundamental | - | - | 1.397mm | 0.055 1.40mm | ROHS3 Compliant | ||
![]() XSHGGLNANF-24.000000 Taitien | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | -40°C~85°C | Tape & Box (TB) | XS | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 24MHz | ±50ppm | - | - | 70Ohm | 20pF | Fundamental | - | - | 1.397mm | 0.055 1.40mm | ROHS3 Compliant |